NETGEAR Inc. ReadyNAS 422-High-performance Business Data Storage RN422

Description
2 Bays with up to 20 TB total storage ReadyNAS 422 enables all the features a smart and modern business is looking for in a single, compact solution: file storage, file sharing, automatic on-premise, off-premise or cloud backup and recovery and full data protection. ReadyNAS 422 is built around the next generation Intel Atom Processor C3338 (1.5 GHz, 2 core) for high levels of networking throughput enabling enterprise-grade file sharing and data backup for offices up to 40 employees.
Datasheet
Description
2 Bays with up to 20 TB total storage ReadyNAS 422 enables all the features a smart and modern business is looking for in a single, compact solution: file storage, file sharing, automatic on-premise, off-premise or cloud backup and recovery and full data protection. ReadyNAS 422 is built around the next generation Intel Atom Processor C3338 (1.5 GHz, 2 core) for high levels of networking throughput enabling enterprise-grade file sharing and data backup for offices up to 40 employees.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
ReadyNAS 422-High-performance Business Data Storage - RN422 - NETGEAR Inc.
Santa Clara, CA, USA
ReadyNAS 422-High-performance Business Data Storage
RN422
ReadyNAS 422-High-performance Business Data Storage RN422
2 Bays with up to 20 TB total storage ReadyNAS 422 enables all the features a smart and modern business is looking for in a single, compact solution: file storage, file sharing, automatic on-premise, off-premise or cloud backup and recovery and full data protection. ReadyNAS 422 is built around the next generation Intel Atom Processor C3338 (1.5 GHz, 2 core) for high levels of networking throughput enabling enterprise-grade file sharing and data backup for offices up to 40 employees.

2 Bays with up to 20 TB total storage

ReadyNAS 422 enables all the features a smart and modern business is looking for in a single, compact solution: file storage, file sharing, automatic on-premise, off-premise or cloud backup and recovery and full data protection. ReadyNAS 422 is built around the next generation Intel Atom Processor C3338 (1.5 GHz, 2 core) for high levels of networking throughput enabling enterprise-grade file sharing and data backup for offices up to 40 employees.

Supplier's Site Datasheet

Technical Specifications

  NETGEAR Inc.
Product Category Data Storage Systems
Product Number RN422
Product Name ReadyNAS 422-High-performance Business Data Storage
Interface USB; Gigabit LAN Ports, eSATA Expansion Ports
Mounting Options Chassis Mount; Free Standing (optional feature)
Device Drivers SATA/SSD 2.5” or 3.5”
Capacity 20000 GB
Unlock Full Specs
to access all available technical data

Similar Products

Solid State Drives (SSDs), Hard Disk Drives (HDDs) - SQF-S25M8-1T-SAE-ND - DigiKey
Specs
Interface SATA III
Mounting Options "2.5"""
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Hard Drives - 1441007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Hard Drive
Media Format Hdd
Interface USB; Usb 3.1
View Details
Specs
Device Type Hard Drive
Interface USB
Mounting Options Free Standing
View Details
ReadyNAS 214-4 Bays with up to 32TB Storage - RN214 - NETGEAR Inc.
Specs
Interface USB; LAN Ports, eSATA Port for Additional Storage
Mounting Options Chassis Mount; Free Standing (optional feature)
Device Drivers SATA/SSD 2.5” or 3.5”
View Details