NEC Display Solutions 23" Widescreen Ultra Slim Desktop Monitor EX231W-BK

Description
The widescreen 23" NEC MultiSync EX231W is a full HD, eco-friendly model that combines the best in form and function and is highlighted by LED backlighting. This technology optimizes energy efficiency and allows the EX231W to consume less power overall, radiate less heat, use less packaging, weigh less, utilize recycled plastics in its production and be free of hazardous materials. Other intelligent features that promote energy conservation and a lower total cost of ownership include human and ambient light automatic sensors, ECO Mode manual adjustments, Intelligent Power Manager (IPM), an off timer and a resettable carbon footprint meter. These "green" benefits, when combined with a lightweight, ergonomic design and bar-setting screen performance, make the EX231W an ideal choice for corporate environments. LED backlight technology provides for industry-leading low power consumption and less hazardous materials Minimalist design, featuring an ultra-thin bezel width and depth and lightweight design, puts the focus on the screen vs. the cabinet ECO ModeTM allows you to manually adjust the display's brightness to your liking, saving power and reducing your energy costs Human and ambient light sensors automatically detect your work conditions to determine the proper display brightness, thereby conserving power Fully adjustable quick-release stand, including height-adjust (110mm), pivot, tilt and swivel capabilities, adds flexibility and comfort to your viewing preferences Full connectivity, including DisplayPort and DVI-I inputs and USB pass-through Touch-sensitive OSD controls are integrated into the bezel, making display adjustments easier than ever
Description
The widescreen 23" NEC MultiSync EX231W is a full HD, eco-friendly model that combines the best in form and function and is highlighted by LED backlighting. This technology optimizes energy efficiency and allows the EX231W to consume less power overall, radiate less heat, use less packaging, weigh less, utilize recycled plastics in its production and be free of hazardous materials. Other intelligent features that promote energy conservation and a lower total cost of ownership include human and ambient light automatic sensors, ECO Mode manual adjustments, Intelligent Power Manager (IPM), an off timer and a resettable carbon footprint meter. These "green" benefits, when combined with a lightweight, ergonomic design and bar-setting screen performance, make the EX231W an ideal choice for corporate environments. LED backlight technology provides for industry-leading low power consumption and less hazardous materials Minimalist design, featuring an ultra-thin bezel width and depth and lightweight design, puts the focus on the screen vs. the cabinet ECO ModeTM allows you to manually adjust the display's brightness to your liking, saving power and reducing your energy costs Human and ambient light sensors automatically detect your work conditions to determine the proper display brightness, thereby conserving power Fully adjustable quick-release stand, including height-adjust (110mm), pivot, tilt and swivel capabilities, adds flexibility and comfort to your viewing preferences Full connectivity, including DisplayPort and DVI-I inputs and USB pass-through Touch-sensitive OSD controls are integrated into the bezel, making display adjustments easier than ever

Suppliers

Company
Product
Description
Supplier Links
23
Itasca, IL, USA
23" Widescreen Ultra Slim Desktop Monitor
EX231W-BK
23" Widescreen Ultra Slim Desktop Monitor EX231W-BK
The widescreen 23" NEC MultiSync EX231W is a full HD, eco-friendly model that combines the best in form and function and is highlighted by LED backlighting. This technology optimizes energy efficiency and allows the EX231W to consume less power overall, radiate less heat, use less packaging, weigh less, utilize recycled plastics in its production and be free of hazardous materials. Other intelligent features that promote energy conservation and a lower total cost of ownership include human and ambient light automatic sensors, ECO Mode manual adjustments, Intelligent Power Manager (IPM), an off timer and a resettable carbon footprint meter. These "green" benefits, when combined with a lightweight, ergonomic design and bar-setting screen performance, make the EX231W an ideal choice for corporate environments. LED backlight technology provides for industry-leading low power consumption and less hazardous materials Minimalist design, featuring an ultra-thin bezel width and depth and lightweight design, puts the focus on the screen vs. the cabinet ECO ModeTM allows you to manually adjust the display's brightness to your liking, saving power and reducing your energy costs Human and ambient light sensors automatically detect your work conditions to determine the proper display brightness, thereby conserving power Fully adjustable quick-release stand, including height-adjust (110mm), pivot, tilt and swivel capabilities, adds flexibility and comfort to your viewing preferences Full connectivity, including DisplayPort and DVI-I inputs and USB pass-through Touch-sensitive OSD controls are integrated into the bezel, making display adjustments easier than ever

The widescreen 23" NEC MultiSync EX231W is a full HD, eco-friendly model that combines the best in form and function and is highlighted by LED backlighting. This technology optimizes energy efficiency and allows the EX231W to consume less power overall, radiate less heat, use less packaging, weigh less, utilize recycled plastics in its production and be free of hazardous materials. Other intelligent features that promote energy conservation and a lower total cost of ownership include human and ambient light automatic sensors, ECO Mode manual adjustments, Intelligent Power Manager (IPM), an off timer and a resettable carbon footprint meter. These "green" benefits, when combined with a lightweight, ergonomic design and bar-setting screen performance, make the EX231W an ideal choice for corporate environments.

  • LED backlight technology provides for industry-leading low power consumption and less hazardous materials
  • Minimalist design, featuring an ultra-thin bezel width and depth and lightweight design, puts the focus on the screen vs. the cabinet
  • ECO ModeTM allows you to manually adjust the display's brightness to your liking, saving power and reducing your energy costs
  • Human and ambient light sensors automatically detect your work conditions to determine the proper display brightness, thereby conserving power
  • Fully adjustable quick-release stand, including height-adjust (110mm), pivot, tilt and swivel capabilities, adds flexibility and comfort to your viewing preferences
  • Full connectivity, including DisplayPort and DVI-I inputs and USB pass-through
  • Touch-sensitive OSD controls are integrated into the bezel, making display adjustments easier than ever
Supplier's Site

Technical Specifications

  NEC Display Solutions
Product Category Video Displays
Product Number EX231W-BK
Product Name 23" Widescreen Ultra Slim Desktop Monitor
Other Type/Technology Other Type/Technology; TN
Color Color
Input Types RGB
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 295780 - RS Components, Ltd.
Specs
Monitor Type LCD Display
Color Color
Input Types HDMI
View Details
ST100 OnLogic Stainless Steel Industrial Display - ST100 - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 12 volts
View Details
iVu Remote Display -  - Banner Engineering Corp.
Banner Engineering Corp.
Specs
Monitor Type LCD Display
Screen Resolution QVGA (320 x 240)
Diagonal Screen Size 3.5 inch (88.9 mm)
View Details
Marshall 7
Specs
Monitor Type LCD Display
Input Types 1 HDSDI/SDI
Screen Resolution 800 x 480
View Details