ZGC, Inc. Marshall 7" Marshall HD LCD Monitor (SDI) V-R70PHD-SDI

Description
Marshall 7" Marshall HD LCD Monitor (SDI) Leading edge technology in LCD imaging for broadcast & Professional video applications featuring High Resolution, TFT-Megapixel screen with 1.2 million pixels & cpmpletely digital signal processing. The V-R70P-HDSDI features: Durable metal enclosure "V" Mount battery adapter included Optional 50WH battery that runs 4 to 6 hours High Resolution 7-inch widescreen 800 x 480 Dots with 1.2 million pixels Optical-grade polycarbonate screen cover with Anti-reflective/Anti -glare coating 100% digital processing Analog signals converted to 10-bit digital High resolution scaling of all images Wide viewing radius (130 Horizontal & 120 Vertical superior visibility) NTSC/PAL auto recognition Standard Inputs: HDSDI/SDI (Smpte-292M/259M) 4-Pin XLR D.C. power jack Built-in Color Bars Blue Screen for color adjustment Adjustment Settings Memory Includes 1-1/4 - 20 mounting plates that can be attached to any edge of the enclosure Includes universal voltage Class-2 power supply Optional rack mount kit
Description
Marshall 7" Marshall HD LCD Monitor (SDI) Leading edge technology in LCD imaging for broadcast & Professional video applications featuring High Resolution, TFT-Megapixel screen with 1.2 million pixels & cpmpletely digital signal processing. The V-R70P-HDSDI features: Durable metal enclosure "V" Mount battery adapter included Optional 50WH battery that runs 4 to 6 hours High Resolution 7-inch widescreen 800 x 480 Dots with 1.2 million pixels Optical-grade polycarbonate screen cover with Anti-reflective/Anti -glare coating 100% digital processing Analog signals converted to 10-bit digital High resolution scaling of all images Wide viewing radius (130 Horizontal & 120 Vertical superior visibility) NTSC/PAL auto recognition Standard Inputs: HDSDI/SDI (Smpte-292M/259M) 4-Pin XLR D.C. power jack Built-in Color Bars Blue Screen for color adjustment Adjustment Settings Memory Includes 1-1/4 - 20 mounting plates that can be attached to any edge of the enclosure Includes universal voltage Class-2 power supply Optional rack mount kit

Suppliers

Company
Product
Description
Supplier Links
Marshall 7
Mountain Lakes, NJ, USA
Marshall 7" Marshall HD LCD Monitor (SDI)
V-R70PHD-SDI
Marshall 7" Marshall HD LCD Monitor (SDI) V-R70PHD-SDI
Marshall 7" Marshall HD LCD Monitor (SDI) Leading edge technology in LCD imaging for broadcast & Professional video applications featuring High Resolution, TFT-Megapixel screen with 1.2 million pixels & cpmpletely digital signal processing. The V-R70P-HDSDI features: Durable metal enclosure "V" Mount battery adapter included Optional 50WH battery that runs 4 to 6 hours High Resolution 7-inch widescreen 800 x 480 Dots with 1.2 million pixels Optical-grade polycarbonate screen cover with Anti-reflective/Anti -glare coating 100% digital processing Analog signals converted to 10-bit digital High resolution scaling of all images Wide viewing radius (130 Horizontal & 120 Vertical superior visibility) NTSC/PAL auto recognition Standard Inputs: HDSDI/SDI (Smpte-292M/259M) 4-Pin XLR D.C. power jack Built-in Color Bars Blue Screen for color adjustment Adjustment Settings Memory Includes 1-1/4 - 20 mounting plates that can be attached to any edge of the enclosure Includes universal voltage Class-2 power supply Optional rack mount kit

Marshall 7" Marshall HD LCD Monitor (SDI)
Leading edge technology in LCD imaging for
broadcast & Professional video applications featuring High Resolution,
TFT-Megapixel screen with 1.2 million pixels & cpmpletely
digital signal processing.
The V-R70P-HDSDI features:
Durable metal enclosure
"V" Mount battery adapter included
Optional 50WH battery that runs 4 to 6 hours
High Resolution 7-inch widescreen 800 x 480 Dots with 1.2 million pixels
Optical-grade polycarbonate screen cover with Anti-reflective/Anti-glare coating
100% digital processing
Analog signals converted to 10-bit digital
High resolution scaling of all images
Wide viewing radius (130 Horizontal & 120 Vertical superior visibility)
NTSC/PAL auto recognition
Standard Inputs:
HDSDI/SDI (Smpte-292M/259M)
4-Pin XLR D.C. power jack
Built-in Color Bars
Blue Screen for color adjustment
Adjustment Settings Memory
Includes 1-1/4 - 20 mounting plates that can be attached to any edge of the enclosure
Includes universal voltage Class-2 power supply
Optional rack mount kit

Supplier's Site

Technical Specifications

  ZGC, Inc.
Product Category Video Displays
Product Number V-R70PHD-SDI
Product Name Marshall 7" Marshall HD LCD Monitor (SDI)
Monitor Type LCD Display
Input Types 1 HDSDI/SDI
Screen Resolution 800 x 480
Video Format PAL; NTSC
Unlock Full Specs
to access all available technical data

Similar Products

LCD Colour Displays - 428544 - RS Components, Ltd.
Specs
Monitor Type LCD Display; LED Display
Color Color
Input Types USB
View Details
Tacton TN101 OnLogic Industrial Display - TN101R - OnLogic Inc.
Specs
Input Voltage Type Uses DC Voltage
Input Voltage 24 volts
Mounting VESA Mount
View Details
Hawk Eye 18
Secure Communication Systems
Specs
Monitor Type LCD Display
Features Ruggidized Housing
Color Color
View Details
SBC - 7
Specs
Monitor Type LCD Display
Color Color
Screen Resolution 800X480
View Details