NDK SAW Filter WFA27B0869CH

Description
Features: A filter with low insertion loss. Compact and light.
Datasheet
Description
Features: A filter with low insertion loss. Compact and light.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
SAW Filter - WFA27B0869CH - NDK
Belvidere, IL, USA
SAW Filter
WFA27B0869CH
SAW Filter WFA27B0869CH
Features: A filter with low insertion loss. Compact and light.

Features:

  • A filter with low insertion loss.
  • Compact and light.
Supplier's Site Datasheet

Technical Specifications

  NDK
Product Category Resonators
Product Number WFA27B0869CH
Product Name SAW Filter
Resonator Type SAW
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 10 ppm
View Details
Crystals - ECS-18-32-1-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/U
Frequency Stability 50 ppm
Load Capacitance 32 pF
View Details
3 suppliers
Resonators - 1761-DR03F36Q1388DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
SAW Filter - WFB38A2017CE - NDK
Specs
Resonator Type SAW
Package / Form Factor Surface Mount; 3.0x3.0x1.45mm
Features / Standards RoHS; Lead-Free
View Details