NBK America LLC Aluminum Knurled Handwheel HAK-50

Description
Mini handwheel made of aluminum alloy Bore type and with / without grip mounting hole and finger hole can be selected by a product code. Product Code - Bore Type - Grip Mounting Hole - Finger Hole HAK Pilot Hole Yes No HAK-N Pilot Hole No No HAK-FH Pilot Hole No Yes HAK-R Reamer Bore Yes No HAK-R-N Reamer Bore No No HAK-R-FH Reamer Bore No Yes
Datasheet
Description
Mini handwheel made of aluminum alloy Bore type and with / without grip mounting hole and finger hole can be selected by a product code. Product Code - Bore Type - Grip Mounting Hole - Finger Hole HAK Pilot Hole Yes No HAK-N Pilot Hole No No HAK-FH Pilot Hole No Yes HAK-R Reamer Bore Yes No HAK-R-N Reamer Bore No No HAK-R-FH Reamer Bore No Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Knurled Handwheel - HAK-50 - NBK America LLC
King of Prussia, PA, USA
Aluminum Knurled Handwheel
HAK-50
Aluminum Knurled Handwheel HAK-50
Mini handwheel made of aluminum alloy Bore type and with / without grip mounting hole and finger hole can be selected by a product code. Product Code - Bore Type - Grip Mounting Hole - Finger Hole HAK Pilot Hole Yes No HAK-N Pilot Hole No No HAK-FH Pilot Hole No Yes HAK-R Reamer Bore Yes No HAK-R-N Reamer Bore No No HAK-R-FH Reamer Bore No Yes
  • Mini handwheel made of aluminum alloy
  • Bore type and with / without grip mounting hole and finger hole can be selected by a product code.

Product Code - Bore Type - Grip Mounting Hole - Finger Hole
HAK Pilot Hole Yes No
HAK-N Pilot Hole No No
HAK-FH Pilot Hole No Yes
HAK-R Reamer Bore Yes No
HAK-R-N Reamer Bore No No
HAK-R-FH Reamer Bore No Yes

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Handwheels
Product Number HAK-50
Product Name Aluminum Knurled Handwheel
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Angled Solid Handwheel - NSP / SP - Imao-Fixtureworks
Specs
Style Solid; Dished
Bore Shape Round; Through Bore
Material Plastic
View Details
Aluminum Finger Wheels - 21292 - Jergens, Inc.
Specs
Material Aluminum; 2024 Aluminum
View Details
Hand Wheels - 1611985 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Steel / Pressed Steel; Glass-fibre reinforced technopolymer
Outside Diameter 7.87 inch (200 mm)
View Details
Aluminum Knurled Handwheel - HAK-50-R10-N-SG - NBK America LLC
Specs
Material Aluminum
Outside Diameter 1.06 inch (27 mm)
Height 1.1 inch (28 mm)
View Details