Jergens, Inc. Plastic Solid Handwheels with Finger Grips by ELESA® 22853

Description
Jergens Plastic Solid Handwheels with Finger Grips by ELESA® are ideal for making adjustments and clamping via rotating mechanisms in a variety of applications in industries such as metalworking, industrial, and packaging equipment. The rim with internal rear scallops makes the grip and the manoeuvre of the handwheel easier. Features, Benefits, & Product Specifications: Handwheel Material: High-Strength, Reinforced Phenolic-Based (PF) Duroplast Handwheel Finish & Color: Glossy, Black Ring Material & Finish: Matte Anodised Aluminium Hub: Black Oxide Steel, not drilled in order to make holes different from the standard Resistant to solvents, oils, greases, and other chemical agents
Request a Quote
Description
Jergens Plastic Solid Handwheels with Finger Grips by ELESA® are ideal for making adjustments and clamping via rotating mechanisms in a variety of applications in industries such as metalworking, industrial, and packaging equipment. The rim with internal rear scallops makes the grip and the manoeuvre of the handwheel easier. Features, Benefits, & Product Specifications: Handwheel Material: High-Strength, Reinforced Phenolic-Based (PF) Duroplast Handwheel Finish & Color: Glossy, Black Ring Material & Finish: Matte Anodised Aluminium Hub: Black Oxide Steel, not drilled in order to make holes different from the standard Resistant to solvents, oils, greases, and other chemical agents
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Plastic Solid Handwheel with Finger Grips by ELESA® (Part Number 22853) is constructed from high-strength reinforced Duroplast, providing durability and resistance to solvents, oils, greases, and other chemical agents. It features a glossy black finish and a hub made of black oxide steel. The handwheel is designed with internal rear scallops for improved grip and maneuverability, making it suitable for applications requiring frequent adjustments and clamping. Special bores and keyways can be quoted upon request, allowing for customization to meet specific project needs.

Datasheet Summary
Powered by GS/AI

The Plastic Solid Handwheel with Finger Grips by ELESA® (Part Number 22853) is constructed from high-strength reinforced Duroplast, providing durability and resistance to solvents, oils, greases, and other chemical agents. It features a glossy black finish and a hub made of black oxide steel. The handwheel is designed with internal rear scallops for improved grip and maneuverability, making it suitable for applications requiring frequent adjustments and clamping. Special bores and keyways can be quoted upon request, allowing for customization to meet specific project needs.

Suppliers

Company
Product
Description
Supplier Links
Plastic Solid Handwheels with Finger Grips by ELESA® - 22853 - Jergens, Inc.
Cleveland, OH, United States
Plastic Solid Handwheels with Finger Grips by ELESA®
22853
Plastic Solid Handwheels with Finger Grips by ELESA® 22853
Jergens Plastic Solid Handwheels with Finger Grips by ELESA® are ideal for making adjustments and clamping via rotating mechanisms in a variety of applications in industries such as metalworking, industrial, and packaging equipment. The rim with internal rear scallops makes the grip and the manoeuvre of the handwheel easier. Features, Benefits, & Product Specifications: Handwheel Material: High-Strength, Reinforced Phenolic-Based (PF) Duroplast Handwheel Finish & Color: Glossy, Black Ring Material & Finish: Matte Anodised Aluminium Hub: Black Oxide Steel, not drilled in order to make holes different from the standard Resistant to solvents, oils, greases, and other chemical agents

Jergens Plastic Solid Handwheels with Finger Grips by ELESA® are ideal for making adjustments and clamping via rotating mechanisms in a variety of applications in industries such as metalworking, industrial, and packaging equipment. The rim with internal rear scallops makes the grip and the manoeuvre of the handwheel easier.
Features, Benefits, & Product Specifications:

  • Handwheel Material: High-Strength, Reinforced Phenolic-Based (PF) Duroplast
  • Handwheel Finish & Color: Glossy, Black
  • Ring Material & Finish: Matte Anodised Aluminium
  • Hub: Black Oxide Steel, not drilled in order to make holes different from the standard
  • Resistant to solvents, oils, greases, and other chemical agents
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Handwheels
Product Number 22853
Product Name Plastic Solid Handwheels with Finger Grips by ELESA®
Style Solid
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Angular Spoked Handwheels - 22352 - Jergens, Inc.
Specs
Style Spoked
Material Aluminum; Lightweight, 319 Aluminum Alloy
View Details
Aluminum Angular Spoked Handwheels - 22304 - Jergens, Inc.
Specs
Style Spoked
Material Aluminum; Lightweight, 319 Aluminum Alloy
View Details
Aluminum Angular Solid Handwheels - 22755 - Jergens, Inc.
Specs
Style Solid
Material Aluminum; Lightweight, 319 Aluminum Alloy
View Details
Plastic Two Spoked Handwheels by ELESA® - 22607 - Jergens, Inc.
Specs
Style Spoked
Material Plastic; High-Resilience Polypropylene-Based (PP) Technopolymer
View Details