Myron L Company AGRI-METERS™ pDS pH/Conductivity Meter AG6/PH

Description
AG6/PH FEATURES Checks soil pH and salinity Checks water pH and salinity Checks correct fertilizer concentration Checks boiler water conductivity Automatic temperature compensation means no thermometers or adjustments Only small amount of soil needed for tests AG-5 FEATURES For testing conductivity/salinit y only Budget priced Plant health can be greatly affected by pH (acidic or basic), salinity (soluble salts), and alkalinity, yet these factors are often ignored by growers. It is easy to test for these three important parameters using a portable MyronL AGRI-METER with Soil Test Kit. SOILS Optimum soil pH is essential for obtaining maximum efficiency from fertilizers and herbicides This is especially true for artificial growing media which, without buffering capability, are much more pH sensitive than natural soil. In addition, the pH of artificial soils can vary greatly when new, and must be adjusted (leached) before use. Dissolved salts (salinity) in soil must also be monitored to guarantee healthy plants. Salt build-up in soil can be due to high TDS (total dissolved solids) in water, excess fertilizer, or poor drainage. Each plant has its own salinity tolerance level. If excessive salts accumulate in the soil, roots will take in little or no soil solution, resulting in reduced plant growth and quality. Using a Myron L® Model AG6/PH for checking soil salinity and pH is easy. Simply mix one part soil with two parts pure water in the vials provided with the Soil Test Kit. Some organic media, such as peat moss, need a 5:1 water: soil dilution ratio. Only a heaping tablespoon of soil is required. Agitate container vigorously. Let settle for 45-60 minutes and decant the water into the instrument cell cup. Push buttons to read directly in millimhos/conductivi ty (salinity) and soil pH. FERTILIZER SOLUTIONS Regular testing of conductivity insures that fertilizer solutions will contain the optimum level of salinity for maximum plant health and growth. If a fertilizer injection system is used, it can be easily checked with an AGRI-METER by taking a sample solution as it comes out of the end of the hose or “spaghetti” irrigation tubes. Proper adjustment of the fertilizer injector can prevent these common problems: over or under feeding, plant damage and fertilizer waste. WATER Water pH can vary greatly from month to month because of rainfall effect on the aquifer. Irrigation water, if high in soluble salts, can increase soil salinity causing plant damage. AGRI-METER tests water pH and salinity easily and quickly, and readings are given directly in millimhos/conductivi ty. The correct pH of water used in pesticide solutions is also important in order to insure maximum effectiveness and prevent pesticide “break down”.
Request a Quote Datasheet
Description
AG6/PH FEATURES Checks soil pH and salinity Checks water pH and salinity Checks correct fertilizer concentration Checks boiler water conductivity Automatic temperature compensation means no thermometers or adjustments Only small amount of soil needed for tests AG-5 FEATURES For testing conductivity/salinit y only Budget priced Plant health can be greatly affected by pH (acidic or basic), salinity (soluble salts), and alkalinity, yet these factors are often ignored by growers. It is easy to test for these three important parameters using a portable MyronL AGRI-METER with Soil Test Kit. SOILS Optimum soil pH is essential for obtaining maximum efficiency from fertilizers and herbicides This is especially true for artificial growing media which, without buffering capability, are much more pH sensitive than natural soil. In addition, the pH of artificial soils can vary greatly when new, and must be adjusted (leached) before use. Dissolved salts (salinity) in soil must also be monitored to guarantee healthy plants. Salt build-up in soil can be due to high TDS (total dissolved solids) in water, excess fertilizer, or poor drainage. Each plant has its own salinity tolerance level. If excessive salts accumulate in the soil, roots will take in little or no soil solution, resulting in reduced plant growth and quality. Using a Myron L® Model AG6/PH for checking soil salinity and pH is easy. Simply mix one part soil with two parts pure water in the vials provided with the Soil Test Kit. Some organic media, such as peat moss, need a 5:1 water: soil dilution ratio. Only a heaping tablespoon of soil is required. Agitate container vigorously. Let settle for 45-60 minutes and decant the water into the instrument cell cup. Push buttons to read directly in millimhos/conductivi ty (salinity) and soil pH. FERTILIZER SOLUTIONS Regular testing of conductivity insures that fertilizer solutions will contain the optimum level of salinity for maximum plant health and growth. If a fertilizer injection system is used, it can be easily checked with an AGRI-METER by taking a sample solution as it comes out of the end of the hose or “spaghetti” irrigation tubes. Proper adjustment of the fertilizer injector can prevent these common problems: over or under feeding, plant damage and fertilizer waste. WATER Water pH can vary greatly from month to month because of rainfall effect on the aquifer. Irrigation water, if high in soluble salts, can increase soil salinity causing plant damage. AGRI-METER tests water pH and salinity easily and quickly, and readings are given directly in millimhos/conductivi ty. The correct pH of water used in pesticide solutions is also important in order to insure maximum effectiveness and prevent pesticide “break down”.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AGRI-METERS™ pDS pH/Conductivity Meter - AG6/PH - Myron L Company
Carlsbad, CA, USA
AGRI-METERS™ pDS pH/Conductivity Meter
AG6/PH
AGRI-METERS™ pDS pH/Conductivity Meter AG6/PH
AG6/PH FEATURES Checks soil pH and salinity Checks water pH and salinity Checks correct fertilizer concentration Checks boiler water conductivity Automatic temperature compensation means no thermometers or adjustments Only small amount of soil needed for tests AG-5 FEATURES For testing conductivity/salinit y only Budget priced Plant health can be greatly affected by pH (acidic or basic), salinity (soluble salts), and alkalinity, yet these factors are often ignored by growers. It is easy to test for these three important parameters using a portable MyronL AGRI-METER with Soil Test Kit. SOILS Optimum soil pH is essential for obtaining maximum efficiency from fertilizers and herbicides This is especially true for artificial growing media which, without buffering capability, are much more pH sensitive than natural soil. In addition, the pH of artificial soils can vary greatly when new, and must be adjusted (leached) before use. Dissolved salts (salinity) in soil must also be monitored to guarantee healthy plants. Salt build-up in soil can be due to high TDS (total dissolved solids) in water, excess fertilizer, or poor drainage. Each plant has its own salinity tolerance level. If excessive salts accumulate in the soil, roots will take in little or no soil solution, resulting in reduced plant growth and quality. Using a Myron L® Model AG6/PH for checking soil salinity and pH is easy. Simply mix one part soil with two parts pure water in the vials provided with the Soil Test Kit. Some organic media, such as peat moss, need a 5:1 water: soil dilution ratio. Only a heaping tablespoon of soil is required. Agitate container vigorously. Let settle for 45-60 minutes and decant the water into the instrument cell cup. Push buttons to read directly in millimhos/conductivi ty (salinity) and soil pH. FERTILIZER SOLUTIONS Regular testing of conductivity insures that fertilizer solutions will contain the optimum level of salinity for maximum plant health and growth. If a fertilizer injection system is used, it can be easily checked with an AGRI-METER by taking a sample solution as it comes out of the end of the hose or “spaghetti” irrigation tubes. Proper adjustment of the fertilizer injector can prevent these common problems: over or under feeding, plant damage and fertilizer waste. WATER Water pH can vary greatly from month to month because of rainfall effect on the aquifer. Irrigation water, if high in soluble salts, can increase soil salinity causing plant damage. AGRI-METER tests water pH and salinity easily and quickly, and readings are given directly in millimhos/conductivi ty. The correct pH of water used in pesticide solutions is also important in order to insure maximum effectiveness and prevent pesticide “break down”.

AG6/PH FEATURES

  • Checks soil pH and salinity
  • Checks water pH and salinity
  • Checks correct fertilizer concentration
  • Checks boiler water conductivity
  • Automatic temperature compensation means no thermometers or adjustments
  • Only small amount of soil needed for tests

AG-5 FEATURES

  • For testing conductivity/salinity only
  • Budget priced

Plant health can be greatly affected by pH (acidic or basic), salinity (soluble salts), and alkalinity, yet these factors are often ignored by growers. It is easy to test for these three important parameters using a portable MyronL AGRI-METER with Soil Test Kit.

SOILS

Optimum soil pH is essential for obtaining maximum efficiency from fertilizers and herbicides

This is especially true for artificial growing media which, without buffering capability, are much more pH sensitive than natural soil. In addition, the pH of artificial soils can vary greatly when new, and must be adjusted (leached) before use.

Dissolved salts (salinity) in soil must also be monitored to guarantee healthy plants. Salt build-up in soil can be due to high TDS (total dissolved solids) in water, excess fertilizer, or poor drainage. Each plant has its own salinity tolerance level. If excessive salts accumulate in the soil, roots will take in little or no soil solution, resulting in reduced plant growth and quality.

Using a Myron L® Model AG6/PH for checking soil salinity and pH is easy. Simply mix one part soil with two parts pure water in the vials provided with the Soil Test Kit. Some organic media, such as peat moss, need a 5:1 water: soil dilution ratio. Only a heaping tablespoon of soil is required. Agitate container vigorously. Let settle for 45-60 minutes and decant the water into the instrument cell cup. Push buttons to read directly in millimhos/conductivity (salinity) and soil pH.

FERTILIZER SOLUTIONS

Regular testing of conductivity insures that fertilizer solutions will contain the optimum level of salinity for maximum plant health and growth. If a fertilizer injection system is used, it can be easily checked with an AGRI-METER by taking a sample solution as it comes out of the end of the hose or “spaghetti” irrigation tubes. Proper adjustment of the fertilizer injector can prevent these common problems: over or under feeding, plant damage and fertilizer waste.

WATER

Water pH can vary greatly from month to month because of rainfall effect on the aquifer. Irrigation water, if high in soluble salts, can increase soil salinity causing plant damage. AGRI-METER tests water pH and salinity easily and quickly, and readings are given directly in millimhos/conductivity.

The correct pH of water used in pesticide solutions is also important in order to insure maximum effectiveness and prevent pesticide “break down”.

Supplier's Site Datasheet

Technical Specifications

  Myron L Company
Product Category Water Quality Testing Instruments
Product Number AG6/PH
Product Name AGRI-METERS™ pDS pH/Conductivity Meter
Water Quality Parameters Water Quality Measurement Instrument; pH; Measures Conductivity / Dissolved Solids
Form Factor Lab / Benchtop; In-situ / Field
Instrument Specific Features Automatic Temperature Compensation
Features and Functionality Battery Powered
pH range 2 to 12 pH
Unlock Full Specs
to access all available technical data

Similar Products

720 Series II Analog pH Monitor/Controller - 722II - Myron L Company
Specs
Water Quality Parameters Water Quality Measurement Instrument; pH
Form Factor Lab / Benchtop; Panel
Instrument Specific Features Automatic Temperature Compensation
View Details
AGRI-METERS™ DS Conductivity Meter - AG-5 - Myron L Company
Specs
Water Quality Parameters Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids
Form Factor Lab / Benchtop; In-situ / Field
Instrument Specific Features Automatic Temperature Compensation
View Details
DS Conductivity Meter - EP-10 - Myron L Company
Specs
Water Quality Parameters Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids
Form Factor Lab / Benchtop; In-situ / Field
Instrument Specific Features Automatic Temperature Compensation
View Details
pDS pH/TDS Meter - T6/PHH - Myron L Company
Specs
Water Quality Parameters Water Quality Measurement Instrument; pH; Measures Conductivity / Dissolved Solids
Form Factor Lab / Benchtop; In-situ / Field
Instrument Specific Features Automatic Temperature Compensation
View Details