The EP11/PH is a pDS meter designed for simultaneous measurement of conductivity and pH in water quality applications. It features a built-in, field-replaceable KCl gel-filled pH electrode with a porous liquid junction and a conductivity cell with chip- and crack-resistant polyethylene cup. The device has a pH range of 2-12 and conductivity ranges of 0-5000 ppm and 0-10 µS, with readings in ppm or micromhos. It uses a 2.5-inch taut-band meter, automatic temperature compensation to 25°C, and is powered by a 9-volt battery with over 2000 tests per year. Dimensions are 86 W x 114 D x 102 H mm, weighing 0.45 kg. The meter includes pH zero and gain controls and requires minimal recalibration.
Readings You Can Count On
No water supply is completely pure. Every industrial, commercial, or natural source contains dissolved solids or salts. These impurities contribute to scale, corrosion, poor taste, and environmental pollution that endanger animal and plant life.
Myron L® Company has two proven ways to measure such impurities. Our DS Meters™ provide fast, accurate, on-the-spot measurements of total dissolved solids (TDS) or conductivity. pDS Meters™ test conductivity or TDS, plus pH. Readings from their highly stable circuitry help assure product quality, prevent equipment damage and verify in-line instrumentation in a wide range of applications, some of which are listed above.
Unique Field-Tested Design
Our unique, durable, field-tested design has evolved over more than 40 years, making Myron L® instruments among the most reliable and popular of their kind in the world. They’re lightweight and compact, yet Myron L®’s DS and pDS Meters are also tough, with rugged, taut-band meter movements. Put our meters to the test. Even after years of rough field service, they’ll surpass your expectations of accuracy, reliability and simplicity.
| Myron L Company | |
|---|---|
| Product Category | Water Quality Testing Instruments |
| Product Number | EP11/PH |
| Product Name | pDS pH/Conductivity Meter |
| Water Quality Parameters | Water Quality Measurement Instrument; pH; Measures Conductivity / Dissolved Solids |
| Form Factor | Lab / Benchtop; In-situ / Field |
| Instrument Specific Features | Automatic Temperature Compensation |
| Features and Functionality | Battery Powered |
| pH range | 2 to 12 pH |