The PoolPro PS9TKB is a handheld water quality instrument designed for pool and spa professionals, featuring in-cell conductometric titrations for alkalinity, hardness, and Langelier Saturation Index (LSI) calculations. It includes a cell extender, titration plunger, 100µL pipette, 12 replacement tips, pH and ORP calibration solutions, and titration reagents. The device has a 4-digit LCD display, measures conductivity, TDS, mineral/salt, pH, ORP, free chlorine equivalent, temperature, alkalinity, hardness, and LSI, and stores up to 100 date- and time-stamped readings. It operates on a 9V alkaline battery with over 100 hours of life, is IP67/NEMA 6 rated for waterproof operation to 1 meter, and weighs 352 g. The case is made of VALOX, and the pH/ORP sensor is user-replaceable with a porous liquid junction. Auto-off and non-volatile memory preserve settings and data.
FEATURES INCLUDE: • FAST one-touch measurements for Conductivity, Mineral/Salt Concentration, TDS, ORP (REDOX), Free Chlorine Equivalent (FC ), pH and Temperature
• SIMPLE user-intuitive prompts step you through Alkalinity and Hardness titrations (PS9)
• CONVENIENT LSI Calculator accepts both grains and ppm hardness units (PS9)
• EASY keypad calibration
• STABLE 4-electrode conductivity cell eliminates polarization, increasing accuracy with minimal maintenance
• POWERFUL microprocessor-based
• UNIQUE pH/ORP glass sensor is userreplaceable
• VERSATILE solution modes provide accuracy in diverse water quality applications
• EFFICIENT design features auto-off that minimizes power consumption — one 9V battery lasts up to 100 hours/5000 tests
• ADVANCED proprietary temperature compensation and TDS conversion algorithms
• RELIABLE non-volatile microprocessor provides data back-up, even when the battery is changed; this assures all calibrations and memory data are retained
| Myron L Company | |
|---|---|
| Product Category | Conductivity Electrodes |
| Product Number | PS9TKB |
| Product Name | POOLPRO |
| Conductivity Range | 0.0 to 9999 MicroSiemens/cm |
| Electrode Accuracy | 1 (+/- % FS) |
| Mounting Options | Hand Held (Dip) or Portable |