Myron L Company Conductivity/TDS/Salinity Pen ULTRAPEN™PT1

Description
This instrument is designed to be extremely accurate, fast and simple to use in diverse water quality applications. Advanced features include the ability to select from 3 different solution types that model the characteristics of the most commonly encountered types of water; proprietary temperature compensation and TDS conversion algorithms; highly stable microprocessor-based circuitry; user-intuitive design; and waterproof housing. A true, one-handed instrument, the PT1 is easy to calibrate and easy to use. To take a measurement, you simply press a button then dip the pen in solution. Results display in seconds. HIGH PERFORMANCE FEATURES Accuracy of ±1% of READING ±.2% at calibration point Reliable Repeatable Results Automatic temperature compensation Autoranging Accuracy of benchtop lab equipment in an affordable, portable, compact pen Rugged, reliable, shock-resistant fully encapsulated electronics, body constructed of aircraft aluminum Simple one button function Specially designed with measurement ranges and solution modes to meet the water quality testing needs of many applications High capacity N-type battery included Waterproof
Request a Quote Datasheet
Description
This instrument is designed to be extremely accurate, fast and simple to use in diverse water quality applications. Advanced features include the ability to select from 3 different solution types that model the characteristics of the most commonly encountered types of water; proprietary temperature compensation and TDS conversion algorithms; highly stable microprocessor-based circuitry; user-intuitive design; and waterproof housing. A true, one-handed instrument, the PT1 is easy to calibrate and easy to use. To take a measurement, you simply press a button then dip the pen in solution. Results display in seconds. HIGH PERFORMANCE FEATURES Accuracy of ±1% of READING ±.2% at calibration point Reliable Repeatable Results Automatic temperature compensation Autoranging Accuracy of benchtop lab equipment in an affordable, portable, compact pen Rugged, reliable, shock-resistant fully encapsulated electronics, body constructed of aircraft aluminum Simple one button function Specially designed with measurement ranges and solution modes to meet the water quality testing needs of many applications High capacity N-type battery included Waterproof
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conductivity/TDS/Salinity Pen - ULTRAPEN™PT1 - Myron L Company
Carlsbad, CA, USA
Conductivity/TDS/Salinity Pen
ULTRAPEN™PT1
Conductivity/TDS/Salinity Pen ULTRAPEN™PT1
This instrument is designed to be extremely accurate, fast and simple to use in diverse water quality applications. Advanced features include the ability to select from 3 different solution types that model the characteristics of the most commonly encountered types of water; proprietary temperature compensation and TDS conversion algorithms; highly stable microprocessor-based circuitry; user-intuitive design; and waterproof housing. A true, one-handed instrument, the PT1 is easy to calibrate and easy to use. To take a measurement, you simply press a button then dip the pen in solution. Results display in seconds. HIGH PERFORMANCE FEATURES Accuracy of ±1% of READING ±.2% at calibration point Reliable Repeatable Results Automatic temperature compensation Autoranging Accuracy of benchtop lab equipment in an affordable, portable, compact pen Rugged, reliable, shock-resistant fully encapsulated electronics, body constructed of aircraft aluminum Simple one button function Specially designed with measurement ranges and solution modes to meet the water quality testing needs of many applications High capacity N-type battery included Waterproof

This instrument is designed to be extremely accurate, fast and simple to use in diverse water quality applications. Advanced features include the ability to select from 3 different solution types that model the characteristics of the most commonly encountered types of water; proprietary temperature compensation and TDS conversion algorithms; highly stable microprocessor-based circuitry; user-intuitive design; and waterproof housing. A true, one-handed instrument, the PT1 is easy to calibrate and easy to use. To take a measurement, you simply press a button then dip the pen in solution. Results display in seconds.

HIGH PERFORMANCE FEATURES

  • Accuracy of ±1% of READING ±.2% at calibration point
  • Reliable Repeatable Results
  • Automatic temperature compensation
  • Autoranging
  • Accuracy of benchtop lab equipment in an affordable, portable, compact pen
  • Rugged, reliable, shock-resistant fully encapsulated electronics, body constructed of aircraft aluminum
  • Simple one button function
  • Specially designed with measurement ranges and solution modes to meet the water quality testing needs of many applications
  • High capacity N-type battery included
  • Waterproof
Supplier's Site Datasheet

Technical Specifications

  Myron L Company
Product Category Conductivity Electrodes
Product Number ULTRAPEN™PT1
Product Name Conductivity/TDS/Salinity Pen
Conductivity Range 1 to 9999 MicroSiemens/cm
Electrode Accuracy 1 (+/- % FS)
Mounting Options Hand Held (Dip) or Portable
Maximum Diameter / Width 0.6250 inch (15.87 mm)
Unlock Full Specs
to access all available technical data

Similar Products

750 II Conductivity/TDS Monitor/Controller - 754II - Myron L Company
Specs
Conductivity Range 0.0 to 200 MicroSiemens/cm
Electrode Accuracy 1 (+/- % FS)
Maximum Diameter / Width 4.8 inch (122 mm)
View Details
Agri-Meter pDS pH/Conductivity Meter - AG6/PH - Myron L Company
Specs
Electrode Accuracy 2 (+/- % FS)
Mounting Options Hand Held (Dip) or Portable
Maximum Diameter / Width 3.4 inch (86.36 mm)
View Details
DIGITAL DIALYSATE METER - D4 - Myron L Company
Specs
Conductivity Range 0.0 to 9999 MicroSiemens/cm
Electrode Accuracy 1 (+/- % FS)
Mounting Options Hand Held (Dip) or Portable
View Details
AHL Titration Kit Ultrameter III - 9PTKB - Myron L Company
Specs
Conductivity Range 0.0 to 9999 MicroSiemens/cm
Electrode Accuracy 1 (+/- % FS)
Mounting Options Hand Held (Dip) or Portable
View Details