The PoolPro PS9TKB-BD is a handheld water quality meter designed for pool and spa applications, combining in-cell titration capabilities for alkalinity, hardness, and Langelier Saturation Index (LSI) with wireless data transfer via the included bluDock™ accessory. It features a 4-electrode conductivity cell, a user-replaceable pH/ORP sensor, and measures conductivity, TDS, mineral/salt concentration, pH, ORP, free chlorine equivalent, and temperature. The device has a 196 × 68 × 64 mm VALOX case, weighs 352 g, operates on a 9V alkaline battery with over 100 hours of life, and is rated IP67/NEMA 6 for waterproofing to 1 meter. It stores up to 100 date- and time-stamped readings and includes reagents, a pipette, and replacement tips for field titrations.
• FAST one-touch measurements for Conductivity, Mineral/Salt Concentration, TDS, ORP (REDOX), Free Chlorine, pH and Temperature
• SIMPLE user-intuitive prompts step you through Alkalinity, Hardness and LSI titrations (PS9)
• CONVENIENT LSI Calculator accepts both grains and ppm hardness units (PS9)
• EASY keypad calibration
• STA BLE 4-electrode conductivity cell eliminates polarization, increasing accuracy with minimal maintenance
• POWERFUL microprocessor-based
• UNIQUE pH/ORP glass sensor is userreplaceable
• VERSATI LE solution modes provide accuracy in diverse water quality applications
• EFFICIENT design features auto-off that minimizes power consumption — one 9V battery lasts up to 100 hours/5000 tests
• ADVANCED proprietary temperature compensation and TDS conversion algorithms
• RELIABLE non-volatile microprocessor provides data back-up, even when the battery is changed; this assures all calibrations and memory data are
retained
| Myron L Company | |
|---|---|
| Product Category | Water Quality Testing Instruments |
| Product Number | POOLPRO PS9TKB-BD |
| Product Name | Pool/Spa AHL Bluetooth® Water Quality Meter & kit |
| Water Quality Parameters | Water Quality Measurement Instrument; pH; Measures ORP/Redox; Measures Conductivity / Dissolved Solids; Suspended Solids |
| Form Factor | Hand Held ; Portable |
| Features and Functionality | Battery Powered |
| pH range | 0.0 to 14 pH |
| Accuracy | -1 to 1 ±% Full Scale |