The Myron L AG5 is an analog handheld conductivity meter designed for measuring soil and water salinity. It features solid-state sealed circuitry, automatic temperature compensation, and operates on a single 9-volt battery with approximately one year or 2,000 tests of battery life. The device has a heavy gauge textured ABS case, a chip/crack resistant polyethylene cell cup, and measures less than 1 lb. It tests conductivity only, is budget priced, and requires only a small amount of soil for testing. Calibration is performed with a 3.9 millimhos standard solution.
AG6/PH FEATURES
AG-5 FEATURES
Plant health can be greatly affected by pH (acidic or basic), salinity (soluble salts), and alkalinity, yet these factors are often ignored by growers. It is easy to test for these three important parameters using a portable MyronL AGRI-METER with Soil Test Kit.
| Myron L Company | |
|---|---|
| Product Category | Conductivity Electrodes |
| Product Number | AG5 |
| Product Name | Agri-meter DS Conductivity Meter |
| Electrode Accuracy | 1 (+/- % FS) |