The 750 Series II is a line of conductivity and TDS monitor/controllers designed for water quality measurement in applications such as reverse osmosis, process control, and wastewater treatment. It features an IP65/NEMA 4X water-resistant and corrosion-proof ABS enclosure measuring 152 x 122 x 96 mm, suitable for panel, bench, or surface mounting. All models include a 10-amp SPDT relay with selectable increasing or decreasing trip logic, built-in electronic calibration compliant with USP requirements, automatic temperature compensation to 25°C, and green/red LEDs indicating above/below setpoint status. A push-to-test button enables easy setpoint verification, and hysteresis is adjustable from 0.3% to 3% of full scale. Options include 3½ or 4½ digit backlit LCD displays, a 4-20 mA isolated output, a 0-10 VDC recorder output, a temperature module, and a remote alarm module. The unit operates on 115/230 VAC ±15% or 24 VAC, with ambient temperature ratings from 0 to 60°C.
The unique circuitry of the 750 Series II Conductivity Monitor/controllers guarantees accurate and reliable measurements. Drift-free performance is assured by “field proven” electronics, including automatic DC offset compensation and highly accurate drive voltage.
Since temperature compensation is at the heart of accurate water measurement, all Myron L® Monitor/controllers feature a highly refined and precise TC circuit. This feature perfectly matches the water temperature coefficient as it changes. All models corrected to 25°C. The TC may be disabled to conform with USP requirements.
Built-in electronic calibration allows for fast quality checks without standard solutions. (Note: for maximum system accuracy standard solutions are recommended).
A push-to-test button makes setpoint checks easy, while the internal alarm set discourages unauthorized adjustments.
Standard on all controller models is a heavy-duty 10 amp output relay, operating on either increasing or decreasing readings. Bright green/red LEDs indicate above or below setpoint readings.
All 750 Series II models feature an IP65/ NEMA 4X water resistant and corrosion-proof rated enclosure. Compact in size at 152 x 122 mm/6 x 4.8 in., they are suitable for panel, bench or surface mounting.
Additional options include a 3 Sensor Input Switch and/or a 3 Range Switch and a Remote Alarm™ model RA.
| Myron L Company | |
|---|---|
| Product Category | Conductivity Electrodes |
| Product Number | 754II |
| Product Name | 750 II Conductivity/TDS Monitor/Controller |
| Conductivity Range | 0.0 to 200 MicroSiemens/cm |
| Electrode Accuracy | 1 (+/- % FS) |
| Maximum Diameter / Width | 4.8 inch (122 mm) |