Myron L Company 750 Series II Analog Conductivity/TDS Monitor/Controller 757II

Description
BENEFITS Affordable Ease of Operation Low Maintenance Ensures Product Quality The unique circuitry of the 750 Series II Conductivity Monitor/controllers guarantees accurate and reliable measurements. Drift-free performance is assured by “field proven” electronics, including automatic DC offset compensation and highly accurate drive voltage. Since temperature compensation is at the heart of accurate water measurement, all Myron L® Monitor/controllers feature a highly refined and precise TC circuit. This feature perfectly matches the water temperature coefficient as it changes. All models corrected to 25°C. The TC may be disabled to conform with USP requirements. Built-in electronic calibration allows for fast quality checks without standard solutions. (Note: for maximum system accuracy standard solutions are recommended). A push-to-test button makes setpoint checks easy, while the internal alarm set discourages unauthorized adjustments. Standard on all controller models is a heavy-duty 10 amp output relay, operating on either increasing or decreasing readings. Bright green/red LEDs indicate above or below setpoint readings. All 750 Series II models feature an IP65/ NEMA 4X water resistant and corrosion-proof rated enclosure. Compact in size at 152 x 122 mm/6 x 4.8 in., they are suitable for panel, bench or surface mounting. Additional options include a 3 Sensor Input Switch and/or a 3 Range Switch and a Remote Alarm™ model RA.
Request a Quote Datasheet
Description
BENEFITS Affordable Ease of Operation Low Maintenance Ensures Product Quality The unique circuitry of the 750 Series II Conductivity Monitor/controllers guarantees accurate and reliable measurements. Drift-free performance is assured by “field proven” electronics, including automatic DC offset compensation and highly accurate drive voltage. Since temperature compensation is at the heart of accurate water measurement, all Myron L® Monitor/controllers feature a highly refined and precise TC circuit. This feature perfectly matches the water temperature coefficient as it changes. All models corrected to 25°C. The TC may be disabled to conform with USP requirements. Built-in electronic calibration allows for fast quality checks without standard solutions. (Note: for maximum system accuracy standard solutions are recommended). A push-to-test button makes setpoint checks easy, while the internal alarm set discourages unauthorized adjustments. Standard on all controller models is a heavy-duty 10 amp output relay, operating on either increasing or decreasing readings. Bright green/red LEDs indicate above or below setpoint readings. All 750 Series II models feature an IP65/ NEMA 4X water resistant and corrosion-proof rated enclosure. Compact in size at 152 x 122 mm/6 x 4.8 in., they are suitable for panel, bench or surface mounting. Additional options include a 3 Sensor Input Switch and/or a 3 Range Switch and a Remote Alarm™ model RA.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
750 Series II Analog Conductivity/TDS Monitor/Controller - 757II - Myron L Company
Carlsbad, CA, USA
750 Series II Analog Conductivity/TDS Monitor/Controller
757II
750 Series II Analog Conductivity/TDS Monitor/Controller 757II
BENEFITS Affordable Ease of Operation Low Maintenance Ensures Product Quality The unique circuitry of the 750 Series II Conductivity Monitor/controllers guarantees accurate and reliable measurements. Drift-free performance is assured by “field proven” electronics, including automatic DC offset compensation and highly accurate drive voltage. Since temperature compensation is at the heart of accurate water measurement, all Myron L® Monitor/controllers feature a highly refined and precise TC circuit. This feature perfectly matches the water temperature coefficient as it changes. All models corrected to 25°C. The TC may be disabled to conform with USP requirements. Built-in electronic calibration allows for fast quality checks without standard solutions. (Note: for maximum system accuracy standard solutions are recommended). A push-to-test button makes setpoint checks easy, while the internal alarm set discourages unauthorized adjustments. Standard on all controller models is a heavy-duty 10 amp output relay, operating on either increasing or decreasing readings. Bright green/red LEDs indicate above or below setpoint readings. All 750 Series II models feature an IP65/ NEMA 4X water resistant and corrosion-proof rated enclosure. Compact in size at 152 x 122 mm/6 x 4.8 in., they are suitable for panel, bench or surface mounting. Additional options include a 3 Sensor Input Switch and/or a 3 Range Switch and a Remote Alarm™ model RA.

BENEFITS

  • Affordable
  • Ease of Operation
  • Low Maintenance
  • Ensures Product Quality

The unique circuitry of the 750 Series II Conductivity Monitor/controllers guarantees accurate and reliable measurements. Drift-free performance is assured by “field proven” electronics, including automatic DC offset compensation and highly accurate drive voltage.

Since temperature compensation is at the heart of accurate water measurement, all Myron L® Monitor/controllers feature a highly refined and precise TC circuit. This feature perfectly matches the water temperature coefficient as it changes. All models corrected to 25°C. The TC may be disabled to conform with USP requirements.

Built-in electronic calibration allows for fast quality checks without standard solutions. (Note: for maximum system accuracy standard solutions are recommended).

A push-to-test button makes setpoint checks easy, while the internal alarm set discourages unauthorized adjustments.

Standard on all controller models is a heavy-duty 10 amp output relay, operating on either increasing or decreasing readings. Bright green/red LEDs indicate above or below setpoint readings.

All 750 Series II models feature an IP65/ NEMA 4X water resistant and corrosion-proof rated enclosure. Compact in size at 152 x 122 mm/6 x 4.8 in., they are suitable for panel, bench or surface mounting.

Additional options include a 3 Sensor Input Switch and/or a 3 Range Switch and a Remote Alarm™ model RA.

Supplier's Site Datasheet

Technical Specifications

  Myron L Company
Product Category Water Quality Testing Instruments
Product Number 757II
Product Name 750 Series II Analog Conductivity/TDS Monitor/Controller
Water Quality Parameters Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids
Form Factor Lab / Benchtop; Panel
Instrument Specific Features Automatic Temperature Compensation
Accuracy 2 ±% Full Scale
Conductivity Range 0.0 to 200000 µS/cm
Unlock Full Specs
to access all available technical data

Similar Products

Powerful, Flexible Multi-Parameter Monitor / Controller - 900M-3C - Myron L Company
Specs
Water Quality Parameters Water Quality Measurement Instrument; pH; Measures ORP/Redox; Measures Conductivity / Dissolved Solids; Measures Resistivity
Form Factor Lab / Benchtop
Instrument Specific Features Automatic Temperature Compensation; Controller Functionality
View Details
750 Series II Digital Resistivity Monitor - 754II - Myron L Company
Specs
Water Quality Parameters Water Quality Measurement Instrument; Measures Resistivity
Form Factor Lab / Benchtop; Panel
Instrument Specific Features Automatic Temperature Compensation
View Details
Bluetooth Enabled ORP and Temperature Meter - ULTRAPENx2™ PTBT3™ - Myron L Company
Specs
Water Quality Parameters Water Quality Measurement Instrument; Measures ORP/Redox
Form Factor Hand Held 
Instrument Specific Features Automatic Temperature Compensation
View Details
Water Quality Meter for Pool/Spa - POOLPRO™ PS6FCE - Myron L Company
Specs
Water Quality Parameters Water Quality Measurement Instrument; pH; Measures ORP/Redox; Measures Conductivity / Dissolved Solids; Suspended Solids
Form Factor Hand Held ; Portable
Features and Functionality Battery Powered
View Details