The TechPro II TP1 is a handheld, waterproof instrument for measuring conductivity, TDS, and temperature in industrial and commercial water applications. It features a 4-digit liquid crystal display, auto temperature compensation to 25°C/77°F, and operates with a 9V alkaline battery offering over 100 hours of life. The device has a measurement range of 0-9999 µS or 10-20.00 mS for conductivity and 0-9999 ppm or 10-20.00 ppt for TDS, with accuracy of ±1% of reading. It is housed in an ABS case measuring 196 × 68 × 64 mm and weighs 320 g. The unit is rated IP67/NEMA 6 for protection against dust and water immersion. Calibration is performed via keypad and does not include pH measurement.
Obtain reliable and accurate measurements of your water source with the value-priced TechPro II™. Ideal for water treatment testing as well as other industrial and commercial applications, these instruments reflect
Myron L®’s 40-plus years experience designing and building quality conductivity, TDS and pH measuring instrumentation.
FEATURES:
| Myron L Company | |
|---|---|
| Product Category | Conductivity Electrodes |
| Product Number | TP1 |
| Product Name | TECHPRO II |
| Conductivity Range | 0.0 to 9999 MicroSiemens/cm |
| Electrode Accuracy | 1 (+/- % FS) |
| Mounting Options | Hand Held (Dip) or Portable |