The MyronL DS Meter model 512M5 is a handheld instrument for measuring conductivity and total dissolved solids (TDS) in water samples, featuring a 2½-inch taut-band shock-resistant meter and automatic temperature compensation to 25°C. It operates in a dual range of 0-500 and 0-5000 ppm or micromhos (µS), with ±2% full scale accuracy for conductivity and a measurement range extended by a selectable range extender. The device uses a built-in, non-refillable conductivity cell with chip- and crack-resistant polyethylene cup, requires no replatinizing, and runs on a single 9-volt battery with over 2000 tests per year life. It measures 3.4 W x 4.5 D x 4.0 H inches and weighs 1 lb. Calibration is performed using NIST-traceable standards, and the meter includes a rugged, portable design suitable for field use.
Readings You Can Count On
No water supply is completely pure. Every industrial, commercial, or natural source contains dissolved solids or salts. These impurities contribute to scale, corrosion, poor taste, and environmental pollution that endanger animal and plant life.
Myron L® Company has two proven ways to measure such impurities. Our DS Meters™ provide fast, accurate, on-the-spot measurements of total dissolved solids (TDS) or conductivity. pDS Meters™ test conductivity or TDS, plus pH. Readings from their highly stable circuitry help assure product quality, prevent equipment damage and verify in-line instrumentation in a wide range of applications, some of which are listed above.
Unique Field-Tested Design
Our unique, durable, field-tested design has evolved over more than 40 years, making Myron L® instruments among the most reliable and popular of their kind in the world. They’re lightweight and compact, yet Myron L®’s DS and pDS Meters are also tough, with rugged, taut-band meter movements. Put our meters to the test. Even after years of rough field service, they’ll surpass your expectations of accuracy, reliability and simplicity.
| Myron L Company | |
|---|---|
| Product Category | Water Quality Testing Instruments |
| Product Number | 512M5 |
| Product Name | DS Conductivity Meter |
| Water Quality Parameters | Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids |
| Form Factor | Lab / Benchtop; In-situ / Field |
| Instrument Specific Features | Automatic Temperature Compensation |
| Features and Functionality | Battery Powered |