Multiwave Photonics PM Erbium-Doped Fiber Amplifier EDFA-C-PM-20-2

Description
The polarization maintaining (PM) EDFA is based on a dual stage configuration and performance is optimized for the wavelength range 1530 nm - 1570 nm. The optical amplifier features over +20 dBm of saturated optical output power (up to +23 dBm can be provided), low polarization crosstalk, low polarization dependent gain and low noise figure. Key features and advantages Polarization maintaining output Low polarization crosstalk Polarization maintaining input and output isolators Stable output polarization Low noise figure High saturated output power High power stability Integrated control electronics Robust OEM enclosure with integrated heat sink Benchtop instrument version available on request
Description
The polarization maintaining (PM) EDFA is based on a dual stage configuration and performance is optimized for the wavelength range 1530 nm - 1570 nm. The optical amplifier features over +20 dBm of saturated optical output power (up to +23 dBm can be provided), low polarization crosstalk, low polarization dependent gain and low noise figure. Key features and advantages Polarization maintaining output Low polarization crosstalk Polarization maintaining input and output isolators Stable output polarization Low noise figure High saturated output power High power stability Integrated control electronics Robust OEM enclosure with integrated heat sink Benchtop instrument version available on request

Suppliers

Company
Product
Description
Supplier Links
PM Erbium-Doped Fiber Amplifier - EDFA-C-PM-20-2 - Multiwave Photonics
Maia, Portugal
PM Erbium-Doped Fiber Amplifier
EDFA-C-PM-20-2
PM Erbium-Doped Fiber Amplifier EDFA-C-PM-20-2
The polarization maintaining (PM) EDFA is based on a dual stage configuration and performance is optimized for the wavelength range 1530 nm - 1570 nm. The optical amplifier features over +20 dBm of saturated optical output power (up to +23 dBm can be provided), low polarization crosstalk, low polarization dependent gain and low noise figure. Key features and advantages Polarization maintaining output Low polarization crosstalk Polarization maintaining input and output isolators Stable output polarization Low noise figure High saturated output power High power stability Integrated control electronics Robust OEM enclosure with integrated heat sink Benchtop instrument version available on request

The polarization maintaining (PM) EDFA is based on a dual stage configuration and performance is optimized for the wavelength range 1530 nm - 1570 nm. The optical amplifier features over +20 dBm of saturated optical output power (up to +23 dBm can be provided), low polarization crosstalk, low polarization dependent gain and low noise figure.
Key features and advantages
Polarization maintaining output
Low polarization crosstalk
Polarization maintaining input and output isolators
Stable output polarization
Low noise figure
High saturated output power
High power stability
Integrated control electronics
Robust OEM enclosure with integrated heat sink
Benchtop instrument version available on request

Supplier's Site

Technical Specifications

  Multiwave Photonics
Product Category Fiber Optic Amplifiers
Product Number EDFA-C-PM-20-2
Product Name PM Erbium-Doped Fiber Amplifier
Amplifier Type Erbium-Doped Fiber Amplifiers
Amplifier Model Benchtop
Amplifier Wavelength C-Band
Output Power 20 dB
Unlock Full Specs
to access all available technical data

Similar Products

FIS Erbium-Doped Fiber Amplifier - F1-EDFA-2 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Amplifier Type Erbium-Doped Fiber Amplifiers
Amplifier Model Rack Mount
Connector Type FC (optional feature); SC
View Details
1550nm SOA & RSOA Chip on Carrier - COC-287 (SOA, tilted waveguide) - SemiNex Corporation
Specs
Amplifier Type Semiconductor Optical Amplifier
Connector Type Chip on Carrier
Amplifier Package Chip on Carrier
View Details
PM Erbium-Doped Fiber Amplifier - EDFA-C-PM-23-1 - Multiwave Photonics
Specs
Amplifier Type Erbium-Doped Fiber Amplifiers
Amplifier Model Modular
Amplifier Wavelength C-Band
View Details