SemiNex Corporation 1550nm SOA & RSOA Chip on Carrier COC-177 (SOA Array)

Description
Chip on Carrier(CoC) uses a specialized mounting technique that allows for improved heat dissipation and higher power output. This results in better overall performance, reliability, and lifespan of the diode.
Description
Chip on Carrier(CoC) uses a specialized mounting technique that allows for improved heat dissipation and higher power output. This results in better overall performance, reliability, and lifespan of the diode.

Suppliers

Company
Product
Description
Supplier Links
1550nm SOA & RSOA Chip on Carrier - COC-177 (SOA Array) - SemiNex Corporation
Danvers, MA, United States
1550nm SOA & RSOA Chip on Carrier
COC-177 (SOA Array)
1550nm SOA & RSOA Chip on Carrier COC-177 (SOA Array)
Chip on Carrier(CoC) uses a specialized mounting technique that allows for improved heat dissipation and higher power output. This results in better overall performance, reliability, and lifespan of the diode.

Chip on Carrier(CoC) uses a specialized mounting technique that allows for improved heat dissipation and higher power output. This results in better overall performance, reliability, and lifespan of the diode.

Supplier's Site

Technical Specifications

  SemiNex Corporation
Product Category Fiber Optic Amplifiers
Product Number COC-177 (SOA Array)
Product Name 1550nm SOA & RSOA Chip on Carrier
Amplifier Type Semiconductor Optical Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

FIS Erbium-Doped Fiber Amplifier - F1-EDFA-2 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Amplifier Type Erbium-Doped Fiber Amplifiers
Amplifier Model Rack Mount
Connector Type FC (optional feature); SC
View Details
Fiber EDFA 1550nm Booster Amplifier, 1 FC port,78 channels, 21dBm, 1RU 19
Specs
Amplifier Type Erbium-Doped Fiber Amplifiers
Amplifier Model Rack Mount
Output Power 21 dB
View Details
PM Ytterbium-Doped Fiber Amplifier - YDFA-1064-SPM-1 - Multiwave Photonics
Specs
Amplifier Type Ytterbium Fiber Amplifier
Amplifier Model Modular
Other Wavelength Band 1055 to 1075 nm (10550 to 10750 Å)
View Details
1310nm SOA & RSOA Chip on Carrier - COC-181 (ROSA Array) - SemiNex Corporation
Specs
Amplifier Type Semiconductor Optical Amplifier
Connector Type Chip on Carrier
Amplifier Package Chip on Carrier
View Details