L-com, Inc. Fiber Optic Sensor Amplifier - Dual output NPN with light compensation FOACAMPC1NH2

Description
L-Com’s Fiber Optic Sensor Amplifier FOACAMPC1NH2 is in stock and ready to ship on the same day of order. The fiber optic amplifier sensor is a high speed, dual (NPN) output fiber optical amplifier, also referred to as a fiber sensor. The dual NPN with light compensation sensor amplifier is typically mounted to a DIN rail, the unit comes with an adapter for easy mounting to a wall or panel. The standard easy-to-read dual digital display allows for simultaneous viewing of signal and threshold levels, making for convenient setup and performance at a glance. These IOT proximity sensor amplifiers have fast response time and allows for detection of small objects. Our IOT proximity sensor specialists are ready and available to answer any questions you may have on the FOACAMPC1NH2 fiber optic sensor amplifier. The fiber optic sensor amplifier is a dual output NPN with light compensation IOT proximity sensor. The dual output NPN optical amplifier is easy to mount and durable. Contact L-Com’s expert technical support for assistance with the fiber optic IOT proximity sensor amplifier or any IOT proximity sensor. Download our FOACAMPC1NH2 datasheet with specifications and CAD drawing with dimensions for details. Our knowledgeable sales team simplifies the purchasing process and ensures that your fiber optic sensor amplifier will be exact to your specification. The fiber sensor amplifier FOACAMPC1NH2 from L-Com is used in conjunction with L-com fiber optic sensor cables. The resulting optical sensor is well suited for use in manufacturing and other industrial applications where fast, accurate sensing is critical. Order your fiber optic amplifier FOACAMPC1NH2 today from L-Com. There is no MOQ (minimum order quantity) and the product ships same day from our warehouse. Features Dual NPN output Automatic light compensation Teaching mode Customized sensing distance Dual digital diplay Adjustable response time Application Industrial automation Discrete manufacturing High volume production Automotive manufacturing Stamping and plastic injection molding Packaging Food and Beverage Warehouse automation
Datasheet
Description
L-Com’s Fiber Optic Sensor Amplifier FOACAMPC1NH2 is in stock and ready to ship on the same day of order. The fiber optic amplifier sensor is a high speed, dual (NPN) output fiber optical amplifier, also referred to as a fiber sensor. The dual NPN with light compensation sensor amplifier is typically mounted to a DIN rail, the unit comes with an adapter for easy mounting to a wall or panel. The standard easy-to-read dual digital display allows for simultaneous viewing of signal and threshold levels, making for convenient setup and performance at a glance. These IOT proximity sensor amplifiers have fast response time and allows for detection of small objects. Our IOT proximity sensor specialists are ready and available to answer any questions you may have on the FOACAMPC1NH2 fiber optic sensor amplifier. The fiber optic sensor amplifier is a dual output NPN with light compensation IOT proximity sensor. The dual output NPN optical amplifier is easy to mount and durable. Contact L-Com’s expert technical support for assistance with the fiber optic IOT proximity sensor amplifier or any IOT proximity sensor. Download our FOACAMPC1NH2 datasheet with specifications and CAD drawing with dimensions for details. Our knowledgeable sales team simplifies the purchasing process and ensures that your fiber optic sensor amplifier will be exact to your specification. The fiber sensor amplifier FOACAMPC1NH2 from L-Com is used in conjunction with L-com fiber optic sensor cables. The resulting optical sensor is well suited for use in manufacturing and other industrial applications where fast, accurate sensing is critical. Order your fiber optic amplifier FOACAMPC1NH2 today from L-Com. There is no MOQ (minimum order quantity) and the product ships same day from our warehouse. Features Dual NPN output Automatic light compensation Teaching mode Customized sensing distance Dual digital diplay Adjustable response time Application Industrial automation Discrete manufacturing High volume production Automotive manufacturing Stamping and plastic injection molding Packaging Food and Beverage Warehouse automation
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Sensor Amplifier - Dual output NPN with light compensation - FOACAMPC1NH2 - L-com, Inc.
North Andover, MA, United States
Fiber Optic Sensor Amplifier - Dual output NPN with light compensation
FOACAMPC1NH2
Fiber Optic Sensor Amplifier - Dual output NPN with light compensation FOACAMPC1NH2
L-Com’s Fiber Optic Sensor Amplifier FOACAMPC1NH2 is in stock and ready to ship on the same day of order. The fiber optic amplifier sensor is a high speed, dual (NPN) output fiber optical amplifier, also referred to as a fiber sensor. The dual NPN with light compensation sensor amplifier is typically mounted to a DIN rail, the unit comes with an adapter for easy mounting to a wall or panel. The standard easy-to-read dual digital display allows for simultaneous viewing of signal and threshold levels, making for convenient setup and performance at a glance. These IOT proximity sensor amplifiers have fast response time and allows for detection of small objects. Our IOT proximity sensor specialists are ready and available to answer any questions you may have on the FOACAMPC1NH2 fiber optic sensor amplifier. The fiber optic sensor amplifier is a dual output NPN with light compensation IOT proximity sensor. The dual output NPN optical amplifier is easy to mount and durable. Contact L-Com’s expert technical support for assistance with the fiber optic IOT proximity sensor amplifier or any IOT proximity sensor. Download our FOACAMPC1NH2 datasheet with specifications and CAD drawing with dimensions for details. Our knowledgeable sales team simplifies the purchasing process and ensures that your fiber optic sensor amplifier will be exact to your specification. The fiber sensor amplifier FOACAMPC1NH2 from L-Com is used in conjunction with L-com fiber optic sensor cables. The resulting optical sensor is well suited for use in manufacturing and other industrial applications where fast, accurate sensing is critical. Order your fiber optic amplifier FOACAMPC1NH2 today from L-Com. There is no MOQ (minimum order quantity) and the product ships same day from our warehouse. Features Dual NPN output Automatic light compensation Teaching mode Customized sensing distance Dual digital diplay Adjustable response time Application Industrial automation Discrete manufacturing High volume production Automotive manufacturing Stamping and plastic injection molding Packaging Food and Beverage Warehouse automation

L-Com’s Fiber Optic Sensor Amplifier FOACAMPC1NH2 is in stock and ready to ship on the same day of order. The fiber optic amplifier sensor is a high speed, dual (NPN) output fiber optical amplifier, also referred to as a fiber sensor. The dual NPN with light compensation sensor amplifier is typically mounted to a DIN rail, the unit comes with an adapter for easy mounting to a wall or panel. The standard easy-to-read dual digital display allows for simultaneous viewing of signal and threshold levels, making for convenient setup and performance at a glance. These IOT proximity sensor amplifiers have fast response time and allows for detection of small objects. Our IOT proximity sensor specialists are ready and available to answer any questions you may have on the FOACAMPC1NH2 fiber optic sensor amplifier. The fiber optic sensor amplifier is a dual output NPN with light compensation IOT proximity sensor. The dual output NPN optical amplifier is easy to mount and durable. Contact L-Com’s expert technical support for assistance with the fiber optic IOT proximity sensor amplifier or any IOT proximity sensor. Download our FOACAMPC1NH2 datasheet with specifications and CAD drawing with dimensions for details. Our knowledgeable sales team simplifies the purchasing process and ensures that your fiber optic sensor amplifier will be exact to your specification. The fiber sensor amplifier FOACAMPC1NH2 from L-Com is used in conjunction with L-com fiber optic sensor cables. The resulting optical sensor is well suited for use in manufacturing and other industrial applications where fast, accurate sensing is critical. Order your fiber optic amplifier FOACAMPC1NH2 today from L-Com. There is no MOQ (minimum order quantity) and the product ships same day from our warehouse.

Features

  • Dual NPN output
  • Automatic light compensation
  • Teaching mode
  • Customized sensing distance
  • Dual digital diplay
  • Adjustable response time

Application

  • Industrial automation
  • Discrete manufacturing
  • High volume production
  • Automotive manufacturing
  • Stamping and plastic injection molding
  • Packaging
  • Food and Beverage
  • Warehouse automation
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Fiber Optic Amplifiers
Product Number FOACAMPC1NH2
Product Name Fiber Optic Sensor Amplifier - Dual output NPN with light compensation
Unlock Full Specs
to access all available technical data

Similar Products

FIS Erbium-Doped Fiber Amplifier - F1-EDFA-2 - Fiber Instrument Sales, Inc./FIS
Fiber Instrument Sales, Inc./FIS
Specs
Amplifier Type Erbium-Doped Fiber Amplifiers
Amplifier Model Rack Mount
Connector Type FC (optional feature); SC
View Details
Fiber EDFA 1550nm Booster Amplifier, 1 FC port, 78 channels, 20dBm, 1RU 19
Specs
Amplifier Type Erbium-Doped Fiber Amplifiers
Amplifier Model Rack Mount
Output Power 20 dB
View Details
PM Erbium-Doped Fiber Amplifier - EDFA-C-PM-23-0 - Multiwave Photonics
Specs
Amplifier Type Erbium-Doped Fiber Amplifiers
Amplifier Model Modular
Amplifier Wavelength C-Band
View Details
SOA Chip - CHP-290 (SOA, tilted waveguide) - SemiNex Corporation
Specs
Amplifier Type Semiconductor Optical Amplifier
Connector Type Chip
Amplifier Package Chip
View Details