MultiDimension Technology Co., Ltd. TMR Magnetic Pattern Recognition Sensor TMR6501

Description
General Description:The TMR6501 is a type of single channel magnetic pattern recognition sensor with high sensitivity, high signal-to-noise ratio performance, it is used for detecting paper bills, bank notes and security documents with magnetic anti-counterfeiting consists. The TMR6501 consists of high sensitivity TMR magneto-resistance sensor, high-quality magnet and durable metal case. Features and Benefits:(1)High sensitivity and excellent gap performances;(2)Output voltage is independent of scanning speed;(3)Differential output, high CMRR performance;(4)Single channel detection, 5mm detection width;(5)Compact size: L 10.5mm x W 8mm x H 9.6mm;(6)Simple structure for low cost solutions. Applications:(1)Bill counter and validator;(2)Bill sorter;(3)Magnetic ink document reader;(4)Automatic vending machines and validator modules;
Description
General Description:The TMR6501 is a type of single channel magnetic pattern recognition sensor with high sensitivity, high signal-to-noise ratio performance, it is used for detecting paper bills, bank notes and security documents with magnetic anti-counterfeiting consists. The TMR6501 consists of high sensitivity TMR magneto-resistance sensor, high-quality magnet and durable metal case. Features and Benefits:(1)High sensitivity and excellent gap performances;(2)Output voltage is independent of scanning speed;(3)Differential output, high CMRR performance;(4)Single channel detection, 5mm detection width;(5)Compact size: L 10.5mm x W 8mm x H 9.6mm;(6)Simple structure for low cost solutions. Applications:(1)Bill counter and validator;(2)Bill sorter;(3)Magnetic ink document reader;(4)Automatic vending machines and validator modules;

Suppliers

Company
Product
Description
Supplier Links
TMR Magnetic Pattern Recognition Sensor - TMR6501 - MultiDimension Technology Co., Ltd.
San Jose, CA, United States
TMR Magnetic Pattern Recognition Sensor
TMR6501
TMR Magnetic Pattern Recognition Sensor TMR6501
General Description:The TMR6501 is a type of single channel magnetic pattern recognition sensor with high sensitivity, high signal-to-noise ratio performance, it is used for detecting paper bills, bank notes and security documents with magnetic anti-counterfeiting consists. The TMR6501 consists of high sensitivity TMR magneto-resistance sensor, high-quality magnet and durable metal case. Features and Benefits:(1)High sensitivity and excellent gap performances;(2)Output voltage is independent of scanning speed;(3)Differential output, high CMRR performance;(4)Single channel detection, 5mm detection width;(5)Compact size: L 10.5mm x W 8mm x H 9.6mm;(6)Simple structure for low cost solutions. Applications:(1)Bill counter and validator;(2)Bill sorter;(3)Magnetic ink document reader;(4)Automatic vending machines and validator modules;

General Description:The TMR6501 is a type of single channel magnetic pattern recognition sensor with high sensitivity, high signal-to-noise ratio performance, it is used for detecting paper bills, bank notes and security documents with magnetic anti-counterfeiting consists. The TMR6501 consists of high sensitivity TMR magneto-resistance sensor, high-quality magnet and durable metal case.

Features and Benefits:(1)High sensitivity and excellent gap performances;(2)Output voltage is independent of scanning speed;(3)Differential output, high CMRR performance;(4)Single channel detection, 5mm detection width;(5)Compact size: L 10.5mm x W 8mm x H 9.6mm;(6)Simple structure for low cost solutions.

Applications:(1)Bill counter and validator;(2)Bill sorter;(3)Magnetic ink document reader;(4)Automatic vending machines and validator modules;

Supplier's Site

Technical Specifications

  MultiDimension Technology Co., Ltd.
Product Category Magnetic Field Instruments
Product Number TMR6501
Product Name TMR Magnetic Pattern Recognition Sensor
Device Type Magnetic Field Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnetic Radiation Meter - PCE-EM 30 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Type Magnetic Field Sensor; Radiation Meter
Form Factor Handheld
Output Other Digital
View Details
Gaussmeters - 286126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Gaussmeter (Tesla Meter)
View Details
Hall Effect Measuring System - 8400 Series HMS - Lake Shore Cryotronics, Inc.
Specs
Device Type Magnetic Field Sensor
Technology Hall Effect
Form Factor Desktop / Module
View Details
100DPI 180mm TMR Magnetic Image Sensor - TMR6318 - MultiDimension Technology Co., Ltd.
MultiDimension Technology Co., Ltd.
Specs
Device Type Magnetic Field Sensor
Output Digital Serial
View Details