MultiDimension Technology Co., Ltd. 9 Channels TMR Magnetic Pattern Recognition Sensor TMR6209

Description
General Description:The TMR6209 is a type of 9 channels magnetic pattern recognition sensor with high consistency, high sensitivity and high signal-to-noise ratio performance, stable magnetization and detection for high coercive force magnetic materials, it is used for detecting full-scale paper bills, bank notes and security documents with magnetic anti-counterfeiting consists. The TMR6209 consists of TMR magneto-resistance sensor, high-quality magnet, high-strength plastic base and durable non-magnetic stainless steel cover. Features and Benefits: (1)High sensitivity and excellent gap performances; (2)Sensitivity matching of each channel; (3)Output voltage is independent of scanning speed; (4)Differential output, high CMRR performance;(5)Durable metal case, suitable for long time and heavy load situations; (6)10mm x 9ch detection width, no non-detection area. Applications:(1)ATM;(2)Bill counter and validator;(3)Bill sorter;(4)Magnetic detection of the paper bills.
Description
General Description:The TMR6209 is a type of 9 channels magnetic pattern recognition sensor with high consistency, high sensitivity and high signal-to-noise ratio performance, stable magnetization and detection for high coercive force magnetic materials, it is used for detecting full-scale paper bills, bank notes and security documents with magnetic anti-counterfeiting consists. The TMR6209 consists of TMR magneto-resistance sensor, high-quality magnet, high-strength plastic base and durable non-magnetic stainless steel cover. Features and Benefits: (1)High sensitivity and excellent gap performances; (2)Sensitivity matching of each channel; (3)Output voltage is independent of scanning speed; (4)Differential output, high CMRR performance;(5)Durable metal case, suitable for long time and heavy load situations; (6)10mm x 9ch detection width, no non-detection area. Applications:(1)ATM;(2)Bill counter and validator;(3)Bill sorter;(4)Magnetic detection of the paper bills.

Suppliers

Company
Product
Description
Supplier Links
9 Channels TMR Magnetic Pattern Recognition Sensor - TMR6209 - MultiDimension Technology Co., Ltd.
San Jose, CA, United States
9 Channels TMR Magnetic Pattern Recognition Sensor
TMR6209
9 Channels TMR Magnetic Pattern Recognition Sensor TMR6209
General Description:The TMR6209 is a type of 9 channels magnetic pattern recognition sensor with high consistency, high sensitivity and high signal-to-noise ratio performance, stable magnetization and detection for high coercive force magnetic materials, it is used for detecting full-scale paper bills, bank notes and security documents with magnetic anti-counterfeiting consists. The TMR6209 consists of TMR magneto-resistance sensor, high-quality magnet, high-strength plastic base and durable non-magnetic stainless steel cover. Features and Benefits: (1)High sensitivity and excellent gap performances; (2)Sensitivity matching of each channel; (3)Output voltage is independent of scanning speed; (4)Differential output, high CMRR performance;(5)Durable metal case, suitable for long time and heavy load situations; (6)10mm x 9ch detection width, no non-detection area. Applications:(1)ATM;(2)Bill counter and validator;(3)Bill sorter;(4)Magnetic detection of the paper bills.

General Description:The TMR6209 is a type of 9 channels magnetic pattern recognition sensor with high consistency, high sensitivity and high signal-to-noise ratio performance, stable magnetization and detection for high coercive force magnetic materials, it is used for detecting full-scale paper bills, bank notes and security documents with magnetic anti-counterfeiting consists. The TMR6209 consists of TMR magneto-resistance sensor, high-quality magnet, high-strength plastic base and durable non-magnetic stainless steel cover.

Features and Benefits:

(1)High sensitivity and excellent gap performances; (2)Sensitivity matching of each channel; (3)Output voltage is independent of scanning speed; (4)Differential output, high CMRR performance;(5)Durable metal case, suitable for long time and heavy load situations; (6)10mm x 9ch detection width, no non-detection area.

Applications:(1)ATM;(2)Bill counter and validator;(3)Bill sorter;(4)Magnetic detection of the paper bills.

Supplier's Site

Technical Specifications

  MultiDimension Technology Co., Ltd.
Product Category Magnetic Field Instruments
Product Number TMR6209
Product Name 9 Channels TMR Magnetic Pattern Recognition Sensor
Device Type Magnetic Field Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Gaussmeters - 286126 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Gaussmeter (Tesla Meter)
View Details
Gauss Meter - PCE-G28 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Type Gaussmeter (Tesla Meter)
Form Factor Handheld
Output Other Digital
View Details
Vibrating Sample Magnetometer - 8600 Series - Lake Shore Cryotronics, Inc.
Specs
Device Type Magnetometer
Form Factor Desktop / Module
View Details
TMR Magnetic Pattern Recognition Sensor - TMR6206L - MultiDimension Technology Co., Ltd.
MultiDimension Technology Co., Ltd.
Specs
Device Type Magnetic Field Sensor
Output Differential
View Details