MultiDimension Technology Co., Ltd. TMR Magnetic Pattern Recognition Sensor TMR6403A

Description
General Description:The TMR6403A is a type of 3 channels magnetic pattern recognition sensor with high sensitivity, high signal-to-noise ratio performance, it is used for detecting paper bills, bank notes and security documents with magnetic anti-counterfeiting consists. TMR6403A covers wide detection area provides a low cost solution for scanning multi-currencies. The TMR6403A consists of high sensitivity TMR magneto-resistance sensor, high-quality magnet and durable metal case. Features and Benefits:(1)High sensitivity and excellent gap performances;(2)Output voltage is independent of scanning speed;(3)Differential output, high CMRR performance;(4)10mm x 3ch detection width;(5)Downsizing appearance;(6)Simple structure for low cost solutions. .Applications:(1)Bill counter and validator;(2)Bill sorter;(3)Magnetic ink document reader;(4)Automatic vending machines and validator modules
Description
General Description:The TMR6403A is a type of 3 channels magnetic pattern recognition sensor with high sensitivity, high signal-to-noise ratio performance, it is used for detecting paper bills, bank notes and security documents with magnetic anti-counterfeiting consists. TMR6403A covers wide detection area provides a low cost solution for scanning multi-currencies. The TMR6403A consists of high sensitivity TMR magneto-resistance sensor, high-quality magnet and durable metal case. Features and Benefits:(1)High sensitivity and excellent gap performances;(2)Output voltage is independent of scanning speed;(3)Differential output, high CMRR performance;(4)10mm x 3ch detection width;(5)Downsizing appearance;(6)Simple structure for low cost solutions. .Applications:(1)Bill counter and validator;(2)Bill sorter;(3)Magnetic ink document reader;(4)Automatic vending machines and validator modules

Suppliers

Company
Product
Description
Supplier Links
TMR Magnetic Pattern Recognition Sensor - TMR6403A - MultiDimension Technology Co., Ltd.
San Jose, CA, United States
TMR Magnetic Pattern Recognition Sensor
TMR6403A
TMR Magnetic Pattern Recognition Sensor TMR6403A
General Description:The TMR6403A is a type of 3 channels magnetic pattern recognition sensor with high sensitivity, high signal-to-noise ratio performance, it is used for detecting paper bills, bank notes and security documents with magnetic anti-counterfeiting consists. TMR6403A covers wide detection area provides a low cost solution for scanning multi-currencies. The TMR6403A consists of high sensitivity TMR magneto-resistance sensor, high-quality magnet and durable metal case. Features and Benefits:(1)High sensitivity and excellent gap performances;(2)Output voltage is independent of scanning speed;(3)Differential output, high CMRR performance;(4)10mm x 3ch detection width;(5)Downsizing appearance;(6)Simple structure for low cost solutions. .Applications:(1)Bill counter and validator;(2)Bill sorter;(3)Magnetic ink document reader;(4)Automatic vending machines and validator modules

General Description:The TMR6403A is a type of 3 channels magnetic pattern recognition sensor with high sensitivity, high signal-to-noise ratio performance, it is used for detecting paper bills, bank notes and security documents with magnetic anti-counterfeiting consists. TMR6403A covers wide detection area provides a low cost solution for scanning multi-currencies. The TMR6403A consists of high sensitivity TMR magneto-resistance sensor, high-quality magnet and durable metal case.

Features and Benefits:(1)High sensitivity and excellent gap performances;(2)Output voltage is independent of scanning speed;(3)Differential output, high CMRR performance;(4)10mm x 3ch detection width;(5)Downsizing appearance;(6)Simple structure for low cost solutions.

.Applications:(1)Bill counter and validator;(2)Bill sorter;(3)Magnetic ink document reader;(4)Automatic vending machines and validator modules

Supplier's Site

Technical Specifications

  MultiDimension Technology Co., Ltd.
Product Category Magnetic Field Instruments
Product Number TMR6403A
Product Name TMR Magnetic Pattern Recognition Sensor
Device Type Magnetic Field Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Electromagnetic Radiation Meter - PCE-EM 30 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Type Magnetic Field Sensor; Radiation Meter
Form Factor Handheld
Output Other Digital
View Details
Gaussmeters - 1065309 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Gaussmeter (Tesla Meter)
View Details
Vibrating Sample Magnetometer - 8600 Series - Lake Shore Cryotronics, Inc.
Specs
Device Type Magnetometer
Form Factor Desktop / Module
View Details
TMR Magnetic Pattern Recognition Sensor - TMR6501 - MultiDimension Technology Co., Ltd.
MultiDimension Technology Co., Ltd.
Specs
Device Type Magnetic Field Sensor
Output Differential
View Details