MultiDimension Technology Co., Ltd. TMR Magnetic Pattern Recognition Sensor TMR6404X

Description
General Description:The TMR6404X is a type of 4 channels magnetic pattern recognition sensor with high sensitivity, high signal-to-noise ratio performance, stable magnetization and detection for high coercive force magnetic materials, it is used for detecting paper bills, bank notes and security documents with magnetic anti-counterfeiting consists. TMR6404X covers wide detection width provides a low cost solution for scanning multiple currencies. The TMR6404X consists of high sensitivity TMR magneto-resistance sensor, high-quality magnet, high-strength plastic base and durable non-magnetic stainless steel cover. Features and Benefits:(1)Stable magnetization and detection for high coercive force magnetic materials;(2)High sensitivity and excellent gap performances;(3)Output voltage is independent of scanning speed;(4)Differential output, high CMRR performance;(5)Durable metal case, suitable for heavy load situations;(6)10mm x 4ch detection width, no non-detection area;(7)Compact size: L 43.8mm x W 11.5mm x H 15.2mm. Applications:(1)Bill counter and validator;(2)Bill sorter;(3)Magnetic ink document reader;(4)Vending machines.
Description
General Description:The TMR6404X is a type of 4 channels magnetic pattern recognition sensor with high sensitivity, high signal-to-noise ratio performance, stable magnetization and detection for high coercive force magnetic materials, it is used for detecting paper bills, bank notes and security documents with magnetic anti-counterfeiting consists. TMR6404X covers wide detection width provides a low cost solution for scanning multiple currencies. The TMR6404X consists of high sensitivity TMR magneto-resistance sensor, high-quality magnet, high-strength plastic base and durable non-magnetic stainless steel cover. Features and Benefits:(1)Stable magnetization and detection for high coercive force magnetic materials;(2)High sensitivity and excellent gap performances;(3)Output voltage is independent of scanning speed;(4)Differential output, high CMRR performance;(5)Durable metal case, suitable for heavy load situations;(6)10mm x 4ch detection width, no non-detection area;(7)Compact size: L 43.8mm x W 11.5mm x H 15.2mm. Applications:(1)Bill counter and validator;(2)Bill sorter;(3)Magnetic ink document reader;(4)Vending machines.

Suppliers

Company
Product
Description
Supplier Links
TMR Magnetic Pattern Recognition Sensor - TMR6404X - MultiDimension Technology Co., Ltd.
San Jose, CA, United States
TMR Magnetic Pattern Recognition Sensor
TMR6404X
TMR Magnetic Pattern Recognition Sensor TMR6404X
General Description:The TMR6404X is a type of 4 channels magnetic pattern recognition sensor with high sensitivity, high signal-to-noise ratio performance, stable magnetization and detection for high coercive force magnetic materials, it is used for detecting paper bills, bank notes and security documents with magnetic anti-counterfeiting consists. TMR6404X covers wide detection width provides a low cost solution for scanning multiple currencies. The TMR6404X consists of high sensitivity TMR magneto-resistance sensor, high-quality magnet, high-strength plastic base and durable non-magnetic stainless steel cover. Features and Benefits:(1)Stable magnetization and detection for high coercive force magnetic materials;(2)High sensitivity and excellent gap performances;(3)Output voltage is independent of scanning speed;(4)Differential output, high CMRR performance;(5)Durable metal case, suitable for heavy load situations;(6)10mm x 4ch detection width, no non-detection area;(7)Compact size: L 43.8mm x W 11.5mm x H 15.2mm. Applications:(1)Bill counter and validator;(2)Bill sorter;(3)Magnetic ink document reader;(4)Vending machines.

General Description:The TMR6404X is a type of 4 channels magnetic pattern recognition sensor with high sensitivity, high signal-to-noise ratio performance, stable magnetization and detection for high coercive force magnetic materials, it is used for detecting paper bills, bank notes and security documents with magnetic anti-counterfeiting consists. TMR6404X covers wide detection width provides a low cost solution for scanning multiple currencies. The TMR6404X consists of high sensitivity TMR magneto-resistance sensor, high-quality magnet, high-strength plastic base and durable non-magnetic stainless steel cover.

Features and Benefits:(1)Stable magnetization and detection for high coercive force magnetic materials;(2)High sensitivity and excellent gap performances;(3)Output voltage is independent of scanning speed;(4)Differential output, high CMRR performance;(5)Durable metal case, suitable for heavy load situations;(6)10mm x 4ch detection width, no non-detection area;(7)Compact size: L 43.8mm x W 11.5mm x H 15.2mm.

Applications:(1)Bill counter and validator;(2)Bill sorter;(3)Magnetic ink document reader;(4)Vending machines.

Supplier's Site

Technical Specifications

  MultiDimension Technology Co., Ltd.
Product Category Magnetic Field Instruments
Product Number TMR6404X
Product Name TMR Magnetic Pattern Recognition Sensor
Device Type Magnetic Field Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Gaussmeters - 1240939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Gaussmeter (Tesla Meter)
Output USB; Usb mini-b
View Details
Electromagnetic Radiation Meter - PCE-EM 30 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Type Magnetic Field Sensor; Radiation Meter
Form Factor Handheld
Output Other Digital
View Details
Superconducting Magnet Systems - SuperOptiMag - Lake Shore Cryotronics, Inc.
Specs
Device Type Magnetic Field Sensor
Technology Superconducting
Form Factor Desktop / Module
View Details
TMR Magnetic Pattern Recognition Sensor - TMR6403A - MultiDimension Technology Co., Ltd.
MultiDimension Technology Co., Ltd.
Specs
Device Type Magnetic Field Sensor
Output Differential
View Details