General Description:The TMR6206L is a type of 6 channels magnetic pattern recognition sensor with high consistency, high sensitivity and high signal-to-noise ratio performance, it is used for detecting the paper bills, bank notes and security documents with magnetic anti-counterfeiting consists. The TMR6206L consist of TMR magneto-resistance sensor, high consistency magnet, high-strength plastic base and durable non-magnetic stainless steel cover.
Features and Benefits:
(1)High SNR performance version;(2)Sensitivity matching of each channel ;(3)Output voltage is independent of scanning speed ;(4)Differential output, high CMRR performance;(5)Durable metal case, suitable for long time and heavy load situations;(6)10mm x 6ch detection width, no non-detection area.
Applications:(1)Bill and banknote counter and validator;(2)Bill and banknote sorter;(3)ATM;(4)Bill reader and validator in automated vending machines.
| MultiDimension Technology Co., Ltd. | |
|---|---|
| Product Category | Magnetic Field Instruments |
| Product Number | TMR6206L |
| Product Name | TMR Magnetic Pattern Recognition Sensor |
| Device Type | Magnetic Field Sensor |