Lake Shore Cryotronics, Inc. DSP Gaussmeter Model 475

Description
Lake Shore combined the technical advantages of digital signal processing with over a decade of experience in precision magnetic field measurements to produce the first commercial digital signal processor (DSP) based Hall effect gaussmeter, the Model 475. DSP technology creates a solid foundation for accurate, stable, and repeatable field measurement while simultaneously enabling the gaussmeter to offer an unequaled set of useful measurement features. The Model 475 is intended for the most demanding DC and AC applications. In many cases, it provides the functionality of two or more instruments in a field measurement system. The power of DSP technology is demonstrated in the superior performance of the Model 475 in DC, RMS, and Peak measurement modes. Advanced features The Model 475 combines hardware and firmware elements to create advanced features that facilitate automation and materials analysis. Field control A built-in PI control algorithm turns the Model 475 into an essential building block for magnetic field control in electromagnet systems. It, along with a voltage-programmable magnet power supply, is all that is needed to control stable magnetic fields in an electromagnet at the user-specified setpoint. One of the built-in analog voltage outputs drives the program input of the power supply for either bipolar or unipolar operation. High-speed data transfer The IEEE-488 interface can be set to send readings in binary format rather than the more common ASCII format. This reduces interface overhead, enabling real-time reading rates up to 100 new readings per second. Temperature compensation is not available at the highest interface rate. Data buffer Internal memory provides storage for 1,024 field readings in a data buffer. The buffer can be filled at high speed, up to 1,000 readings per second, which is as much as ten times faster than the computer interface. Stored readings can then be retrieved over interface at slower speed and processed offline. A trigger input can be used to initiate the data log sequence. Slower sample rates can be programmed if desired. Trigger in and trigger out A TTL-level hardware trigger into the instrument can be used to initiate the data log sequence. A TTL-level hardware trigger out indicates when the instrument completes a reading, and can be used to synchronize other instruments in the system. An IEEE-488 software-based trigger can be used like the hardware trigger in. Model 475 Features Full-scale ranges from 35 mG to 350 kG DC measurement resolution to 0.02 mG Basic DC accuracy of ±0.05% DC to 50 kHz frequency range (probe-dependent) 15 band-pass and 3 low-pass AC filters Peak capture to 20 µs pulse widths Data buffer sampling rates to 1000 readings per s Computer interface sampling rates to 100 new readings per s Integrated electromagnet field control algorithm Standard probe included Specialized and custom probes available CE mark certification
Request a Quote
Description
Lake Shore combined the technical advantages of digital signal processing with over a decade of experience in precision magnetic field measurements to produce the first commercial digital signal processor (DSP) based Hall effect gaussmeter, the Model 475. DSP technology creates a solid foundation for accurate, stable, and repeatable field measurement while simultaneously enabling the gaussmeter to offer an unequaled set of useful measurement features. The Model 475 is intended for the most demanding DC and AC applications. In many cases, it provides the functionality of two or more instruments in a field measurement system. The power of DSP technology is demonstrated in the superior performance of the Model 475 in DC, RMS, and Peak measurement modes. Advanced features The Model 475 combines hardware and firmware elements to create advanced features that facilitate automation and materials analysis. Field control A built-in PI control algorithm turns the Model 475 into an essential building block for magnetic field control in electromagnet systems. It, along with a voltage-programmable magnet power supply, is all that is needed to control stable magnetic fields in an electromagnet at the user-specified setpoint. One of the built-in analog voltage outputs drives the program input of the power supply for either bipolar or unipolar operation. High-speed data transfer The IEEE-488 interface can be set to send readings in binary format rather than the more common ASCII format. This reduces interface overhead, enabling real-time reading rates up to 100 new readings per second. Temperature compensation is not available at the highest interface rate. Data buffer Internal memory provides storage for 1,024 field readings in a data buffer. The buffer can be filled at high speed, up to 1,000 readings per second, which is as much as ten times faster than the computer interface. Stored readings can then be retrieved over interface at slower speed and processed offline. A trigger input can be used to initiate the data log sequence. Slower sample rates can be programmed if desired. Trigger in and trigger out A TTL-level hardware trigger into the instrument can be used to initiate the data log sequence. A TTL-level hardware trigger out indicates when the instrument completes a reading, and can be used to synchronize other instruments in the system. An IEEE-488 software-based trigger can be used like the hardware trigger in. Model 475 Features Full-scale ranges from 35 mG to 350 kG DC measurement resolution to 0.02 mG Basic DC accuracy of ±0.05% DC to 50 kHz frequency range (probe-dependent) 15 band-pass and 3 low-pass AC filters Peak capture to 20 µs pulse widths Data buffer sampling rates to 1000 readings per s Computer interface sampling rates to 100 new readings per s Integrated electromagnet field control algorithm Standard probe included Specialized and custom probes available CE mark certification
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Model 475 DSP Gaussmeter from Lake Shore Cryotronics, Inc. is designed for precise magnetic field measurements in both DC and AC applications. It offers full-scale measurement ranges from 3.5 G to 350 kG and features a DC measurement resolution of 0.02 mG with a basic accuracy of ±0.05%. The device operates within a frequency range of DC to 50 kHz, depending on the probe used, and includes 15 band-pass and 3 low-pass AC filters to enhance measurement performance. The Model 475 supports peak capture for pulse widths as short as 20 µs and can sample data at rates up to 1000 readings per second, with computer interface sampling rates reaching 100 new readings per second. It incorporates an integrated electromagnet field control algorithm, making it suitable for applications requiring stable magnetic field control. The device is CE marked and compatible with a variety of specialized and custom probes, enhancing its versatility for different measurement needs.

Datasheet Summary
Powered by GS/AI

The Model 475 DSP Gaussmeter from Lake Shore Cryotronics, Inc. is designed for precise magnetic field measurements in both DC and AC applications. It offers full-scale measurement ranges from 3.5 G to 350 kG and features a DC measurement resolution of 0.02 mG with a basic accuracy of ±0.05%. The device operates within a frequency range of DC to 50 kHz, depending on the probe used, and includes 15 band-pass and 3 low-pass AC filters to enhance measurement performance. The Model 475 supports peak capture for pulse widths as short as 20 µs and can sample data at rates up to 1000 readings per second, with computer interface sampling rates reaching 100 new readings per second. It incorporates an integrated electromagnet field control algorithm, making it suitable for applications requiring stable magnetic field control. The device is CE marked and compatible with a variety of specialized and custom probes, enhancing its versatility for different measurement needs.

Suppliers

Company
Product
Description
Supplier Links
DSP Gaussmeter - Model 475 - Lake Shore Cryotronics, Inc.
Westerville, OH, United States
DSP Gaussmeter
Model 475
DSP Gaussmeter Model 475
Lake Shore combined the technical advantages of digital signal processing with over a decade of experience in precision magnetic field measurements to produce the first commercial digital signal processor (DSP) based Hall effect gaussmeter, the Model 475. DSP technology creates a solid foundation for accurate, stable, and repeatable field measurement while simultaneously enabling the gaussmeter to offer an unequaled set of useful measurement features. The Model 475 is intended for the most demanding DC and AC applications. In many cases, it provides the functionality of two or more instruments in a field measurement system. The power of DSP technology is demonstrated in the superior performance of the Model 475 in DC, RMS, and Peak measurement modes. Advanced features The Model 475 combines hardware and firmware elements to create advanced features that facilitate automation and materials analysis. Field control A built-in PI control algorithm turns the Model 475 into an essential building block for magnetic field control in electromagnet systems. It, along with a voltage-programmable magnet power supply, is all that is needed to control stable magnetic fields in an electromagnet at the user-specified setpoint. One of the built-in analog voltage outputs drives the program input of the power supply for either bipolar or unipolar operation. High-speed data transfer The IEEE-488 interface can be set to send readings in binary format rather than the more common ASCII format. This reduces interface overhead, enabling real-time reading rates up to 100 new readings per second. Temperature compensation is not available at the highest interface rate. Data buffer Internal memory provides storage for 1,024 field readings in a data buffer. The buffer can be filled at high speed, up to 1,000 readings per second, which is as much as ten times faster than the computer interface. Stored readings can then be retrieved over interface at slower speed and processed offline. A trigger input can be used to initiate the data log sequence. Slower sample rates can be programmed if desired. Trigger in and trigger out A TTL-level hardware trigger into the instrument can be used to initiate the data log sequence. A TTL-level hardware trigger out indicates when the instrument completes a reading, and can be used to synchronize other instruments in the system. An IEEE-488 software-based trigger can be used like the hardware trigger in. Model 475 Features Full-scale ranges from 35 mG to 350 kG DC measurement resolution to 0.02 mG Basic DC accuracy of ±0.05% DC to 50 kHz frequency range (probe-dependent) 15 band-pass and 3 low-pass AC filters Peak capture to 20 µs pulse widths Data buffer sampling rates to 1000 readings per s Computer interface sampling rates to 100 new readings per s Integrated electromagnet field control algorithm Standard probe included Specialized and custom probes available CE mark certification

Lake Shore combined the technical advantages of digital signal processing with over a decade of experience in precision magnetic field measurements to produce the first commercial digital signal processor (DSP) based Hall effect gaussmeter, the Model 475. DSP technology creates a solid foundation for accurate, stable, and repeatable field measurement while simultaneously enabling the gaussmeter to offer an unequaled set of useful measurement features. The Model 475 is intended for the most demanding DC and AC applications. In many cases, it provides the functionality of two or more instruments in a field measurement system.

The power of DSP technology is demonstrated in the superior performance of the Model 475 in DC, RMS, and Peak measurement modes.

Advanced features

The Model 475 combines hardware and firmware elements to create advanced features that facilitate automation and materials analysis.

Field control

A built-in PI control algorithm turns the Model 475 into an essential building block for magnetic field control in electromagnet systems. It, along with a voltage-programmable magnet power supply, is all that is needed to control stable magnetic fields in an electromagnet at the user-specified setpoint. One of the built-in analog voltage outputs drives the program input of the power supply for either bipolar or unipolar operation.

High-speed data transfer

The IEEE-488 interface can be set to send readings in binary format rather than the more common ASCII format. This reduces interface overhead, enabling real-time reading rates up to 100 new readings per second. Temperature compensation is not available at the highest interface rate.

Data buffer

Internal memory provides storage for 1,024 field readings in a data buffer. The buffer can be filled at high speed, up to 1,000 readings per second, which is as much as ten times faster than the computer interface. Stored readings can then be retrieved over interface at slower speed and processed offline. A trigger input can be used to initiate the data log sequence. Slower sample rates can be programmed if desired.

Trigger in and trigger out

A TTL-level hardware trigger into the instrument can be used to initiate the data log sequence. A TTL-level hardware trigger out indicates when the instrument completes a reading, and can be used to synchronize other instruments in the system. An IEEE-488 software-based trigger can be used like the hardware trigger in.

Model 475 Features

  • Full-scale ranges from 35 mG to 350 kG
  • DC measurement resolution to 0.02 mG
  • Basic DC accuracy of ±0.05%
  • DC to 50 kHz frequency range (probe-dependent)
  • 15 band-pass and 3 low-pass AC filters
  • Peak capture to 20 µs pulse widths
  • Data buffer sampling rates to 1000 readings per s
  • Computer interface sampling rates to 100 new readings per s
  • Integrated electromagnet field control algorithm
  • Standard probe included
  • Specialized and custom probes available
  • CE mark certification
Supplier's Site Datasheet

Technical Specifications

  Lake Shore Cryotronics, Inc.
Product Category Magnetic Field Instruments
Product Number Model 475
Product Name DSP Gaussmeter
Device Type Gaussmeter (Tesla Meter)
Technology Hall Effect
Form Factor Desktop / Module
Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Hall Probes - FP Series - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Device Type Magnetic Field Sensor
Technology Hall Effect
Form Factor Handheld
View Details
Helmholtz Coils - FH-2.5 - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Device Type Flux
Technology Flux
Form Factor Desktop / Module
View Details
Superconducting Magnet Systems - DryMag™ - Lake Shore Cryotronics, Inc.
Specs
Device Type Magnetic Field Sensor
Technology Superconducting
Form Factor Desktop / Module
View Details
Superconducting Magnet Systems - OptiMag - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Device Type Magnetic Field Sensor
Technology Superconducting
Form Factor Desktop / Module
View Details