MultiDimension Technology Co., Ltd. High-Frequency, High-Sensitivity AGV Magnetic Guide Sensors AGV-TMR25X4

Description
Description AGV-TMR25X4 is 16-channel digital output magnetic guide sensors that support RS-485, CAN, and customizable CAN protocol. Users can customize specifications using the RS-232 interface. It is available as standard with N pole, S pole and N/S pole magnetic modes including corresponding LED indicators. With 16-channel digital signal and 1 mm accuracy absolute position output, AGV-TMR25X4 sensor is adaptive to installation height and tape width with excellent protection against magnetic material interference. Incorporating tunneling magnetoresistance (TMR) technique, AGV-TMR25X4 sensor is designed to provide excellent temperature characteristics, good consistency, fast frequency response, high sensitivity and low power consumption performance. AGV-TMR25X4 Features and Benefits Customizable CAN protocol and RS485 protocol RS-232 customizable Magnetic pole indicator 16-channel digital output 1 mm accuracy absolute position output Support 3 magnetic tracks detection Adaptive installation height N pole, S pole and N/S poles detection modes Reverse polarity protection, overload protection, surge suppression Applications Magnetic navigation with tape/marker Automated guided vehicle (AGV) Automated guided cart (AGC) Trackless mobile shelving Logistics sortation Download: AGV-TMR25XX WINCC
Description
Description AGV-TMR25X4 is 16-channel digital output magnetic guide sensors that support RS-485, CAN, and customizable CAN protocol. Users can customize specifications using the RS-232 interface. It is available as standard with N pole, S pole and N/S pole magnetic modes including corresponding LED indicators. With 16-channel digital signal and 1 mm accuracy absolute position output, AGV-TMR25X4 sensor is adaptive to installation height and tape width with excellent protection against magnetic material interference. Incorporating tunneling magnetoresistance (TMR) technique, AGV-TMR25X4 sensor is designed to provide excellent temperature characteristics, good consistency, fast frequency response, high sensitivity and low power consumption performance. AGV-TMR25X4 Features and Benefits Customizable CAN protocol and RS485 protocol RS-232 customizable Magnetic pole indicator 16-channel digital output 1 mm accuracy absolute position output Support 3 magnetic tracks detection Adaptive installation height N pole, S pole and N/S poles detection modes Reverse polarity protection, overload protection, surge suppression Applications Magnetic navigation with tape/marker Automated guided vehicle (AGV) Automated guided cart (AGC) Trackless mobile shelving Logistics sortation Download: AGV-TMR25XX WINCC

Suppliers

Company
Product
Description
Supplier Links
High-Frequency, High-Sensitivity AGV Magnetic Guide Sensors - AGV-TMR25X4 - MultiDimension Technology Co., Ltd.
San Jose, CA, United States
High-Frequency, High-Sensitivity AGV Magnetic Guide Sensors
AGV-TMR25X4
High-Frequency, High-Sensitivity AGV Magnetic Guide Sensors AGV-TMR25X4
Description AGV-TMR25X4 is 16-channel digital output magnetic guide sensors that support RS-485, CAN, and customizable CAN protocol. Users can customize specifications using the RS-232 interface. It is available as standard with N pole, S pole and N/S pole magnetic modes including corresponding LED indicators. With 16-channel digital signal and 1 mm accuracy absolute position output, AGV-TMR25X4 sensor is adaptive to installation height and tape width with excellent protection against magnetic material interference. Incorporating tunneling magnetoresistance (TMR) technique, AGV-TMR25X4 sensor is designed to provide excellent temperature characteristics, good consistency, fast frequency response, high sensitivity and low power consumption performance. AGV-TMR25X4 Features and Benefits Customizable CAN protocol and RS485 protocol RS-232 customizable Magnetic pole indicator 16-channel digital output 1 mm accuracy absolute position output Support 3 magnetic tracks detection Adaptive installation height N pole, S pole and N/S poles detection modes Reverse polarity protection, overload protection, surge suppression Applications Magnetic navigation with tape/marker Automated guided vehicle (AGV) Automated guided cart (AGC) Trackless mobile shelving Logistics sortation Download: AGV-TMR25XX WINCC

Description

AGV-TMR25X4 is 16-channel digital output magnetic guide sensors that support RS-485, CAN, and customizable CAN protocol. Users can customize specifications using the RS-232 interface. It is available as standard with N pole, S pole and N/S pole magnetic modes including corresponding LED indicators. With 16-channel digital signal and 1 mm accuracy absolute position output, AGV-TMR25X4 sensor is adaptive to installation height and tape width with excellent protection against magnetic material interference. Incorporating tunneling magnetoresistance (TMR) technique, AGV-TMR25X4 sensor is designed to provide excellent temperature characteristics, good consistency, fast frequency response, high sensitivity and low power consumption performance.

AGV-TMR25X4

Features and Benefits


Customizable CAN protocol and RS485 protocol RS-232 customizable
Magnetic pole indicator 16-channel digital output
1 mm accuracy absolute position output Support 3 magnetic tracks detection
Adaptive installation height N pole, S pole and N/S poles detection modes
Reverse polarity protection, overload protection, surge suppression

Applications


Magnetic navigation with tape/marker Automated guided vehicle (AGV)
Automated guided cart (AGC) Trackless mobile shelving
Logistics sortation

Download: AGV-TMR25XX WINCC

Supplier's Site

Technical Specifications

  MultiDimension Technology Co., Ltd.
Product Category Magnetic Field Instruments
Product Number AGV-TMR25X4
Product Name High-Frequency, High-Sensitivity AGV Magnetic Guide Sensors
Device Type Magnetic Field Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Gaussmeters - 6212063 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Type Gaussmeter (Tesla Meter)
Output Digital Serial; USB; Rs232, usb
View Details
Gauss Meter - PCE-G28 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Device Type Gaussmeter (Tesla Meter)
Form Factor Handheld
Output Other Digital
View Details
Search Coils -  - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Device Type Flux
Technology Flux
Form Factor Handheld
View Details
TMR Magnetic Pattern Recognition Sensor - TMR6406X - MultiDimension Technology Co., Ltd.
MultiDimension Technology Co., Ltd.
Specs
Device Type Magnetic Field Sensor
Output Differential
View Details