Moxa Inc. 1-Channel Industrial Video Decoder VPort D351

Description
Features and Benefits Decode MJPEG and MPEG4 video streams to analog video signal automatically Manual selection or automatic scan with maximum of 64 video sources 2-way (1 in/1 out) audio supported Transparent PTZ control with legacy PTZ controller SNMP for network management Introduction The VPort D351 is a 1-channel video decoder for decoding MPEG4/MJPEG video streams from VPort series video encoders (not including VPort 2110, VPort 2140, VPort 2310, VPort 2141, and VPort 3310) and VPort IP cameras back to analog video signals. The analog video signal can be sent to legacy CCTV devices, such as monitors, multiplexers, and matrix switches, which can be used as originally intended as part of CCTV systems. In addition, bi-directional audio enables ready-to-use voice-over-IP communication between the video encoder and decoder. Monitoring your cameras that are part of a large CCTV system is easy with the VPort D351, which can be set up to switch between different video sources either manually or automatically within a given time interval. Up to 64 video sources can be included in the list. In addition, the 2 DIs located on the top panel of the VPort D351 can be used to create 2 control buttons for up and down video source selection.
Description
Features and Benefits Decode MJPEG and MPEG4 video streams to analog video signal automatically Manual selection or automatic scan with maximum of 64 video sources 2-way (1 in/1 out) audio supported Transparent PTZ control with legacy PTZ controller SNMP for network management Introduction The VPort D351 is a 1-channel video decoder for decoding MPEG4/MJPEG video streams from VPort series video encoders (not including VPort 2110, VPort 2140, VPort 2310, VPort 2141, and VPort 3310) and VPort IP cameras back to analog video signals. The analog video signal can be sent to legacy CCTV devices, such as monitors, multiplexers, and matrix switches, which can be used as originally intended as part of CCTV systems. In addition, bi-directional audio enables ready-to-use voice-over-IP communication between the video encoder and decoder. Monitoring your cameras that are part of a large CCTV system is easy with the VPort D351, which can be set up to switch between different video sources either manually or automatically within a given time interval. Up to 64 video sources can be included in the list. In addition, the 2 DIs located on the top panel of the VPort D351 can be used to create 2 control buttons for up and down video source selection.

Suppliers

Company
Product
Description
Supplier Links
1-Channel Industrial Video Decoder - VPort D351 - Moxa Inc.
Brea, CA, USA
1-Channel Industrial Video Decoder
VPort D351
1-Channel Industrial Video Decoder VPort D351
Features and Benefits Decode MJPEG and MPEG4 video streams to analog video signal automatically Manual selection or automatic scan with maximum of 64 video sources 2-way (1 in/1 out) audio supported Transparent PTZ control with legacy PTZ controller SNMP for network management Introduction The VPort D351 is a 1-channel video decoder for decoding MPEG4/MJPEG video streams from VPort series video encoders (not including VPort 2110, VPort 2140, VPort 2310, VPort 2141, and VPort 3310) and VPort IP cameras back to analog video signals. The analog video signal can be sent to legacy CCTV devices, such as monitors, multiplexers, and matrix switches, which can be used as originally intended as part of CCTV systems. In addition, bi-directional audio enables ready-to-use voice-over-IP communication between the video encoder and decoder. Monitoring your cameras that are part of a large CCTV system is easy with the VPort D351, which can be set up to switch between different video sources either manually or automatically within a given time interval. Up to 64 video sources can be included in the list. In addition, the 2 DIs located on the top panel of the VPort D351 can be used to create 2 control buttons for up and down video source selection.

Features and Benefits

  • Decode MJPEG and MPEG4 video streams to analog video signal automatically
  • Manual selection or automatic scan with maximum of 64 video sources
  • 2-way (1 in/1 out) audio supported
  • Transparent PTZ control with legacy PTZ controller
  • SNMP for network management

Introduction

The VPort D351 is a 1-channel video decoder for decoding MPEG4/MJPEG video streams from VPort series video encoders (not including VPort 2110, VPort 2140, VPort 2310, VPort 2141, and VPort 3310) and VPort IP cameras back to analog video signals. The analog video signal can be sent to legacy CCTV devices, such as monitors, multiplexers, and matrix switches, which can be used as originally intended as part of CCTV systems. In addition, bi-directional audio enables ready-to-use voice-over-IP communication between the video encoder and decoder. Monitoring your cameras that are part of a large CCTV system is easy with the VPort D351, which can be set up to switch between different video sources either manually or automatically within a given time interval. Up to 64 video sources can be included in the list. In addition, the 2 DIs located on the top panel of the VPort D351 can be used to create 2 control buttons for up and down video source selection.

Supplier's Site

Technical Specifications

  Moxa Inc.
Product Category Video Servers
Product Number VPort D351
Product Name 1-Channel Industrial Video Decoder
Image Color
Network 10baseT
Protocol TCP/IP; HTTP; RTSP; UDP, NTP, UPnP
Control Interface RS232; RS422; RS485
Video Format NTSC; PAL
Unlock Full Specs
to access all available technical data

Similar Products

1-Ch HEVC/H.264 Video Capture & Encode Module - VEGA-2000 - Advantech
Specs
Protocol RTSP
Video Inputs 2
Operating Temperature 122 to 14 F (50 to -10 C)
View Details
1-Channel Industrial Video Encoder - VPort 451 - Moxa Inc.
Specs
Image Color
Network 10baseT; 10base2; FastEthernet
Protocol TCP/IP; HTTP; RTP; RTSP; SMTP, DNS, NTP
View Details