Moxa Inc. 1-Channel Industrial Video Encoder VPort 351

Description
Features and Benefits Industrial design with -40 to 75°C operating temperature and fiber optic Ethernet port Video stream up to 30 frames/sec at full D1 (720 x 480) resolution Pre/post-alarm video recording function for advanced surveillance 2-way (1 in/1 out) audio supported Free VPort SDK PLUS provides CGI Commands, ActiveX Control, and an API library for system integrators and third-party software developers Introduction The VPort 351 is a high performance, 1-channel industrial video encoder that provides up to full D1, full frame rate performance (NTSC: 720 x 480 @ 30 FPS; PAL: 720 x 576 @ 25 FPS) and supports a dual MJPEG/MPEG4 algorithm, making it especially well-suited for use with distributed surveillance systems in critical industrial applications. In addition, a continuous pre/post event trigger video record function can help system administrators determine why an alarm was triggered, and 2-way audio is provided for the convenience of real-time communication between system administrators located at the central site, and engineers in the field.
Description
Features and Benefits Industrial design with -40 to 75°C operating temperature and fiber optic Ethernet port Video stream up to 30 frames/sec at full D1 (720 x 480) resolution Pre/post-alarm video recording function for advanced surveillance 2-way (1 in/1 out) audio supported Free VPort SDK PLUS provides CGI Commands, ActiveX Control, and an API library for system integrators and third-party software developers Introduction The VPort 351 is a high performance, 1-channel industrial video encoder that provides up to full D1, full frame rate performance (NTSC: 720 x 480 @ 30 FPS; PAL: 720 x 576 @ 25 FPS) and supports a dual MJPEG/MPEG4 algorithm, making it especially well-suited for use with distributed surveillance systems in critical industrial applications. In addition, a continuous pre/post event trigger video record function can help system administrators determine why an alarm was triggered, and 2-way audio is provided for the convenience of real-time communication between system administrators located at the central site, and engineers in the field.

Suppliers

Company
Product
Description
Supplier Links
1-Channel Industrial Video Encoder - VPort 351 - Moxa Inc.
Brea, CA, USA
1-Channel Industrial Video Encoder
VPort 351
1-Channel Industrial Video Encoder VPort 351
Features and Benefits Industrial design with -40 to 75°C operating temperature and fiber optic Ethernet port Video stream up to 30 frames/sec at full D1 (720 x 480) resolution Pre/post-alarm video recording function for advanced surveillance 2-way (1 in/1 out) audio supported Free VPort SDK PLUS provides CGI Commands, ActiveX Control, and an API library for system integrators and third-party software developers Introduction The VPort 351 is a high performance, 1-channel industrial video encoder that provides up to full D1, full frame rate performance (NTSC: 720 x 480 @ 30 FPS; PAL: 720 x 576 @ 25 FPS) and supports a dual MJPEG/MPEG4 algorithm, making it especially well-suited for use with distributed surveillance systems in critical industrial applications. In addition, a continuous pre/post event trigger video record function can help system administrators determine why an alarm was triggered, and 2-way audio is provided for the convenience of real-time communication between system administrators located at the central site, and engineers in the field.

Features and Benefits

  • Industrial design with -40 to 75°C operating temperature and fiber optic Ethernet port
  • Video stream up to 30 frames/sec at full D1 (720 x 480) resolution
  • Pre/post-alarm video recording function for advanced surveillance
  • 2-way (1 in/1 out) audio supported
  • Free VPort SDK PLUS provides CGI Commands, ActiveX Control, and an API library for system integrators and third-party software developers

Introduction

The VPort 351 is a high performance, 1-channel industrial video encoder that provides up to full D1, full frame rate performance (NTSC: 720 x 480 @ 30 FPS; PAL: 720 x 576 @ 25 FPS) and supports a dual MJPEG/MPEG4 algorithm, making it especially well-suited for use with distributed surveillance systems in critical industrial applications. In addition, a continuous pre/post event trigger video record function can help system administrators determine why an alarm was triggered, and 2-way audio is provided for the convenience of real-time communication between system administrators located at the central site, and engineers in the field.

Supplier's Site

Technical Specifications

  Moxa Inc.
Product Category Video Servers
Product Number VPort 351
Product Name 1-Channel Industrial Video Encoder
Image Color
Network 10baseT
Protocol TCP/IP; HTTP; RTP; RTSP; SMTP, DNS, FTP
Control Interface RS232; RS422; RS485
Video Format NTSC; PAL
Unlock Full Specs
to access all available technical data

Similar Products

1-Ch HEVC/H.264 Video Capture & Encode Module - VEGA-2000 - Advantech
Specs
Protocol RTSP
Video Inputs 2
Operating Temperature 122 to 14 F (50 to -10 C)
View Details
Rugged 4-Channel Industrial Video Encoder - VPort 254 - Moxa Inc.
Specs
Image Color
Network 10baseT
Protocol TCP/IP; HTTP; RTP; RTSP; SMTP, DNS, NTP
View Details