Advantech Medical Grade Video Streamer AVAS-212

Description
AVAS-200 Series are IP-based data transmission system with a single-cable distribution architecture designed for operating rooms. This system supports video, audio, and control signal streaming with low latency and allows rapid switching between streams. Moreover, video data can be transmitted over 10 Gigabit Ethernet without compression or data loss. Signal transmission with zero latency to provide effective surgical assistance in Eye–hand coordination Provision of open APIs to ensure easy system integration Capability to transmit signals from different sources via 10 GB optical fiber, including video, images, audio, USB, and other sources Capability to display Multi-view on a screen from different sources simultaneously Ultra-fast and lossless video transmission over IP Functionality as an encoder and a decoder at the same time Support of control system for mouse, keyboard, and Touch Through
Request a Quote Datasheet
Description
AVAS-200 Series are IP-based data transmission system with a single-cable distribution architecture designed for operating rooms. This system supports video, audio, and control signal streaming with low latency and allows rapid switching between streams. Moreover, video data can be transmitted over 10 Gigabit Ethernet without compression or data loss. Signal transmission with zero latency to provide effective surgical assistance in Eye–hand coordination Provision of open APIs to ensure easy system integration Capability to transmit signals from different sources via 10 GB optical fiber, including video, images, audio, USB, and other sources Capability to display Multi-view on a screen from different sources simultaneously Ultra-fast and lossless video transmission over IP Functionality as an encoder and a decoder at the same time Support of control system for mouse, keyboard, and Touch Through
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Medical Grade Video Streamer - AVAS-212 - Advantech
Cincinnati, OH, United States
Medical Grade Video Streamer
AVAS-212
Medical Grade Video Streamer AVAS-212
AVAS-200 Series are IP-based data transmission system with a single-cable distribution architecture designed for operating rooms. This system supports video, audio, and control signal streaming with low latency and allows rapid switching between streams. Moreover, video data can be transmitted over 10 Gigabit Ethernet without compression or data loss. Signal transmission with zero latency to provide effective surgical assistance in Eye–hand coordination Provision of open APIs to ensure easy system integration Capability to transmit signals from different sources via 10 GB optical fiber, including video, images, audio, USB, and other sources Capability to display Multi-view on a screen from different sources simultaneously Ultra-fast and lossless video transmission over IP Functionality as an encoder and a decoder at the same time Support of control system for mouse, keyboard, and Touch Through

AVAS-200 Series are IP-based data transmission system with a single-cable distribution architecture designed for operating rooms. This system supports video, audio, and control signal streaming with low latency and allows rapid switching between streams. Moreover, video data can be transmitted over 10 Gigabit Ethernet without compression or data loss.

  • Signal transmission with zero latency to provide effective surgical assistance in Eye–hand coordination
  • Provision of open APIs to ensure easy system integration
  • Capability to transmit signals from different sources via 10 GB optical fiber, including video, images, audio, USB, and other sources
  • Capability to display Multi-view on a screen from different sources simultaneously
  • Ultra-fast and lossless video transmission over IP
  • Functionality as an encoder and a decoder at the same time
  • Support of control system for mouse, keyboard, and Touch Through
Buy Now Datasheet
Medical Grade Video Streamer - AVAS-212 - Advantech
Cincinnati, OH, United States
Medical Grade Video Streamer
AVAS-212
Medical Grade Video Streamer AVAS-212
AVAS-200 Series are IP-based data transmission system with a single-cable distribution architecture designed for operating rooms. This system supports video, audio, and control signal streaming with low latency and allows rapid switching between streams. Moreover, video data can be transmitted over 10 Gigabit Ethernet without compression or data loss. Signal transmission with zero latency to provide effective surgical assistance in Eye–hand coordination Provision of open APIs to ensure easy system integration Capability to transmit signals from different sources via 10 GB optical fiber, including video, images, audio, USB, and other sources Capability to display Multi-view on a screen from different sources simultaneously Ultra-fast and lossless video transmission over IP Functionality as an encoder and a decoder at the same time Support of control system for mouse, keyboard, and Touch Through

AVAS-200 Series are IP-based data transmission system with a single-cable distribution architecture designed for operating rooms. This system supports video, audio, and control signal streaming with low latency and allows rapid switching between streams. Moreover, video data can be transmitted over 10 Gigabit Ethernet without compression or data loss.

  • Signal transmission with zero latency to provide effective surgical assistance in Eye–hand coordination
  • Provision of open APIs to ensure easy system integration
  • Capability to transmit signals from different sources via 10 GB optical fiber, including video, images, audio, USB, and other sources
  • Capability to display Multi-view on a screen from different sources simultaneously
  • Ultra-fast and lossless video transmission over IP
  • Functionality as an encoder and a decoder at the same time
  • Support of control system for mouse, keyboard, and Touch Through
Buy Now Datasheet
Medical Grade Video Streamer - AVAS-212 - Advantech
Cincinnati, OH, United States
Medical Grade Video Streamer
AVAS-212
Medical Grade Video Streamer AVAS-212
AVAS-200 Series are IP-based data transmission system with a single-cable distribution architecture designed for operating rooms. This system supports video, audio, and control signal streaming with low latency and allows rapid switching between streams. Moreover, video data can be transmitted over 10 Gigabit Ethernet without compression or data loss. Signal transmission with zero latency to provide effective surgical assistance in Eye–hand coordination Provision of open APIs to ensure easy system integration Capability to transmit signals from different sources via 10 GB optical fiber, including video, images, audio, USB, and other sources Capability to display Multi-view on a screen from different sources simultaneously Ultra-fast and lossless video transmission over IP Functionality as an encoder and a decoder at the same time Support of control system for mouse, keyboard, and Touch Through

AVAS-200 Series are IP-based data transmission system with a single-cable distribution architecture designed for operating rooms. This system supports video, audio, and control signal streaming with low latency and allows rapid switching between streams. Moreover, video data can be transmitted over 10 Gigabit Ethernet without compression or data loss.

  • Signal transmission with zero latency to provide effective surgical assistance in Eye–hand coordination
  • Provision of open APIs to ensure easy system integration
  • Capability to transmit signals from different sources via 10 GB optical fiber, including video, images, audio, USB, and other sources
  • Capability to display Multi-view on a screen from different sources simultaneously
  • Ultra-fast and lossless video transmission over IP
  • Functionality as an encoder and a decoder at the same time
  • Support of control system for mouse, keyboard, and Touch Through
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Video Servers
Product Number AVAS-212
Product Name Medical Grade Video Streamer
Control Interface RS232
Unlock Full Specs
to access all available technical data

Similar Products

4K HEVC Encoder Appliance - VEGA-6301 - Advantech
Specs
Video Inputs 4
Storage Capacity 32 GB
View Details
1-Ch HEVC/H.264 Video Capture & Encode Module - VEGA-2000 - Advantech
Specs
Protocol RTSP
Video Inputs 2
Operating Temperature 122 to 14 F (50 to -10 C)
View Details