Moxa Inc. 1-Channel Industrial Video Encoder VPort 251

Description
Features and Benefits Compress analog video/audio signals into MJPEG/MPEG4 video stream Video stream up to 30 frames/sec at full D1 (720 x 480) resolution 2-way (1 in, 1 out) audio supported Transparent PTZ Control for using legacy PTZ control panel or keyboard Loop-through power output for powering an analog camera Free VPort SDK PLUS provides CGI Commands, ActiveX Control, and an API library for system integrators and third-party software developers Introduction The VPort 251 is a high performance, 1-channel video encoder with compact form factor that is suitable for installation in a variety of locations, including outdoor camera cabinets. To make installation easier, the VPort 251 supports both panel mounting and DIN-Rail mounting (with DK-35A accessory), and 1 loop-through power output for powering an analog camera. In addition, the VPort 251 provides up to full D1, full frame rate video performance (NTSC: 720 x 480 up to 30 FPS; PAL: 720 x 576 up to 25 FPS) and supports both MJPEG or MPEG4, making it especially well-suited for use with distributed video surveillance systems, and a 2-way audio function is provided for the convenience of real-time communication between system administrators located at the central site, and engineers in the field.
Description
Features and Benefits Compress analog video/audio signals into MJPEG/MPEG4 video stream Video stream up to 30 frames/sec at full D1 (720 x 480) resolution 2-way (1 in, 1 out) audio supported Transparent PTZ Control for using legacy PTZ control panel or keyboard Loop-through power output for powering an analog camera Free VPort SDK PLUS provides CGI Commands, ActiveX Control, and an API library for system integrators and third-party software developers Introduction The VPort 251 is a high performance, 1-channel video encoder with compact form factor that is suitable for installation in a variety of locations, including outdoor camera cabinets. To make installation easier, the VPort 251 supports both panel mounting and DIN-Rail mounting (with DK-35A accessory), and 1 loop-through power output for powering an analog camera. In addition, the VPort 251 provides up to full D1, full frame rate video performance (NTSC: 720 x 480 up to 30 FPS; PAL: 720 x 576 up to 25 FPS) and supports both MJPEG or MPEG4, making it especially well-suited for use with distributed video surveillance systems, and a 2-way audio function is provided for the convenience of real-time communication between system administrators located at the central site, and engineers in the field.

Suppliers

Company
Product
Description
Supplier Links
1-Channel Industrial Video Encoder - VPort 251 - Moxa Inc.
Brea, CA, USA
1-Channel Industrial Video Encoder
VPort 251
1-Channel Industrial Video Encoder VPort 251
Features and Benefits Compress analog video/audio signals into MJPEG/MPEG4 video stream Video stream up to 30 frames/sec at full D1 (720 x 480) resolution 2-way (1 in, 1 out) audio supported Transparent PTZ Control for using legacy PTZ control panel or keyboard Loop-through power output for powering an analog camera Free VPort SDK PLUS provides CGI Commands, ActiveX Control, and an API library for system integrators and third-party software developers Introduction The VPort 251 is a high performance, 1-channel video encoder with compact form factor that is suitable for installation in a variety of locations, including outdoor camera cabinets. To make installation easier, the VPort 251 supports both panel mounting and DIN-Rail mounting (with DK-35A accessory), and 1 loop-through power output for powering an analog camera. In addition, the VPort 251 provides up to full D1, full frame rate video performance (NTSC: 720 x 480 up to 30 FPS; PAL: 720 x 576 up to 25 FPS) and supports both MJPEG or MPEG4, making it especially well-suited for use with distributed video surveillance systems, and a 2-way audio function is provided for the convenience of real-time communication between system administrators located at the central site, and engineers in the field.

Features and Benefits

  • Compress analog video/audio signals into MJPEG/MPEG4 video stream
  • Video stream up to 30 frames/sec at full D1 (720 x 480) resolution
  • 2-way (1 in, 1 out) audio supported
  • Transparent PTZ Control for using legacy PTZ control panel or keyboard
  • Loop-through power output for powering an analog camera
  • Free VPort SDK PLUS provides CGI Commands, ActiveX Control, and an API library for system integrators and third-party software developers

Introduction

The VPort 251 is a high performance, 1-channel video encoder with compact form factor that is suitable for installation in a variety of locations, including outdoor camera cabinets. To make installation easier, the VPort 251 supports both panel mounting and DIN-Rail mounting (with DK-35A accessory), and 1 loop-through power output for powering an analog camera. In addition, the VPort 251 provides up to full D1, full frame rate video performance (NTSC: 720 x 480 up to 30 FPS; PAL: 720 x 576 up to 25 FPS) and supports both MJPEG or MPEG4, making it especially well-suited for use with distributed video surveillance systems, and a 2-way audio function is provided for the convenience of real-time communication between system administrators located at the central site, and engineers in the field.

Supplier's Site

Technical Specifications

  Moxa Inc.
Product Category Video Servers
Product Number VPort 251
Product Name 1-Channel Industrial Video Encoder
Image Color
Network 10baseT
Protocol TCP/IP; HTTP; RTP; RTSP; SMTP, DNS, FTP
Control Interface RS232; RS422; RS485
Video Format NTSC; PAL
Unlock Full Specs
to access all available technical data

Similar Products

Medical Grade Video Streamer - AVAS-212 - Advantech
Specs
Control Interface RS232
Operating Temperature 104 to 32 F (40 to 0.0 C)
View Details
1-Channel Industrial Video Decoder - VPort D361 - Moxa Inc.
Specs
Image Color
Network 10baseT
Protocol TCP/IP; HTTP; RTSP; UDP, NTP, UPnP
View Details