Moxa Inc. WiFi Device Server NPort W2004-UK

Description
802.11b/g Wireless Connectivity to Serial Devices The NPort® W2004 wireless device server provides a convenient means of reducing the number of cables for hard-to-wire applications.Both Infrastructure and Ad-Hoc modes are supported, and the NPort®W2004 can connect to access points or another NPort® W2004 located up to 300 meters away. Works with Existing Software, Saving Time and Money Field-proven Windows real COM and Linux real TTY drivers are provided for the NPort® W2004, ensuring that existing PC software will work with your wireless LAN infrastructure. In addition, the NPort® W2004 supports TCP Server, TCP Client, and UDP operation modes that allow IP-based software to use the IP address and TCP port number to access devices directly. Secure Remote Management and Configuration with SSH/SSL The NPort® W2004 supports several functions to help prevent unauthorized access to your wireless LAN. In addition to WEP protection, IP filtering, and password protection, the NPort® W2004 also supports SSH and SSL to thwart hacker attacks. Using web browsers that support https (Internet Explorer, for example) provides secure access by browser to your wireless LAN. In addition, using terminal emulators that support SSH (PuTTY, for example) provides secure Telnet access.
Description
802.11b/g Wireless Connectivity to Serial Devices The NPort® W2004 wireless device server provides a convenient means of reducing the number of cables for hard-to-wire applications.Both Infrastructure and Ad-Hoc modes are supported, and the NPort®W2004 can connect to access points or another NPort® W2004 located up to 300 meters away. Works with Existing Software, Saving Time and Money Field-proven Windows real COM and Linux real TTY drivers are provided for the NPort® W2004, ensuring that existing PC software will work with your wireless LAN infrastructure. In addition, the NPort® W2004 supports TCP Server, TCP Client, and UDP operation modes that allow IP-based software to use the IP address and TCP port number to access devices directly. Secure Remote Management and Configuration with SSH/SSL The NPort® W2004 supports several functions to help prevent unauthorized access to your wireless LAN. In addition to WEP protection, IP filtering, and password protection, the NPort® W2004 also supports SSH and SSL to thwart hacker attacks. Using web browsers that support https (Internet Explorer, for example) provides secure access by browser to your wireless LAN. In addition, using terminal emulators that support SSH (PuTTY, for example) provides secure Telnet access.

Suppliers

Company
Product
Description
Supplier Links
WiFi Device Server - NPort W2004-UK - Moxa Inc.
Brea, CA, USA
WiFi Device Server
NPort W2004-UK
WiFi Device Server NPort W2004-UK
802.11b/g Wireless Connectivity to Serial Devices The NPort® W2004 wireless device server provides a convenient means of reducing the number of cables for hard-to-wire applications.Both Infrastructure and Ad-Hoc modes are supported, and the NPort®W2004 can connect to access points or another NPort® W2004 located up to 300 meters away. Works with Existing Software, Saving Time and Money Field-proven Windows real COM and Linux real TTY drivers are provided for the NPort® W2004, ensuring that existing PC software will work with your wireless LAN infrastructure. In addition, the NPort® W2004 supports TCP Server, TCP Client, and UDP operation modes that allow IP-based software to use the IP address and TCP port number to access devices directly. Secure Remote Management and Configuration with SSH/SSL The NPort® W2004 supports several functions to help prevent unauthorized access to your wireless LAN. In addition to WEP protection, IP filtering, and password protection, the NPort® W2004 also supports SSH and SSL to thwart hacker attacks. Using web browsers that support https (Internet Explorer, for example) provides secure access by browser to your wireless LAN. In addition, using terminal emulators that support SSH (PuTTY, for example) provides secure Telnet access.

802.11b/g Wireless Connectivity to Serial Devices

The NPort® W2004 wireless device server provides a convenient means of reducing the number of cables for hard-to-wire applications.Both Infrastructure and Ad-Hoc modes are supported, and the NPort®W2004 can connect to access points or another NPort® W2004 located up to 300 meters away.

Works with Existing Software, Saving Time and Money

Field-proven Windows real COM and Linux real TTY drivers are provided for the NPort® W2004, ensuring that existing PC software will work with your wireless LAN infrastructure. In addition, the NPort® W2004 supports TCP Server, TCP Client, and UDP operation modes that allow IP-based software to use the IP address and TCP port number to access devices directly.

Secure Remote Management and Configuration with SSH/SSL

The NPort® W2004 supports several functions to help prevent unauthorized access to your wireless LAN. In addition to WEP protection, IP filtering, and password protection, the NPort® W2004 also supports SSH and SSL to thwart hacker attacks. Using web browsers that support https (Internet Explorer, for example) provides secure access by browser to your wireless LAN. In addition, using terminal emulators that support SSH (PuTTY, for example) provides secure Telnet access.

Supplier's Site

Technical Specifications

  Moxa Inc.
Product Category Network Servers
Product Number NPort W2004-UK
Product Name WiFi Device Server
Server Type Network Server; Web Server
Form Factor DIN-Rail Mounting
Operating System Microsoft Windows; Linux; SCO UnixWare; Unix
Operating Temperature 0 to 60 C (32 to 140 F)
Unlock Full Specs
to access all available technical data

Similar Products

Dual LGA3647-P0 Intel® Xeon® Scalable EATX server board with 24x DDR4, 5x PCIe x16, and dual 10GbE for memory-intensive applications. - ASMB-935T2-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 40 C (32 to 104 F)
Processor Type Intel® Xeon® Scalable
View Details
TS6420 | TwinCAT Database Server -  - Beckhoff Automation LLC
Specs
Server Type Network Server
View Details
Axial AX302 Single CPU 3U Edge Server w/ NVMe Storage - AX302 - OnLogic Inc.
Specs
Server Type Network Server
Operating Temperature 5 to 40 C (41 to 104 F)
Processor Type Intel Pentium III Xeon
View Details