Advantech 4-ch, 16-bit Isolated Analog Output EtherCAT Remote I/O Module AMAX-4820-B

Description
4-ch, 16-bit Isolated Analog Output EtherCAT Remote I/O Module Suitable for EtherCAT networks 4-ch, 16-bit analog output channels with 2,500 VDC isolation Voltage or current output with multiple ranges Quick removable European type connector Supports EtherCAT Distributed Clock (DC) mode and SyncManager mode Two rotating switches for up to 256 slave IDs
Request a Quote Datasheet
Description
4-ch, 16-bit Isolated Analog Output EtherCAT Remote I/O Module Suitable for EtherCAT networks 4-ch, 16-bit analog output channels with 2,500 VDC isolation Voltage or current output with multiple ranges Quick removable European type connector Supports EtherCAT Distributed Clock (DC) mode and SyncManager mode Two rotating switches for up to 256 slave IDs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4-ch, 16-bit Isolated Analog Output EtherCAT Remote I/O Module - AMAX-4820-B - Advantech
Cincinnati, OH, United States
4-ch, 16-bit Isolated Analog Output EtherCAT Remote I/O Module
AMAX-4820-B
4-ch, 16-bit Isolated Analog Output EtherCAT Remote I/O Module AMAX-4820-B
4-ch, 16-bit Isolated Analog Output EtherCAT Remote I/O Module Suitable for EtherCAT networks 4-ch, 16-bit analog output channels with 2,500 VDC isolation Voltage or current output with multiple ranges Quick removable European type connector Supports EtherCAT Distributed Clock (DC) mode and SyncManager mode Two rotating switches for up to 256 slave IDs

4-ch, 16-bit Isolated Analog Output EtherCAT Remote I/O Module

  • Suitable for EtherCAT networks
  • 4-ch, 16-bit analog output channels with 2,500 VDC isolation
  • Voltage or current output with multiple ranges
  • Quick removable European type connector
  • Supports EtherCAT Distributed Clock (DC) mode and SyncManager mode
  • Two rotating switches for up to 256 slave IDs
Buy Now Datasheet

Technical Specifications

  Advantech
Product Category Network Servers
Product Number AMAX-4820-B
Product Name 4-ch, 16-bit Isolated Analog Output EtherCAT Remote I/O Module
Server Type Network Server
Unlock Full Specs
to access all available technical data

Similar Products

LGA 3647-P0 Intel® Xeon® Scalable ATX server board with DDR4, dual 10GbE, IPMI, and Intel® Optane™ DC for enterprise data centers. - ASMB-815T2-00A2U - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type Intel® Xeon® Scalable
View Details
LGA4677 Intel® 5th/4th Gen Xeon® Scalable ATX server board with DDR5, PCIe Gen5, and dual 10GbE for data centers and enterprise servers. - ASMB-817I-00A1 - Advantech
Specs
Server Type Network Server
Operating Temperature 0 to 60 C (32 to 140 F)
Processor Type 5th/4th Gen Intel® Xeon® Scalable processors
View Details