Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SLIP RINGS
MORGAN ADVANCED MATERIALS
F 4105 -- SLIP RINGS
Morgan Advanced Materials
Slip Rings
F 4105
Description
Slip rings without IP protection
Morgan Advanced Materials
Done
Description
Slip rings without IP protection
Suppliers
Company
Product
Description
Supplier Links
Morgan Advanced Materials
Fairfield, NJ, USA
Slip Rings
F 4105
Slip Rings
F 4105
Slip rings without IP protection
Slip rings without IP protection
Supplier's Site
Technical Specifications
Morgan Advanced Materials
Product Category
Slip Rings
Product Number
F 4105
Product Name
Slip Rings
Maximum Voltage
400 volts
Unlock Full Specs
to access all available technical data
Similar Products
JiuJiang Ingiant Technology Co., Ltd.
Ingiant 25mm Through Bore Slip Ring For Turntable
Specs
Total # of Circuits
36
Speed
0.0 to 600 rpm
Maximum Voltage
0.0 to 240 volts
View Details
ElectroCraft
Motorized Slip Rings
Hansen
Specs
Slip Ring Design
Capsule
Configuration
Drum Type
Speed
0.8000 to 12 rpm
View Details
Fabricast, Inc.
Separate Rotor and Brush Block Slip Ring Assemblies
0.5 Inch Bore
Specs
Slip Ring Design
Separate
Configuration
Drum Type
Total # of Circuits
2 to 24
View Details
Morgan Advanced Materials
Slip Rings
F 4191
Specs
Maximum Voltage
500 volts
Maximum Current
25 amps
Outer Diameter
105 inch (2667 mm)
View Details