JiuJiang Ingiant Technology Co., Ltd. Ingiant 25mm Through Bore Slip Ring For Turntable

Description
Ingiant 25mm Through Bore Slip Ring For Turntable, rotating electrical contacts, shaft grounding slip ring, Slip Ring, Slip Ring Contact, slip ring crane, Specification Standard Product Outline Drawing Application Filed Industrial automation equipment/Medical equipment/Wind power equipment/Test equipment/Exhibition / display equipment/Robots/Tur ntable equipment/Amusement equipment/High-speed railway equipment/Packaging machinery/Ship offshore equipment/Constructi on machinery Our advantage 1. Product advantage: Stable transmit analog and digital signal; Adopts gold-to-gold contact to transmit signal; Able to integrate up to 135 channels; Module design, guarantees consistency of the products; Compact structure, small size; Adopt special soft wire ; Long life, maintenance-free, easy to install, more stable performance and 360°continuous rotation to transmit power and data signals. 2. Company advantage: Owns complete mechanical processing equipment including a CNC processing center, with strict inspection and testing standards which can meet national military GJB standard and quality management system, moreover, Ingiant owns 58 kinds of technical patents of slip rings and rotary joints(include 46 utility model patents, 12 invention patent), so we have a big strength on R&D and production process. More than 60 workers with several years experience in workshop production, skilled in operation and production, can better guarantee product quality. 3. Excellent after-sales and technical support service: Customized service, accurate response and technical support for customers, 12 months of the products warranty, no worry for after sales problems. With reliable products, strict quality control system, perfect pre-sale and after-sales service, Ingiant obtain trusts from more and more customers all over the world. Factory Scene Specification DHK025-37 The main parameters Number of circuits 37 Working temperature “-40℃~+65℃” Rated current 2A~50A, can be customized Working humidity <70% Rated voltage 0~240 VAC/VDC Protection level IP54 Insulation resistance ≥1000MΩ @500VDC Housing material Aluminum Alloy Insulation strength 1500 VAC@50Hz,60s,2mA Electrical contact material Precious metal Dynamic resistance variation <10MΩ Lead wire specification Colored Teflon insulated & tinned stranded flexible wire Rotating speed 0~600rpm Lead wire length 500mm + 20mm Application Filed Industrial automation equipment/Medical equipment/Wind power equipment/Test equipment/Exhibition / display equipment/Robots/Tur ntable equipment/Amusement equipment/High-speed railway equipment/Packaging machinery/Ship offshore equipment/Constructi on machinery Our Advantage 1. Product advantage: Stable transmit analog and digital signal; Adopts gold-to-gold contact to transmit signal; Able to integrate up to 135 channels; Module design, guarantees consistency of the products; Compact structure, small size; Adopt special soft wire ; Long life, maintenance-free, easy to install, more stable performance and 360°continuous rotation to transmit power and data signals. 2. Company advantage: Owns complete mechanical processing equipment including a CNC processing center, with strict inspection and testing standards which can meet national military GJB standard and quality management system, moreover, Ingiant owns 58 kinds of technical patents of slip rings and rotary joints(include 46 utility model patents, 12 invention patent), so we have a big strength on R&D and production process. More than 60 workers with several years experience in workshop production, skilled in operation and production, can better guarantee product quality. 3. Excellent after-sales and technical support service: Customized service, accurate response and technical support for customers, 12 months of the products warranty, no worry for after sales problems. With reliable products, strict quality control system, perfect pre-sale and after-sales service, Ingiant obtain trusts from more and more customers all over the world.
Request a Quote
Description
Ingiant 25mm Through Bore Slip Ring For Turntable, rotating electrical contacts, shaft grounding slip ring, Slip Ring, Slip Ring Contact, slip ring crane, Specification Standard Product Outline Drawing Application Filed Industrial automation equipment/Medical equipment/Wind power equipment/Test equipment/Exhibition / display equipment/Robots/Tur ntable equipment/Amusement equipment/High-speed railway equipment/Packaging machinery/Ship offshore equipment/Constructi on machinery Our advantage 1. Product advantage: Stable transmit analog and digital signal; Adopts gold-to-gold contact to transmit signal; Able to integrate up to 135 channels; Module design, guarantees consistency of the products; Compact structure, small size; Adopt special soft wire ; Long life, maintenance-free, easy to install, more stable performance and 360°continuous rotation to transmit power and data signals. 2. Company advantage: Owns complete mechanical processing equipment including a CNC processing center, with strict inspection and testing standards which can meet national military GJB standard and quality management system, moreover, Ingiant owns 58 kinds of technical patents of slip rings and rotary joints(include 46 utility model patents, 12 invention patent), so we have a big strength on R&D and production process. More than 60 workers with several years experience in workshop production, skilled in operation and production, can better guarantee product quality. 3. Excellent after-sales and technical support service: Customized service, accurate response and technical support for customers, 12 months of the products warranty, no worry for after sales problems. With reliable products, strict quality control system, perfect pre-sale and after-sales service, Ingiant obtain trusts from more and more customers all over the world. Factory Scene Specification DHK025-37 The main parameters Number of circuits 37 Working temperature “-40℃~+65℃” Rated current 2A~50A, can be customized Working humidity <70% Rated voltage 0~240 VAC/VDC Protection level IP54 Insulation resistance ≥1000MΩ @500VDC Housing material Aluminum Alloy Insulation strength 1500 VAC@50Hz,60s,2mA Electrical contact material Precious metal Dynamic resistance variation <10MΩ Lead wire specification Colored Teflon insulated & tinned stranded flexible wire Rotating speed 0~600rpm Lead wire length 500mm + 20mm Application Filed Industrial automation equipment/Medical equipment/Wind power equipment/Test equipment/Exhibition / display equipment/Robots/Tur ntable equipment/Amusement equipment/High-speed railway equipment/Packaging machinery/Ship offshore equipment/Constructi on machinery Our Advantage 1. Product advantage: Stable transmit analog and digital signal; Adopts gold-to-gold contact to transmit signal; Able to integrate up to 135 channels; Module design, guarantees consistency of the products; Compact structure, small size; Adopt special soft wire ; Long life, maintenance-free, easy to install, more stable performance and 360°continuous rotation to transmit power and data signals. 2. Company advantage: Owns complete mechanical processing equipment including a CNC processing center, with strict inspection and testing standards which can meet national military GJB standard and quality management system, moreover, Ingiant owns 58 kinds of technical patents of slip rings and rotary joints(include 46 utility model patents, 12 invention patent), so we have a big strength on R&D and production process. More than 60 workers with several years experience in workshop production, skilled in operation and production, can better guarantee product quality. 3. Excellent after-sales and technical support service: Customized service, accurate response and technical support for customers, 12 months of the products warranty, no worry for after sales problems. With reliable products, strict quality control system, perfect pre-sale and after-sales service, Ingiant obtain trusts from more and more customers all over the world.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Ingiant 25mm Through Bore Slip Ring For Turntable -  - JiuJiang Ingiant Technology Co., Ltd.
Jiujiang, China
Ingiant 25mm Through Bore Slip Ring For Turntable
Ingiant 25mm Through Bore Slip Ring For Turntable
Ingiant 25mm Through Bore Slip Ring For Turntable, rotating electrical contacts, shaft grounding slip ring, Slip Ring, Slip Ring Contact, slip ring crane, Specification Standard Product Outline Drawing Application Filed Industrial automation equipment/Medical equipment/Wind power equipment/Test equipment/Exhibition / display equipment/Robots/Tur ntable equipment/Amusement equipment/High-speed railway equipment/Packaging machinery/Ship offshore equipment/Constructi on machinery Our advantage 1. Product advantage: Stable transmit analog and digital signal; Adopts gold-to-gold contact to transmit signal; Able to integrate up to 135 channels; Module design, guarantees consistency of the products; Compact structure, small size; Adopt special soft wire ; Long life, maintenance-free, easy to install, more stable performance and 360°continuous rotation to transmit power and data signals. 2. Company advantage: Owns complete mechanical processing equipment including a CNC processing center, with strict inspection and testing standards which can meet national military GJB standard and quality management system, moreover, Ingiant owns 58 kinds of technical patents of slip rings and rotary joints(include 46 utility model patents, 12 invention patent), so we have a big strength on R&D and production process. More than 60 workers with several years experience in workshop production, skilled in operation and production, can better guarantee product quality. 3. Excellent after-sales and technical support service: Customized service, accurate response and technical support for customers, 12 months of the products warranty, no worry for after sales problems. With reliable products, strict quality control system, perfect pre-sale and after-sales service, Ingiant obtain trusts from more and more customers all over the world. Factory Scene Specification DHK025-37 The main parameters Number of circuits 37 Working temperature “-40℃~+65℃” Rated current 2A~50A, can be customized Working humidity <70% Rated voltage 0~240 VAC/VDC Protection level IP54 Insulation resistance ≥1000MΩ @500VDC Housing material Aluminum Alloy Insulation strength 1500 VAC@50Hz,60s,2mA Electrical contact material Precious metal Dynamic resistance variation <10MΩ Lead wire specification Colored Teflon insulated & tinned stranded flexible wire Rotating speed 0~600rpm Lead wire length 500mm + 20mm Application Filed Industrial automation equipment/Medical equipment/Wind power equipment/Test equipment/Exhibition / display equipment/Robots/Tur ntable equipment/Amusement equipment/High-speed railway equipment/Packaging machinery/Ship offshore equipment/Constructi on machinery Our Advantage 1. Product advantage: Stable transmit analog and digital signal; Adopts gold-to-gold contact to transmit signal; Able to integrate up to 135 channels; Module design, guarantees consistency of the products; Compact structure, small size; Adopt special soft wire ; Long life, maintenance-free, easy to install, more stable performance and 360°continuous rotation to transmit power and data signals. 2. Company advantage: Owns complete mechanical processing equipment including a CNC processing center, with strict inspection and testing standards which can meet national military GJB standard and quality management system, moreover, Ingiant owns 58 kinds of technical patents of slip rings and rotary joints(include 46 utility model patents, 12 invention patent), so we have a big strength on R&D and production process. More than 60 workers with several years experience in workshop production, skilled in operation and production, can better guarantee product quality. 3. Excellent after-sales and technical support service: Customized service, accurate response and technical support for customers, 12 months of the products warranty, no worry for after sales problems. With reliable products, strict quality control system, perfect pre-sale and after-sales service, Ingiant obtain trusts from more and more customers all over the world.

Ingiant 25mm Through Bore Slip Ring For Turntable,
rotating electrical contacts, shaft grounding slip ring, Slip Ring, Slip Ring Contact, slip ring crane,

Specification


Standard Product Outline Drawing


Application Filed

Industrial automation equipment/Medical equipment/Wind power equipment/Test equipment/Exhibition / display equipment/Robots/Turntable equipment/Amusement equipment/High-speed railway equipment/Packaging machinery/Ship offshore equipment/Construction machinery

Our advantage

1. Product advantage: Stable transmit analog and digital signal; Adopts gold-to-gold contact to transmit signal; Able to integrate up to 135 channels; Module design, guarantees consistency of the products; Compact structure, small size; Adopt special soft wire ; Long life, maintenance-free, easy to install, more stable performance and 360°continuous rotation to transmit power and data signals.
2. Company advantage: Owns complete mechanical processing equipment including a CNC processing center, with strict inspection and testing standards which can meet national military GJB standard and quality management system, moreover, Ingiant owns 58 kinds of technical patents of slip rings and rotary joints(include 46 utility model patents, 12 invention patent), so we have a big strength on R&D and production process. More than 60 workers with several years experience in workshop production, skilled in operation and production, can better guarantee product quality.
3. Excellent after-sales and technical support service: Customized service, accurate response and technical support for customers, 12 months of the products warranty, no worry for after sales problems. With reliable products, strict quality control system, perfect pre-sale and after-sales service, Ingiant obtain trusts from more and more customers all over the world.

Factory Scene

Specification
DHK025-37

The main parameters

Number of circuits 37 Working temperature “-40℃~+65℃”
Rated current 2A~50A, can be customized Working humidity <70%
Rated voltage 0~240 VAC/VDC Protection level IP54
Insulation resistance ≥1000MΩ @500VDC Housing material Aluminum Alloy
Insulation strength 1500 VAC@50Hz,60s,2mA Electrical contact material Precious metal
Dynamic resistance variation <10MΩ Lead wire specification Colored Teflon insulated & tinned stranded flexible wire
Rotating speed 0~600rpm Lead wire length 500mm + 20mm
Application Filed
Industrial automation equipment/Medical equipment/Wind power equipment/Test equipment/Exhibition / display equipment/Robots/Turntable equipment/Amusement equipment/High-speed railway equipment/Packaging machinery/Ship offshore equipment/Construction machinery
Our Advantage
1. Product advantage: Stable transmit analog and digital signal; Adopts gold-to-gold contact to transmit signal; Able to integrate up to 135 channels; Module design, guarantees consistency of the products; Compact structure, small size; Adopt special soft wire ; Long life, maintenance-free, easy to install, more stable performance and 360°continuous rotation to transmit power and data signals.
2. Company advantage: Owns complete mechanical processing equipment including a CNC processing center, with strict inspection and testing standards which can meet national military GJB standard and quality management system, moreover, Ingiant owns 58 kinds of technical patents of slip rings and rotary joints(include 46 utility model patents, 12 invention patent), so we have a big strength on R&D and production process. More than 60 workers with several years experience in workshop production, skilled in operation and production, can better guarantee product quality.
3. Excellent after-sales and technical support service: Customized service, accurate response and technical support for customers, 12 months of the products warranty, no worry for after sales problems. With reliable products, strict quality control system, perfect pre-sale and after-sales service, Ingiant obtain trusts from more and more customers all over the world.

Supplier's Site

Technical Specifications

  JiuJiang Ingiant Technology Co., Ltd.
Product Category Slip Rings
Product Name Ingiant 25mm Through Bore Slip Ring For Turntable
Total # of Circuits 36
Speed 0.0 to 600 rpm
Maximum Voltage 0.0 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ingiant custom pitch wind power slip ring for wind power generation equipment -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 24
Speed 0.0 to 600 rpm
Maximum Voltage 0.0 to 240 volts
View Details
Ingiant solid shaft slip ring for Filling equipment -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 13
Speed 0.0 to 300 rpm
Maximum Voltage 0.0 to 240 volts
View Details
Inner diameter 110mm through hole Hydraulic rotary joint for cold rolling production line -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Speed 20 rpm
Operating Temp -4 to 176 F (-20 to 80 C)
View Details
DHK070 Through Bore Slip Ring -  - JiuJiang Ingiant Technology Co., Ltd.
JiuJiang Ingiant Technology Co., Ltd.
Specs
Total # of Circuits 18
View Details