Monarch Instrument Xenon Machine Vision Stroboscope MVS 115 / MVS 230

Description
The MVS Machine vision stroboscope is designed for fixed installation in any application requiring continuous stroboscopic visual inspection. The MVS is available with xenon or LED light output with adjustable pulse width and focal distance for optimized target illumination. Connect your existing trigger signal or the optional Frequency Controller with LCD. Connect multiple units together in parallel for applications with wide illumination area requirements. Use the optional Audio Interface Box and microphone to create stunning audio driven visual effects. Features Continuous (24/7) cool operation Extremely bright xenon or LED light source Rugged fan cooled aluminum housing Tripod mountable Dependable and versatile Available with 115 or 230Vac input power Adjustable pulse width and focal distance Connect to existing trigger signal or use optional Frequency Controller
Datasheet
Description
The MVS Machine vision stroboscope is designed for fixed installation in any application requiring continuous stroboscopic visual inspection. The MVS is available with xenon or LED light output with adjustable pulse width and focal distance for optimized target illumination. Connect your existing trigger signal or the optional Frequency Controller with LCD. Connect multiple units together in parallel for applications with wide illumination area requirements. Use the optional Audio Interface Box and microphone to create stunning audio driven visual effects. Features Continuous (24/7) cool operation Extremely bright xenon or LED light source Rugged fan cooled aluminum housing Tripod mountable Dependable and versatile Available with 115 or 230Vac input power Adjustable pulse width and focal distance Connect to existing trigger signal or use optional Frequency Controller
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Xenon Machine Vision Stroboscope - MVS 115 / MVS 230 - Monarch Instrument
Amherst, NH, USA
Xenon Machine Vision Stroboscope
MVS 115 / MVS 230
Xenon Machine Vision Stroboscope MVS 115 / MVS 230
The MVS Machine vision stroboscope is designed for fixed installation in any application requiring continuous stroboscopic visual inspection. The MVS is available with xenon or LED light output with adjustable pulse width and focal distance for optimized target illumination. Connect your existing trigger signal or the optional Frequency Controller with LCD. Connect multiple units together in parallel for applications with wide illumination area requirements. Use the optional Audio Interface Box and microphone to create stunning audio driven visual effects. Features Continuous (24/7) cool operation Extremely bright xenon or LED light source Rugged fan cooled aluminum housing Tripod mountable Dependable and versatile Available with 115 or 230Vac input power Adjustable pulse width and focal distance Connect to existing trigger signal or use optional Frequency Controller

The MVS Machine vision stroboscope is designed for fixed installation in any application requiring continuous stroboscopic visual inspection. The MVS is available with xenon or LED light output with adjustable pulse width and focal distance for optimized target illumination. Connect your existing trigger signal or the optional Frequency Controller with LCD. Connect multiple units together in parallel for applications with wide illumination area requirements. Use the optional Audio Interface Box and microphone to create stunning audio driven visual effects.

Features

  • Continuous (24/7) cool operation
  • Extremely bright xenon or LED light source
  • Rugged fan cooled aluminum housing
  • Tripod mountable
  • Dependable and versatile
  • Available with 115 or 230Vac input power
  • Adjustable pulse width and focal distance
  • Connect to existing trigger signal or use optional Frequency Controller
Supplier's Site Datasheet

Technical Specifications

  Monarch Instrument
Product Category Stroboscope Instruments
Product Number MVS 115 / MVS 230
Product Name Xenon Machine Vision Stroboscope
Instrument Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Stroboscope, SaberStrobe (LED) - HC-DT326 - HydraCheck Inc.
Specs
Instrument Type Handheld; Portable
Flash Rate Range 60 to 120000 FPM (Flashes/min)
Flash Rate Resolution 0.0100 ±FPM
View Details
 - Lith-O-Light 5 - Unilux, Inc.
Unilux, Inc.
Specs
Instrument Type Handheld
Flash Rate Range ? to 12000 FPM (Flashes/min)
Flash Duration 20 µs
View Details
Digital Stroboscope - HHT30 Series - OMEGA Engineering, Inc.
Specs
Instrument Type Handheld; Portable
Flash Rate Range 30 to 14000 FPM (Flashes/min)
Flash Rate Resolution 0.1000 ±FPM
View Details