The DT-326B is a portable, light-weight Phase Shifting Stroboscope utilizing super bright, high powered CREE LED lamps.
The DT-326B’s LED array provides a bright, stable strobe light over a wide measurement range with a lifetime far exceeding xenon lit stroboscopes. Containing a rechargeable lithium battery, a single charge can last up to a full 12 hours of operation. The DT-326B is designed for speed and frequency measurements in motion and vibration analysis applications.
These features make the DT-326B perfect for speed and frequency measurements in predictive and preventive maintenance applications such as: motors, shafts, rotogravure printing, extruders, blow molding, wire lettering and striping, engraving, pulse jets, water jets, fans, cams, gear teeth, belt inspections, fuel injectors, vibration analysis, spindle spinning, cutting blade timing and sharpness, plus many more in the printing, painting, packaging, textile, automotive, cable, mining, steel, chemical, optical, medical and shipbuilding industries.
Features:
Wide Flash Range 60 – 120,000 Flashes/min. (1-2000 Hz) can be adjusted to meet almost any high-speed application
Adjustable Flash Pulse duration achieves sharper images for detailed inspection
100 – 240 VAC Line Power Operation with AC adapter for continuous use or rechargeable battery for maximum portability
Phase Shift Advances or retards flash timing for viewing gear teeth, cutting surfaces, repeats or “drifting” images
Input sensor trigger function allows process machinery to control flash rate
Delay time adjustment combined with leading or trailing edge activation simplifies process set-up when using external signal input
x2 and 1/2 keys for large adjustment rate change or +/- for fine tuning
Long-life LED operation
Specifications:
Flash Rate Range: 60 to 120,000 FPM ; 1-2000 Hz
Accuracy: 0.01%±1 digit of F.S. @ 77° F (25°C)
Lux Rating (Approx.): 6000 FPM & 2.5°: Distance 8˝ (20 cm) 5800 lx with 4˝ (100 mm) irradiation dia., Distance 20˝ (50 cm) 1050 lx with 6˝ (152 mm) irradiation dia. 1500 FPM & 2.5°:
Distance 8˝ (20 cm) 6400 lx with 4˝ (100 mm) irradiation dia., Distance 20˝ (50 cm) 1125 lx with 6˝ (152 mm) irradiation dia
Lamp Lifetime: Approximately 3~5 years depending on usage
Display Backlit: LCD
Resolution: 60 ~12,000 FPM = 0.1 FPM; 12,001~120,000 FPM = 1 FPM; 1~200 HZ = 0.01 Hz; 201~2000 = 0.1 Hz
Flash Duration: 0.1°- 2.5°
Phase Shift: 0-359°
Power Requirement: 100-240 VAC 50/60Hz
Battery Lithium: DC 10.8V 2000mA
Battery Life: Approx. 12 hours depending on settings
Input Signal: 12 V Pulse Input
Input Signal Range: 60-12,000 FPM (1-2000Hz)
Input Pulse Width: over 50 μs
Input Signal Flash Delay: 0-999 ms; 0-359°
Temperature Limits: 32-95°F (0-35°C)
Humidity Limits:35 to 85% RH
Enclosure: ABS
Product Weight: 0.84 lb (380 g)
Package Weight: 3.50 lb (1.6 kg)
Dimensions: 8.2 x 2.8 x 2.4” (208 x 70 x 60mm)
Approvals: CE
Warranty: 1-Year
Included Accessories: AC power adapter, Carrying Case
The DT-326B is a portable, light-weight Phase Shifting Stroboscope utilizing super bright, high powered CREE LED lamps.
The DT-326B’s LED array provides a bright, stable strobe light over a wide measurement range with a lifetime far exceeding xenon lit stroboscopes. Containing a rechargeable lithium battery, a single charge can last up to a full 12 hours of operation. The DT-326B is designed for speed and frequency measurements in motion and vibration analysis applications.
These features make the DT-326B perfect for speed and frequency measurements in predictive and preventive maintenance applications such as: motors, shafts, rotogravure printing, extruders, blow molding, wire lettering and striping, engraving, pulse jets, water jets, fans, cams, gear teeth, belt inspections, fuel injectors, vibration analysis, spindle spinning, cutting blade timing and sharpness, plus many more in the printing, painting, packaging, textile, automotive, cable, mining, steel, chemical, optical, medical and shipbuilding industries.
Features:
- Wide Flash Range 60 – 120,000 Flashes/min. (1-2000 Hz) can be adjusted to meet almost any high-speed application
- Adjustable Flash Pulse duration achieves sharper images for detailed inspection
- 100 – 240 VAC Line Power Operation with AC adapter for continuous use or rechargeable battery for maximum portability
- Phase Shift Advances or retards flash timing for viewing gear teeth, cutting surfaces, repeats or “drifting” images
- Input sensor trigger function allows process machinery to control flash rate
- Delay time adjustment combined with leading or trailing edge activation simplifies process set-up when using external signal input
- x2 and 1/2 keys for large adjustment rate change or +/- for fine tuning
- Long-life LED operation
Specifications:
- Flash Rate Range: 60 to 120,000 FPM ; 1-2000 Hz
- Accuracy: 0.01%±1 digit of F.S. @ 77° F (25°C)
- Lux Rating (Approx.): 6000 FPM & 2.5°: Distance 8˝ (20 cm) 5800 lx with 4˝ (100 mm) irradiation dia., Distance 20˝ (50 cm) 1050 lx with 6˝ (152 mm) irradiation dia. 1500 FPM & 2.5°:
- Distance 8˝ (20 cm) 6400 lx with 4˝ (100 mm) irradiation dia., Distance 20˝ (50 cm) 1125 lx with 6˝ (152 mm) irradiation dia
- Lamp Lifetime: Approximately 3~5 years depending on usage
- Display Backlit: LCD
- Resolution: 60 ~12,000 FPM = 0.1 FPM; 12,001~120,000 FPM = 1 FPM; 1~200 HZ = 0.01 Hz; 201~2000 = 0.1 Hz
- Flash Duration: 0.1°- 2.5°
- Phase Shift: 0-359°
- Power Requirement: 100-240 VAC 50/60Hz
- Battery Lithium: DC 10.8V 2000mA
- Battery Life: Approx. 12 hours depending on settings
- Input Signal: 12 V Pulse Input
- Input Signal Range: 60-12,000 FPM (1-2000Hz)
- Input Pulse Width: over 50 μs
- Input Signal Flash Delay: 0-999 ms; 0-359°
- Temperature Limits: 32-95°F (0-35°C)
- Humidity Limits:35 to 85% RH
- Enclosure: ABS
- Product Weight: 0.84 lb (380 g)
- Package Weight: 3.50 lb (1.6 kg)
- Dimensions: 8.2 x 2.8 x 2.4” (208 x 70 x 60mm)
- Approvals: CE
- Warranty: 1-Year
- Included Accessories: AC power adapter, Carrying Case