6235-011 -- STROBOSCOPE KIT
Monarch Instrument
Stroboscope Kit
6235-011
Description
Product Highlights
Diagnostic Inspection and RPM Checks
Accepts Remote Sensors
Tripod Mounting Bushing (1/4-20)
CE Marked, RoHS Compliant
NIST Certificate Included
Compact Pocket Sized Package
Intuitive One Hand Operation
Flash Range 30 - 300,000 FPM/RPM
Display Multiline LCD
Accuracy/Resolution .002% of setting or +/- 1 lsd/ 0.01 FPM
Light output 1800 Lux @ 6000 FPM, 8 inches (20cm)
Flash Energy/Duration Menu adjustable brightness 0.5 to 18 degrees
Light Source 7 LED Array
Color Temperature 5600°K
External Triggers in/out TTL (24Vdc Max) Input. Provides 3.3 Vdc TT output
Tachometer Mode 0-250,000 RPM use with optional remote sensor
Programmable Memory Yes
Internal Phase Shift Yes
Phase Delay - Degrees 0.1 to 359.9 degrees
Time Delay - mSecs. 0.01 to 1000 msec.
Operating Time 5-6 hours typical @ 1800 FPM
Power Supply Internal Lithium Ion rechargeable batteries
Weight/ Size (L x W x H) 0.57 Lbs (259g) / 7.75" x 2.75" x 2.3" (197 x 70 x 58 mm)
Each Unit Includes
Strobe
Universal 115/230 Recharger with Interchangeable Wall Plugs
Manual
NIST Calibration
Plastic Latching Carry Case
Description
Product Highlights
Diagnostic Inspection and RPM Checks
Accepts Remote Sensors
Tripod Mounting Bushing (1/4-20)
CE Marked, RoHS Compliant
NIST Certificate Included
Compact Pocket Sized Package
Intuitive One Hand Operation
Flash Range 30 - 300,000 FPM/RPM
Display Multiline LCD
Accuracy/Resolution .002% of setting or +/- 1 lsd/ 0.01 FPM
Light output 1800 Lux @ 6000 FPM, 8 inches (20cm)
Flash Energy/Duration Menu adjustable brightness 0.5 to 18 degrees
Light Source 7 LED Array
Color Temperature 5600°K
External Triggers in/out TTL (24Vdc Max) Input. Provides 3.3 Vdc TT output
Tachometer Mode 0-250,000 RPM use with optional remote sensor
Programmable Memory Yes
Internal Phase Shift Yes
Phase Delay - Degrees 0.1 to 359.9 degrees
Time Delay - mSecs. 0.01 to 1000 msec.
Operating Time 5-6 hours typical @ 1800 FPM
Power Supply Internal Lithium Ion rechargeable batteries
Weight/ Size (L x W x H) 0.57 Lbs (259g) / 7.75" x 2.75" x 2.3" (197 x 70 x 58 mm)
Each Unit Includes
Strobe
Universal 115/230 Recharger with Interchangeable Wall Plugs
Manual
NIST Calibration
Plastic Latching Carry Case
Suppliers
Product Highlights
Diagnostic Inspection and RPM Checks
Accepts Remote Sensors
Tripod Mounting Bushing (1/4-20)
CE Marked, RoHS Compliant
NIST Certificate Included
Compact Pocket Sized Package
Intuitive One Hand Operation
Flash Range 30 - 300,000 FPM/RPM
Display Multiline LCD
Accuracy/Resolution .002% of setting or +/- 1 lsd/ 0.01 FPM
Light output 1800 Lux @ 6000 FPM, 8 inches (20cm)
Flash Energy/Duration Menu adjustable brightness 0.5 to 18 degrees
Light Source 7 LED Array
Color Temperature 5600°K
External Triggers in/out TTL (24Vdc Max) Input. Provides 3.3 Vdc TT output
Tachometer Mode 0-250,000 RPM use with optional remote sensor
Programmable Memory Yes
Internal Phase Shift Yes
Phase Delay - Degrees 0.1 to 359.9 degrees
Time Delay - mSecs. 0.01 to 1000 msec.
Operating Time 5-6 hours typical @ 1800 FPM
Power Supply Internal Lithium Ion rechargeable batteries
Weight/ Size (L x W x H) 0.57 Lbs (259g) / 7.75" x 2.75" x 2.3" (197 x 70 x 58 mm)
Each Unit Includes
Strobe
Universal 115/230 Recharger with Interchangeable Wall Plugs
Manual
NIST Calibration
Plastic Latching Carry Case
Product Highlights
- Diagnostic Inspection and RPM Checks
- Accepts Remote Sensors
- Tripod Mounting Bushing (1/4-20)
- CE Marked, RoHS Compliant
- NIST Certificate Included
- Compact Pocket Sized Package
- Intuitive One Hand Operation
- Flash Range 30 - 300,000 FPM/RPM
- Display Multiline LCD
- Accuracy/Resolution .002% of setting or +/- 1 lsd/ 0.01 FPM
- Light output 1800 Lux @ 6000 FPM, 8 inches (20cm)
- Flash Energy/Duration Menu adjustable brightness 0.5 to 18 degrees
- Light Source 7 LED Array
- Color Temperature 5600°K
- External Triggers in/out TTL (24Vdc Max) Input. Provides 3.3 Vdc TT output
- Tachometer Mode 0-250,000 RPM use with optional remote sensor
- Programmable Memory Yes
- Internal Phase Shift Yes
- Phase Delay - Degrees 0.1 to 359.9 degrees
- Time Delay - mSecs. 0.01 to 1000 msec.
- Operating Time 5-6 hours typical @ 1800 FPM
- Power Supply Internal Lithium Ion rechargeable batteries
- Weight/ Size (L x W x H) 0.57 Lbs (259g) / 7.75" x 2.75" x 2.3" (197 x 70 x 58 mm)
Each Unit Includes
- Strobe
- Universal 115/230 Recharger with Interchangeable Wall Plugs
- Manual
- NIST Calibration
- Plastic Latching Carry Case
Supplier's Site
Technical Specifications
|
Product Category
|
Stroboscope Instruments |
|
Product Number
|
6235-011 |
|
Product Name
|
Stroboscope Kit |
Unlock Full Specs
to access all available technical data
Similar Products
Instrument Type
Handheld; Portable
Flash Rate Range
60 to 120000 FPM (Flashes/min)
User Interface Type
Digital Front Panel
View Details
Instrument Type
Handheld; Portable
Flash Rate Range
30 to 500000 FPM (Flashes/min)
Flash Rate Resolution
0.0100 ±FPM
View Details
Instrument Type
Portable
Flash Rate Range
? to 12000 FPM (Flashes/min)
Flash Duration
10 µs
View Details
Instrument Type
Handheld; Portable
Flash Rate Range
100 to 12500 FPM (Flashes/min)
Flash Rate Resolution
0.1000 ±FPM
View Details