OMEGA Engineering, Inc. Digital Stroboscope HHT30 Series

Description
The new HHT30 digital stroboscope employs exclusive microprocessor technology to provide reliable and accurate speed measurements and stop motion diagnostic inspection. The unit includes a rotary encoder to enable quick and precise frequency setting from 30 to 14,000 flashes per minute. The crystal controlled circuitry eliminates drift and provides accurate readings to 0.1 RPM. Divide by 2 and Multiply by 2 buttons allow a quick check of actual RPM. Phase + and Phase - buttons allow internal phase delays to be added or subtracted to keep the reference viewing target in eyesight of user. An adder mode enables visual inspection for misalignment or bent odd-numbered fan blades, propellers, etc. The Tach mode permits the unit to be used with external sensors to measure up to 200,000 RPM directly without flashing the Strobe. Up to 6 user preset memory values can be recalled for quick routine checking of equipment, and the unit recalls the last value measured.
Datasheet
Description
The new HHT30 digital stroboscope employs exclusive microprocessor technology to provide reliable and accurate speed measurements and stop motion diagnostic inspection. The unit includes a rotary encoder to enable quick and precise frequency setting from 30 to 14,000 flashes per minute. The crystal controlled circuitry eliminates drift and provides accurate readings to 0.1 RPM. Divide by 2 and Multiply by 2 buttons allow a quick check of actual RPM. Phase + and Phase - buttons allow internal phase delays to be added or subtracted to keep the reference viewing target in eyesight of user. An adder mode enables visual inspection for misalignment or bent odd-numbered fan blades, propellers, etc. The Tach mode permits the unit to be used with external sensors to measure up to 200,000 RPM directly without flashing the Strobe. Up to 6 user preset memory values can be recalled for quick routine checking of equipment, and the unit recalls the last value measured.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Stroboscope - HHT30 Series - OMEGA Engineering, Inc.
Norwalk, CT, USA
Digital Stroboscope
HHT30 Series
Digital Stroboscope HHT30 Series
The new HHT30 digital stroboscope employs exclusive microprocessor technology to provide reliable and accurate speed measurements and stop motion diagnostic inspection. The unit includes a rotary encoder to enable quick and precise frequency setting from 30 to 14,000 flashes per minute. The crystal controlled circuitry eliminates drift and provides accurate readings to 0.1 RPM. Divide by 2 and Multiply by 2 buttons allow a quick check of actual RPM. Phase + and Phase - buttons allow internal phase delays to be added or subtracted to keep the reference viewing target in eyesight of user. An adder mode enables visual inspection for misalignment or bent odd-numbered fan blades, propellers, etc. The Tach mode permits the unit to be used with external sensors to measure up to 200,000 RPM directly without flashing the Strobe. Up to 6 user preset memory values can be recalled for quick routine checking of equipment, and the unit recalls the last value measured.

The new HHT30 digital stroboscope employs exclusive microprocessor technology to provide reliable and accurate speed measurements and stop motion diagnostic inspection. The unit includes a rotary encoder to enable quick and precise frequency setting from 30 to 14,000 flashes per minute. The crystal controlled circuitry eliminates drift and provides accurate readings to 0.1 RPM. Divide by 2 and Multiply by 2 buttons allow a quick check of actual RPM. Phase + and Phase - buttons allow internal phase delays to be added or subtracted to keep the reference viewing target in eyesight of user. An adder mode enables visual inspection for misalignment or bent odd-numbered fan blades, propellers, etc. The Tach mode permits the unit to be used with external sensors to measure up to 200,000 RPM directly without flashing the Strobe. Up to 6 user preset memory values can be recalled for quick routine checking of equipment, and the unit recalls the last value measured.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Stroboscope Instruments
Product Number HHT30 Series
Product Name Digital Stroboscope
Instrument Type Handheld; Portable
Flash Rate Range 30 to 14000 FPM (Flashes/min)
Flash Rate Resolution 0.1000 ±FPM
Flash Duration 50 µs
Unlock Full Specs
to access all available technical data

Similar Products

High-Intensity, LED Stroboscope - DT-365E - HydraCheck Inc.
Specs
Instrument Type Handheld; Portable
Flash Rate Range 60 to 120000 FPM (Flashes/min)
User Interface Type Digital Front Panel
View Details
Nova-Pro™ LED Stroboscopes/Tachometers - 100 - Monarch Instrument
Specs
Instrument Type Handheld; Portable
Flash Rate Range 60 to 999999 FPM (Flashes/min)
User Interface Type Digital Front Panel
View Details
 - Hi-Lighter - Unilux, Inc.
Unilux, Inc.
Specs
Instrument Type Portable
Flash Rate Range ? to 24000 FPM (Flashes/min)
Operating Temp 32 to 104 F (0.0 to 40 C)
View Details
Digital Stroboscope - HHT30R - OMEGA Engineering, Inc.
OMEGA Engineering, Inc.
Specs
Instrument Type Handheld; Portable
Flash Rate Range 30 to 20000 FPM (Flashes/min)
Flash Rate Resolution 0.1000 ±FPM
View Details