Monarch Instrument Inductive Sensor GE200 HP

Description
The new GE200 HP is a non-contact electromagnetic inductive sensor designed for making RPM measurements on gasoline engines. The sensor will detect the high voltage flux field being induced from ignition coils or magnetos on 2 or 4 cycle gasoline engines. The GE200 HP includes an integral 15 foot (5 m) cable that can be extended to 150 feet (50 m). The GE200HP sensor can be mounted up to 12 inches (30 cm) away from the ignition coil or magneto. The sensor will detect the electromagnetic flux field through metal engine covers. To find the optimal mounting position, simply move the sensor around the high voltage flux source until the display on your tachometer indicates a steady RPM reading. NOTES: Some engines will read ½ the actual RPM if the detector is pointed at 90 degrees to the flux source. For accurate and repeatable measurements ensure that the sensor is mounted firmly and is parallel to the high voltage flux source. The GE200 HP is connected to the Monarch amplifier module and the amplifier module is connected to your tachometer or data acquisition system. The most popular application is using the GE200 HP with P/N: 4180-406 magnetic amplifier and connecting it to a ACT-3X Panel/Bench top Tachometer to display RPM. See the specification sheet for the ACT-3X, which includes: 0-5 Vdc, 4-20mA, TTL pulse outputs, 2 alarm relays, RS232, USB or Ethernet options.
Description
The new GE200 HP is a non-contact electromagnetic inductive sensor designed for making RPM measurements on gasoline engines. The sensor will detect the high voltage flux field being induced from ignition coils or magnetos on 2 or 4 cycle gasoline engines. The GE200 HP includes an integral 15 foot (5 m) cable that can be extended to 150 feet (50 m). The GE200HP sensor can be mounted up to 12 inches (30 cm) away from the ignition coil or magneto. The sensor will detect the electromagnetic flux field through metal engine covers. To find the optimal mounting position, simply move the sensor around the high voltage flux source until the display on your tachometer indicates a steady RPM reading. NOTES: Some engines will read ½ the actual RPM if the detector is pointed at 90 degrees to the flux source. For accurate and repeatable measurements ensure that the sensor is mounted firmly and is parallel to the high voltage flux source. The GE200 HP is connected to the Monarch amplifier module and the amplifier module is connected to your tachometer or data acquisition system. The most popular application is using the GE200 HP with P/N: 4180-406 magnetic amplifier and connecting it to a ACT-3X Panel/Bench top Tachometer to display RPM. See the specification sheet for the ACT-3X, which includes: 0-5 Vdc, 4-20mA, TTL pulse outputs, 2 alarm relays, RS232, USB or Ethernet options.

Suppliers

Company
Product
Description
Supplier Links
Inductive Sensor - GE200 HP - Monarch Instrument
Amherst, NH, USA
Inductive Sensor
GE200 HP
Inductive Sensor GE200 HP
The new GE200 HP is a non-contact electromagnetic inductive sensor designed for making RPM measurements on gasoline engines. The sensor will detect the high voltage flux field being induced from ignition coils or magnetos on 2 or 4 cycle gasoline engines. The GE200 HP includes an integral 15 foot (5 m) cable that can be extended to 150 feet (50 m). The GE200HP sensor can be mounted up to 12 inches (30 cm) away from the ignition coil or magneto. The sensor will detect the electromagnetic flux field through metal engine covers. To find the optimal mounting position, simply move the sensor around the high voltage flux source until the display on your tachometer indicates a steady RPM reading. NOTES: Some engines will read ½ the actual RPM if the detector is pointed at 90 degrees to the flux source. For accurate and repeatable measurements ensure that the sensor is mounted firmly and is parallel to the high voltage flux source. The GE200 HP is connected to the Monarch amplifier module and the amplifier module is connected to your tachometer or data acquisition system. The most popular application is using the GE200 HP with P/N: 4180-406 magnetic amplifier and connecting it to a ACT-3X Panel/Bench top Tachometer to display RPM. See the specification sheet for the ACT-3X, which includes: 0-5 Vdc, 4-20mA, TTL pulse outputs, 2 alarm relays, RS232, USB or Ethernet options.

The new GE200 HP is a non-contact electromagnetic inductive sensor designed for making RPM measurements on gasoline engines. The sensor will detect the high voltage flux field being induced from ignition coils or magnetos on 2 or 4 cycle gasoline engines. The GE200 HP includes an integral 15 foot (5 m) cable that can be extended to 150 feet (50 m).

The GE200HP sensor can be mounted up to 12 inches (30 cm) away from the ignition coil or magneto. The sensor will detect the electromagnetic flux field through metal engine covers. To find the optimal mounting position, simply move the sensor around the high voltage flux source until the display on your tachometer indicates a steady RPM reading.

NOTES: Some engines will read ½ the actual RPM if the detector is pointed at 90 degrees to the flux source. For accurate and repeatable measurements ensure that the sensor is mounted firmly and is parallel to the high voltage flux source.

The GE200 HP is connected to the Monarch amplifier module and the amplifier module is connected to your tachometer or data acquisition system. The most popular application is using the GE200 HP with P/N: 4180-406 magnetic amplifier and connecting it to a ACT-3X Panel/Bench top Tachometer to display RPM. See the specification sheet for the ACT-3X, which includes: 0-5 Vdc, 4-20mA, TTL pulse outputs, 2 alarm relays, RS232, USB or Ethernet options.

Supplier's Site

Technical Specifications

  Monarch Instrument
Product Category Tachometers
Product Number GE200 HP
Product Name Inductive Sensor
Tachometer Type Speed Sensor Only
Unlock Full Specs
to access all available technical data

Similar Products

ST-1100 COMPACT LED STROBOSCOPE-TACHOMETER -  - HydraCheck Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Non Contact; (Photoelectric (Optical, Infrared))
Form Factor Handheld
View Details
Tachometers - 2440719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology (Photoelectric (Optical, Infrared), Optical)
Features Battery Powered
Operating Speed 5 to 99999 rpm
View Details
Tachometer - PCE-LES 103 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology (LED)
Form Factor Handheld
View Details
LED Stroboscopes/Tachometers - Nova-Pro™ 100 - Monarch Instrument
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Non Contact; (Photoelectric (Optical, Infrared))
Form Factor Handheld
View Details