SPSR-115/230 Includes: SPSR-IM, PSC-2U Universal Power Supply/Recharger, ROS-P Remote Optical Sensor, and 12 inches of Reflective Tape.
SPSR-IM Includes: Interface Module with PSC-2U 115/230 Vac power supply/re-charger.
The TTL compatible output is switch selectable as either positive going 0-5V pulses or negative going 5-0V pulses provided on a BNC connector. Internal rechargeable batteries provide 40 hours of operation between charges. For continuous operation, the SPSRIM configurations can be powered by 115Vac, 230Vac or 9-15Vdc (with optional DC Cable Assembly). Self-powered sensors are a critical element for providing one pulse per revolution for vibration analyzers, spectrum analyzers, stroboscopes, data acquisition equipment, tachometers, balancers, waveform analyzers and magnetic tape recorders.
| Monarch Instrument | |
|---|---|
| Product Category | Tachometers |
| Product Number | SPSR-115/230 |
| Product Name | Self-Powered Sensor |
| Tachometer Type | Instrument / Sensor Package |