Monarch Instrument Compact Smart Laser Sensor CSLS

Description
The sensor has both digital pulse and analog outputs to provide non-contact reference points to balancing equipment or signals to a vibration analyzer. The sensor will track surface irregularities on rotating shafts and provide pulse outputs from reflective tape, contrasting colors and keyways. The sensor is IP64 rated and is suitable for use in dusty damp environments. Includes ¼" tripod mounting bushing. Applications Speed measurement in semi damp/dusty environments Use in conjunction with FFT analyzers to determine speed without a reference mark Features Rugged, compact and lightweight Single push button operation 1-500,000 RPM range TTL 0-3.0V pulse output IP64 enclosure Analog output to provide reference points for balancing or vibration analyzers Measure rotating targets up to 65 feet away
Description
The sensor has both digital pulse and analog outputs to provide non-contact reference points to balancing equipment or signals to a vibration analyzer. The sensor will track surface irregularities on rotating shafts and provide pulse outputs from reflective tape, contrasting colors and keyways. The sensor is IP64 rated and is suitable for use in dusty damp environments. Includes ¼" tripod mounting bushing. Applications Speed measurement in semi damp/dusty environments Use in conjunction with FFT analyzers to determine speed without a reference mark Features Rugged, compact and lightweight Single push button operation 1-500,000 RPM range TTL 0-3.0V pulse output IP64 enclosure Analog output to provide reference points for balancing or vibration analyzers Measure rotating targets up to 65 feet away

Suppliers

Company
Product
Description
Supplier Links
Compact Smart Laser Sensor - CSLS - Monarch Instrument
Amherst, NH, USA
Compact Smart Laser Sensor
CSLS
Compact Smart Laser Sensor CSLS
The sensor has both digital pulse and analog outputs to provide non-contact reference points to balancing equipment or signals to a vibration analyzer. The sensor will track surface irregularities on rotating shafts and provide pulse outputs from reflective tape, contrasting colors and keyways. The sensor is IP64 rated and is suitable for use in dusty damp environments. Includes ¼" tripod mounting bushing. Applications Speed measurement in semi damp/dusty environments Use in conjunction with FFT analyzers to determine speed without a reference mark Features Rugged, compact and lightweight Single push button operation 1-500,000 RPM range TTL 0-3.0V pulse output IP64 enclosure Analog output to provide reference points for balancing or vibration analyzers Measure rotating targets up to 65 feet away

The sensor has both digital pulse and analog outputs to provide non-contact reference points to balancing equipment or signals to a vibration analyzer. The sensor will track surface irregularities on rotating shafts and provide pulse outputs from reflective tape, contrasting colors and keyways. The sensor is IP64 rated and is suitable for use in dusty damp environments. Includes ¼" tripod mounting bushing.

Applications

  • Speed measurement in semi damp/dusty environments
  • Use in conjunction with FFT analyzers to determine speed without a reference mark

Features

  • Rugged, compact and lightweight
  • Single push button operation
  • 1-500,000 RPM range
  • TTL 0-3.0V pulse output
  • IP64 enclosure
  • Analog output to provide reference points for balancing or vibration analyzers
  • Measure rotating targets up to 65 feet away
Supplier's Site

Technical Specifications

  Monarch Instrument
Product Category Tachometers
Product Number CSLS
Product Name Compact Smart Laser Sensor
Tachometer Type Instrument / Sensor Package
Sensor Technology Non Contact; (Photoelectric (Optical, Infrared))
Outputs Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

ST-1100 COMPACT LED STROBOSCOPE-TACHOMETER -  - HydraCheck Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Non Contact; (Photoelectric (Optical, Infrared))
Form Factor Handheld
View Details
Tachometers - 1238771 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology (Photoelectric (Optical, Infrared), Laser)
Features Battery Powered
Operating Speed 10 to 99999 rpm
View Details
PCE Instruments / PCE Americas Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Non Contact
Form Factor Handheld
View Details
Panel Tachometer - ACT-1B - Monarch Instrument
Monarch Instrument
Specs
Tachometer Type Indicator Only
Sensor Technology Non Contact; (Photoelectric (Optical, Infrared) (optional feature), Magnetic (optional feature), Infrared, Laser, Proximity)
Form Factor Benchtop; Panel
View Details