Monarch Instrument Panel Tachometer ACT-1B

Description
Features All models - Universal Input, non-contact operation from optical, infrared, laser, proximity, and magnetic sensors or direct TTL and 3.3 to 50 Vac signals ACT-1B Panel Tachometer Economically priced 1/8 DIN sized 5 Digit LED display 5 to 99,999 RPM range Universal sensor inputs Compatible with most speed sensors User configurable* View real-time data on PC* Store data in Excel File in real-time* Universal A/C power 100 to 240 Vac, 50/60Hz or optional DC input power Optional 4-20mA or 0-5Vdc scalable output *Requires optional USB programming cable and PM Remote Software
Description
Features All models - Universal Input, non-contact operation from optical, infrared, laser, proximity, and magnetic sensors or direct TTL and 3.3 to 50 Vac signals ACT-1B Panel Tachometer Economically priced 1/8 DIN sized 5 Digit LED display 5 to 99,999 RPM range Universal sensor inputs Compatible with most speed sensors User configurable* View real-time data on PC* Store data in Excel File in real-time* Universal A/C power 100 to 240 Vac, 50/60Hz or optional DC input power Optional 4-20mA or 0-5Vdc scalable output *Requires optional USB programming cable and PM Remote Software

Suppliers

Company
Product
Description
Supplier Links
Panel Tachometer - ACT-1B - Monarch Instrument
Amherst, NH, USA
Panel Tachometer
ACT-1B
Panel Tachometer ACT-1B
Features All models - Universal Input, non-contact operation from optical, infrared, laser, proximity, and magnetic sensors or direct TTL and 3.3 to 50 Vac signals ACT-1B Panel Tachometer Economically priced 1/8 DIN sized 5 Digit LED display 5 to 99,999 RPM range Universal sensor inputs Compatible with most speed sensors User configurable* View real-time data on PC* Store data in Excel File in real-time* Universal A/C power 100 to 240 Vac, 50/60Hz or optional DC input power Optional 4-20mA or 0-5Vdc scalable output *Requires optional USB programming cable and PM Remote Software

Features

All models - Universal Input, non-contact operation from optical, infrared, laser, proximity, and magnetic sensors or direct TTL and 3.3 to 50 Vac signals

ACT-1B Panel Tachometer

  • Economically priced
  • 1/8 DIN sized
  • 5 Digit LED display
  • 5 to 99,999 RPM range
  • Universal sensor inputs
  • Compatible with most speed sensors
  • User configurable*
  • View real-time data on PC*
  • Store data in Excel File in real-time*
  • Universal A/C power 100 to 240 Vac, 50/60Hz or optional DC input power
  • Optional 4-20mA or 0-5Vdc scalable output

*Requires optional USB programming cable and PM Remote Software

Supplier's Site

Technical Specifications

  Monarch Instrument
Product Category Tachometers
Product Number ACT-1B
Product Name Panel Tachometer
Tachometer Type Indicator Only
Sensor Technology Non Contact; (Photoelectric (Optical, Infrared) (optional feature), Magnetic (optional feature), Infrared, Laser, Proximity)
Form Factor Benchtop; Panel
Outputs Analog Current (optional feature); Analog Voltage (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Non-Contact/Contact Laser Tachometer (w/LED) - DT-207LR - HydraCheck Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Contact Type (Roller); Non Contact; (Photoelectric (Optical, Infrared))
Form Factor Handheld
View Details
Tachometers - 1857271 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensor Technology (Photoelectric (Optical, Infrared), Laser)
Features Battery Powered
Operating Speed 10 to 99999 rpm
View Details
Handheld Tachometer Rotation Meter - PCE-T236 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Contact Type (Roller); Non Contact; (Photoelectric (Optical, Infrared))
Form Factor Handheld
View Details
Smart Laser Sensor - SLS-115/230 - Monarch Instrument
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Non Contact; (Photoelectric (Optical, Infrared))
Form Factor Benchtop; Panel
View Details