Monarch Instrument Panel Tachometer ACT-3X

Description
The ACT-3X Panel Tachometer is a powerful NIST calibrated fully programmable tachometer and totalizer. It accepts inputs from all Monarch speed sensors or from any standard TTL generating device. The unit operates from 120/240Vac input power or from 12 or 24Vdc input power (optional). Programming is easily performed through the 5 front panel push buttons or using the optional PM Remote Software. Set up for single channel monitoring. Programmable scale factor with menu selection for multiple pulses per revolution, linear rates, totalization, single event trip speeds (using auxiliary input) and rate of change in rpm. A TTL pulse repeater output is standard. Features All models - Universal Input, non-contact operation from optical, infrared, laser, proximity, and magnetic sensors or direct TTL and 200mV to 50 Vac signals ACT-3X Panel Tachometer 1/8 DIN sized 5 Digit LED display 5 to 999,990 RPM range Universal sensor inputs N.I.S.T. Traceable Certificate of Calibration included User configurable with front panel push buttons or Optional PM Remote Software View real-time data on PC* Record data in .CSV format in real-time* Universal A/C power 100 to 240 Vac, 50/60Hz or optional 12 or 24Vdc power Standard pulse repeater output Single event capture from start and stop pulses, in units such as MPH, CM/sec, etc.using two sensors - for linear rate of travel on second input channel Optional 4-20mA or 0-5Vdc scalable output Optional Ethernet or USB communications Optional alarm relay outputs *If no communications option is ordered requires USB programming cable and PM Remote Software
Description
The ACT-3X Panel Tachometer is a powerful NIST calibrated fully programmable tachometer and totalizer. It accepts inputs from all Monarch speed sensors or from any standard TTL generating device. The unit operates from 120/240Vac input power or from 12 or 24Vdc input power (optional). Programming is easily performed through the 5 front panel push buttons or using the optional PM Remote Software. Set up for single channel monitoring. Programmable scale factor with menu selection for multiple pulses per revolution, linear rates, totalization, single event trip speeds (using auxiliary input) and rate of change in rpm. A TTL pulse repeater output is standard. Features All models - Universal Input, non-contact operation from optical, infrared, laser, proximity, and magnetic sensors or direct TTL and 200mV to 50 Vac signals ACT-3X Panel Tachometer 1/8 DIN sized 5 Digit LED display 5 to 999,990 RPM range Universal sensor inputs N.I.S.T. Traceable Certificate of Calibration included User configurable with front panel push buttons or Optional PM Remote Software View real-time data on PC* Record data in .CSV format in real-time* Universal A/C power 100 to 240 Vac, 50/60Hz or optional 12 or 24Vdc power Standard pulse repeater output Single event capture from start and stop pulses, in units such as MPH, CM/sec, etc.using two sensors - for linear rate of travel on second input channel Optional 4-20mA or 0-5Vdc scalable output Optional Ethernet or USB communications Optional alarm relay outputs *If no communications option is ordered requires USB programming cable and PM Remote Software

Suppliers

Company
Product
Description
Supplier Links
Panel Tachometer - ACT-3X - Monarch Instrument
Amherst, NH, USA
Panel Tachometer
ACT-3X
Panel Tachometer ACT-3X
The ACT-3X Panel Tachometer is a powerful NIST calibrated fully programmable tachometer and totalizer. It accepts inputs from all Monarch speed sensors or from any standard TTL generating device. The unit operates from 120/240Vac input power or from 12 or 24Vdc input power (optional). Programming is easily performed through the 5 front panel push buttons or using the optional PM Remote Software. Set up for single channel monitoring. Programmable scale factor with menu selection for multiple pulses per revolution, linear rates, totalization, single event trip speeds (using auxiliary input) and rate of change in rpm. A TTL pulse repeater output is standard. Features All models - Universal Input, non-contact operation from optical, infrared, laser, proximity, and magnetic sensors or direct TTL and 200mV to 50 Vac signals ACT-3X Panel Tachometer 1/8 DIN sized 5 Digit LED display 5 to 999,990 RPM range Universal sensor inputs N.I.S.T. Traceable Certificate of Calibration included User configurable with front panel push buttons or Optional PM Remote Software View real-time data on PC* Record data in .CSV format in real-time* Universal A/C power 100 to 240 Vac, 50/60Hz or optional 12 or 24Vdc power Standard pulse repeater output Single event capture from start and stop pulses, in units such as MPH, CM/sec, etc.using two sensors - for linear rate of travel on second input channel Optional 4-20mA or 0-5Vdc scalable output Optional Ethernet or USB communications Optional alarm relay outputs *If no communications option is ordered requires USB programming cable and PM Remote Software

The ACT-3X Panel Tachometer is a powerful NIST calibrated fully programmable tachometer and totalizer. It accepts inputs from all Monarch speed sensors or from any standard TTL generating device. The unit operates from 120/240Vac input power or from 12 or 24Vdc input power (optional). Programming is easily performed through the 5 front panel push buttons or using the optional PM Remote Software. Set up for single channel monitoring. Programmable scale factor with menu selection for multiple pulses per revolution, linear rates, totalization, single event trip speeds (using auxiliary input) and rate of change in rpm. A TTL pulse repeater output is standard.

Features

All models - Universal Input, non-contact operation from optical, infrared, laser, proximity, and magnetic sensors or direct TTL and 200mV to 50 Vac signals

ACT-3X Panel Tachometer

  • 1/8 DIN sized
  • 5 Digit LED display
  • 5 to 999,990 RPM range
  • Universal sensor inputs
  • N.I.S.T. Traceable Certificate of Calibration included
  • User configurable with front panel push buttons or Optional PM Remote Software
  • View real-time data on PC*
  • Record data in .CSV format in real-time*
  • Universal A/C power 100 to 240 Vac, 50/60Hz or optional 12 or 24Vdc power
  • Standard pulse repeater output
  • Single event capture from start and stop pulses, in units such as MPH, CM/sec, etc.using two sensors - for linear rate of travel on second input channel
  • Optional 4-20mA or 0-5Vdc scalable output
  • Optional Ethernet or USB communications
  • Optional alarm relay outputs

*If no communications option is ordered requires USB programming cable and PM Remote Software

Supplier's Site

Technical Specifications

  Monarch Instrument
Product Category Tachometers
Product Number ACT-3X
Product Name Panel Tachometer
Tachometer Type Indicator Only
Sensor Technology Non Contact; (Photoelectric (Optical, Infrared) (optional feature), Magnetic (optional feature), Infrared, Laser, Proximity)
Form Factor Benchtop; Panel
Outputs Analog Current (optional feature); Analog Voltage (optional feature); Frequency; Switched (optional feature); Serial/Digital (optional feature)
Features Application Software (optional feature); Counter/Totalizer
Unlock Full Specs
to access all available technical data

Similar Products

Non-Contact Laser Tachometer - PT-110 - HydraCheck Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Non Contact; (Photoelectric (Optical, Infrared))
Form Factor Handheld
View Details
Tachometers - 2410569 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features Battery Powered
Display Type Digital Numerical Display
View Details
Tachometer - PCE-T 238 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Contact Type (Roller); Non Contact
Form Factor Handheld
View Details
Self-Powered Sensor - SPSR-115/230 - Monarch Instrument
Specs
Tachometer Type Instrument / Sensor Package
Sensor Technology Non Contact; (Photoelectric (Optical, Infrared))
Outputs Analog Voltage
View Details