Modern Linear Incorporated Linear Guide Rollers VW-1

Description
guide-roller-03guide -roller-04guide-roll er-02Guide Rollers Modern Linear Guide Rollers incorporate double row, angular contact ball bearings resulting in excellent load capacity and long life under radial, axial, and combination loads. The super-finished raceways of Modern Linear guide rollers offer superior speed and performance. These raceways translate to smoother and quieter operation in linear applications. The outer race incorporates a 90° v-groove as well as a 90° v-chamfer. This allows the roller to ride on a v-edge track or in a 90° v-groove.Modern Linear's guide roller are available in 50 to 100 bearing steel as well as 440c stainless steel (SS). Standard units come with a steel shield. An "X" suffix indicates a rubber coated steel washer for sealing to protect against moist environments. Guide rollers come pre-lubricated with NLGI #2 grease. External lubrication is preferred for most applications; but some applications can run dry. There are five sizes available ranging from size 1 with 134 lbs of radial load capacity, up to size 4XXL with 1,710 lbs of radial load capacity. For more detailed size and load capacity information refer to the tables below.Guide roller components offer a versatile solution to a multitude of linear motion applications. All guide rollers have mating, complimentary bushings and track. These components can be integrated into machine framing for a discrete and low cost automated system. Guide rollers offer a high performance and economical solution for a wide variety of applications.Modern Linear guide rollers are completely interchangeable with industry standard rollers. Guide rollers may also be referred to as guide wheels, v-groove bearings, and cam rollers. They are dimensionally equal to existing Dual-Vee and Schatz guide wheels, and will run on existing track.
Request a Quote
Description
guide-roller-03guide -roller-04guide-roll er-02Guide Rollers Modern Linear Guide Rollers incorporate double row, angular contact ball bearings resulting in excellent load capacity and long life under radial, axial, and combination loads. The super-finished raceways of Modern Linear guide rollers offer superior speed and performance. These raceways translate to smoother and quieter operation in linear applications. The outer race incorporates a 90° v-groove as well as a 90° v-chamfer. This allows the roller to ride on a v-edge track or in a 90° v-groove.Modern Linear's guide roller are available in 50 to 100 bearing steel as well as 440c stainless steel (SS). Standard units come with a steel shield. An "X" suffix indicates a rubber coated steel washer for sealing to protect against moist environments. Guide rollers come pre-lubricated with NLGI #2 grease. External lubrication is preferred for most applications; but some applications can run dry. There are five sizes available ranging from size 1 with 134 lbs of radial load capacity, up to size 4XXL with 1,710 lbs of radial load capacity. For more detailed size and load capacity information refer to the tables below.Guide roller components offer a versatile solution to a multitude of linear motion applications. All guide rollers have mating, complimentary bushings and track. These components can be integrated into machine framing for a discrete and low cost automated system. Guide rollers offer a high performance and economical solution for a wide variety of applications.Modern Linear guide rollers are completely interchangeable with industry standard rollers. Guide rollers may also be referred to as guide wheels, v-groove bearings, and cam rollers. They are dimensionally equal to existing Dual-Vee and Schatz guide wheels, and will run on existing track.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The VW-1 guide roller is a double row angular contact ball bearing designed for linear motion applications, featuring a 90° v-groove outer race for riding on v-edge tracks or grooves. It has an outer diameter of 0.770 inches, an inner diameter of 0.188 inches, and a width of 0.310 inches. The roller is available in steel or stainless steel variants, with sealed versions indicated by an "X" suffix. It is pre-lubricated with NLGI #2 grease, operates within a temperature range of -30°C to 100°C, and supports a radial load capacity of 134 lbs and an axial load capacity of 57 lbs, rated for a 2 million inch travel life. The retainer is made of nylon 66.

Datasheet Summary
Powered by GS/AI

The VW-1 guide roller is a double row angular contact ball bearing designed for linear motion applications, featuring a 90° v-groove outer race for riding on v-edge tracks or grooves. It has an outer diameter of 0.770 inches, an inner diameter of 0.188 inches, and a width of 0.310 inches. The roller is available in steel or stainless steel variants, with sealed versions indicated by an "X" suffix. It is pre-lubricated with NLGI #2 grease, operates within a temperature range of -30°C to 100°C, and supports a radial load capacity of 134 lbs and an axial load capacity of 57 lbs, rated for a 2 million inch travel life. The retainer is made of nylon 66.

Suppliers

Company
Product
Description
Supplier Links
Linear Guide Rollers - VW-1 - Modern Linear Incorporated
San Rafael, CA, United States
Linear Guide Rollers
VW-1
Linear Guide Rollers VW-1
guide-roller-03guide -roller-04guide-roll er-02Guide Rollers Modern Linear Guide Rollers incorporate double row, angular contact ball bearings resulting in excellent load capacity and long life under radial, axial, and combination loads. The super-finished raceways of Modern Linear guide rollers offer superior speed and performance. These raceways translate to smoother and quieter operation in linear applications. The outer race incorporates a 90° v-groove as well as a 90° v-chamfer. This allows the roller to ride on a v-edge track or in a 90° v-groove.Modern Linear's guide roller are available in 50 to 100 bearing steel as well as 440c stainless steel (SS). Standard units come with a steel shield. An "X" suffix indicates a rubber coated steel washer for sealing to protect against moist environments. Guide rollers come pre-lubricated with NLGI #2 grease. External lubrication is preferred for most applications; but some applications can run dry. There are five sizes available ranging from size 1 with 134 lbs of radial load capacity, up to size 4XXL with 1,710 lbs of radial load capacity. For more detailed size and load capacity information refer to the tables below.Guide roller components offer a versatile solution to a multitude of linear motion applications. All guide rollers have mating, complimentary bushings and track. These components can be integrated into machine framing for a discrete and low cost automated system. Guide rollers offer a high performance and economical solution for a wide variety of applications.Modern Linear guide rollers are completely interchangeable with industry standard rollers. Guide rollers may also be referred to as guide wheels, v-groove bearings, and cam rollers. They are dimensionally equal to existing Dual-Vee and Schatz guide wheels, and will run on existing track.

guide-roller-03guide-roller-04guide-roller-02Guide Rollers Modern Linear Guide Rollers incorporate double row, angular contact ball bearings resulting in excellent load capacity and long life under radial, axial, and combination loads. The super-finished raceways of Modern Linear guide rollers offer superior speed and performance. These raceways translate to smoother and quieter operation in linear applications. The outer race incorporates a 90° v-groove as well as a 90° v-chamfer. This allows the roller to ride on a v-edge track or in a 90° v-groove.Modern Linear's guide roller are available in 50 to 100 bearing steel as well as 440c stainless steel (SS). Standard units come with a steel shield. An "X" suffix indicates a rubber coated steel washer for sealing to protect against moist environments. Guide rollers come pre-lubricated with NLGI #2 grease. External lubrication is preferred for most applications; but some applications can run dry. There are five sizes available ranging from size 1 with 134 lbs of radial load capacity, up to size 4XXL with 1,710 lbs of radial load capacity. For more detailed size and load capacity information refer to the tables below.Guide roller components offer a versatile solution to a multitude of linear motion applications. All guide rollers have mating, complimentary bushings and track. These components can be integrated into machine framing for a discrete and low cost automated system. Guide rollers offer a high performance and economical solution for a wide variety of applications.Modern Linear guide rollers are completely interchangeable with industry standard rollers. Guide rollers may also be referred to as guide wheels, v-groove bearings, and cam rollers. They are dimensionally equal to existing Dual-Vee and Schatz guide wheels, and will run on existing track.

Supplier's Site Datasheet

Technical Specifications

  Modern Linear Incorporated
Product Category Linear Bearings
Product Number VW-1
Product Name Linear Guide Rollers
Bearing Type Guide Wheel
Unlock Full Specs
to access all available technical data

Similar Products

Studded Linear Guide Rollers - VWIE - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Bearing Type Guide Wheel
Special Bearing Materials Stainless
Bearing Features Studded
View Details
Hybrid Roller Assembly -  - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Bearing Type Guide Wheel
Special Bearing Materials Stainless; Bearing and Rail Assemblies
Open Closed - Bushing Closed
View Details
Linear Guide Rollers - VW-2 - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Bearing Type Guide Wheel
Special Bearing Materials Stainless
Bearing Width 0.4370 inch (11.1 mm)
View Details
Linear Guide Rollers - VW-4XL - Modern Linear Incorporated
Modern Linear Incorporated
Specs
Bearing Type Guide Wheel
Special Bearing Materials Stainless
Bearing Width 1 inch (25.4 mm)
View Details