The VWIE series comprises eccentric studded guide rollers with a swaged 303 stainless steel stud and a hex socket for mounting. Available in sizes VWIE-1 through VWIE-4, they provide radial load capacities of 134, 322, 691, and 1,058 lbs respectively, with maximum RPM of 2400, 1500, 1000, and 750. The outer race, inner race, and balls are made from 52100 steel or 440 stainless steel, with a Nylon66 retainer and NLGI #2 grease lubrication. Stud sizes are M6x1.0, M8x1.25, M10x1.5, and M12x1.75, with corresponding dimensions for A, B, C, E, F, H, I, J, S, T, VID, VD, and W as specified. Sealed versions include a rubber-coated steel washer. All dimensions comply with industry standards at ±0.005 inches.
Modern Linear Studded Guide Rollers eliminate the need for separate installation hardware. One studded roller replaces three components. There is no need to incorporate a separate bolt or bushing into a carriage assembly. Mounting is facilitated with a female hex opposite of the threaded stud, making installation and future replacement easy. The studded roller is designed with a lower profile than our individual guide rollers and bushings, creating a more compact unit. Studded rollers offer a versatile, high performance and economical solution to a wide variety of linear motion applications.There is no loss of load capacity or longevity with Modern Linear's studded guide rollers. The studded rollers incorporate the same, super-finished raceways of our guide rollers to offer superior speed and performance. These raceways translate to smoother and quieter operation in linear applications. The outer race incorporates a 90° v-groove as well as a 90° v-chamfer, which allows the roller to ride on a v-edge track or in a 90° v-groove.Modern Linear's studded guide rollers are made from 304 stainless steel (SS). The stud is swaged into the bore of the guide roller. They are available in eccentric/adjustable
| Modern Linear Incorporated | |
|---|---|
| Product Category | Linear Bearings |
| Product Number | VWIE |
| Product Name | Studded Linear Guide Rollers |
| Bearing Type | Guide Wheel |