Schaffner EMC Inc. 60 Hz Passive Harmonic Filter ECOsine FN 3412

Description
The industry standard for 6-pulse rectifiers and motor drives The most compact 5% THID filter available Excellent behavior under partial load conditions Filters for diode rectifiers Frequency : 60 Hz THID : < 5%
Datasheet
Description
The industry standard for 6-pulse rectifiers and motor drives The most compact 5% THID filter available Excellent behavior under partial load conditions Filters for diode rectifiers Frequency : 60 Hz THID : < 5%
Datasheet

Suppliers

Company
Product
Description
Supplier Links
60 Hz Passive Harmonic Filter - ECOsine FN 3412 - Schaffner EMC Inc.
Edison, NJ, USA
60 Hz Passive Harmonic Filter
ECOsine FN 3412
60 Hz Passive Harmonic Filter ECOsine FN 3412
The industry standard for 6-pulse rectifiers and motor drives The most compact 5% THID filter available Excellent behavior under partial load conditions Filters for diode rectifiers Frequency : 60 Hz THID : < 5%
  • The industry standard for 6-pulse rectifiers and motor drives
  • The most compact 5% THID filter available
  • Excellent behavior under partial load conditions
  • Filters for diode rectifiers

Frequency : 60 Hz
THID : < 5%

Supplier's Site Datasheet

Technical Specifications

  Schaffner EMC Inc.
Product Category Harmonic Filters
Product Number ECOsine FN 3412
Product Name 60 Hz Passive Harmonic Filter
Filter Type Passive
Signal Type Three Phase
THID 5 %
Standard Compliance IEEE519
Input Voltage 380V; 480V; 380-480 V
Unlock Full Specs
to access all available technical data

Similar Products

MTE’s SineWave Nexus® Filter -  - MTE Corporation
Specs
Filter Type Passive
Signal Type Single Phase
Input Voltage 380V; 480V
View Details
DPM™ Digital Power Manager™ - 3ACDPM050-480-1 - Mesta Electronics, Inc.
Specs
Filter Type Active
Signal Type Three Phase
Standard Compliance IEEE519
View Details
60 Hz Passive Harmonic Filter - ECOsine FN 3413 - Schaffner EMC Inc.
Specs
Filter Type Passive
Signal Type Three Phase
THID 5 %
View Details
Harmonic Filter - HFM-FB 295-460 - Block USA, Inc.
Specs
Signal Type Three Phase
Frequency 60Hz
Features UL Listing Mark
View Details