Mini-Circuits 2X Multiplier, Output Freq 12400 - 40000 MHz ZXF90-2-44-K+

Description
Mini-Circuits’ ZXF90-2-44-K+ is an ultra-wideband frequency doubler, converting input frequencies from 6.2 to 20 GHz into output frequencies from 12.4 to 40 GHz. Its wide output range makes this model suitable for broadband systems, as well as a wide variety of narrowband applications. The multiplier comes in a rugged, small form factor (0.56 x 0.56 x 0.34”) 2.92mm connectorized housing, saving space in crowded layouts.
Request a Quote Datasheet
Description
Mini-Circuits’ ZXF90-2-44-K+ is an ultra-wideband frequency doubler, converting input frequencies from 6.2 to 20 GHz into output frequencies from 12.4 to 40 GHz. Its wide output range makes this model suitable for broadband systems, as well as a wide variety of narrowband applications. The multiplier comes in a rugged, small form factor (0.56 x 0.56 x 0.34”) 2.92mm connectorized housing, saving space in crowded layouts.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2X Multiplier, Output Freq 12400 - 40000 MHz - ZXF90-2-44-K+ - Mini-Circuits
Brooklyn, NY, United States
2X Multiplier, Output Freq 12400 - 40000 MHz
ZXF90-2-44-K+
2X Multiplier, Output Freq 12400 - 40000 MHz ZXF90-2-44-K+
Mini-Circuits’ ZXF90-2-44-K+ is an ultra-wideband frequency doubler, converting input frequencies from 6.2 to 20 GHz into output frequencies from 12.4 to 40 GHz. Its wide output range makes this model suitable for broadband systems, as well as a wide variety of narrowband applications. The multiplier comes in a rugged, small form factor (0.56 x 0.56 x 0.34”) 2.92mm connectorized housing, saving space in crowded layouts.

Mini-Circuits’ ZXF90-2-44-K+ is an ultra-wideband frequency doubler, converting input frequencies from 6.2 to 20 GHz into output frequencies from 12.4 to 40 GHz. Its wide output range makes this model suitable for broadband systems, as well as a wide variety of narrowband applications. The multiplier comes in a rugged, small form factor (0.56 x 0.56 x 0.34”) 2.92mm connectorized housing, saving space in crowded layouts.

Supplier's Site Datasheet

Technical Specifications

  Mini-Circuits
Product Category RF Frequency Multipliers
Product Number ZXF90-2-44-K+
Product Name 2X Multiplier, Output Freq 12400 - 40000 MHz
Input Frequency Range 6200 to 20000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

3X Active Multiplier, Output Freq 18 - 36 GHz - ZXF90A-3-34X+ - Mini-Circuits
Specs
Input Frequency Range 6000 to 12000 MHz
Multiplying Factor 3X
Input 1.5 dBm
View Details
2X SMT Multiplier, Output Freq 7000 - 10000 MHz - KC2-50+ - Mini-Circuits
Specs
Multiplying Factor 2X
Package Type Surface Mount
View Details
5X SMT Multiplier, Output Freq 2750 - 3500 MHz - RMK-5-352+ - Mini-Circuits
Specs
Input Frequency Range 550 to 700 MHz
Multiplying Factor 5X
Conversion Loss / Gain 24.5 dB
View Details
2X SMT Multiplier, Output Freq 4000 - 14000 MHz - CY2-143+ - Mini-Circuits
Specs
Input Frequency Range 2000 to 4000 MHz
Multiplying Factor 2X
Conversion Loss / Gain 12 dB
View Details