Mini-Circuits Attenuators ZX76-31R5A-PPS+

Description
DIGITAL STEP ATTN, DC - 4000 MHZ
Request a Quote Datasheet
Description
DIGITAL STEP ATTN, DC - 4000 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-ZX76-31R5A-PPS+-ND - DigiKey
Thief River Falls, MN, United States
DIGITAL STEP ATTN, DC - 4000 MHZ

DIGITAL STEP ATTN, DC - 4000 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category RF Attenuators
Product Number 3157-ZX76-31R5A-PPS+-ND
Product Name Attenuators
Attenuation 0.0 to 31.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Attenuators - 7123122 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 10 GHz
Connectors Type N; N
View Details
Coaxial Attenuator - 5o20500018N - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 18 GHz
VSWR 1.5 :1
View Details
BNC (M) St. to BNC (F) St. 1W 10dB Attenuator - ET-Atten-BFS-BMS - Eteily Technologies India Pvt. Ltd.
Specs
Frequency 3 GHz
Attenuation 10 dB
Package Type Connectorized
View Details
12 dB MMIC SMT Fixed Attenuator, DC - 60 GHz, 50Ω - BAT-12+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 60 GHz
Attenuation 10.6 to 13 dB
View Details
2 suppliers