Mini-Circuits Attenuators ZX76-31A-PPS+

Description
DGTL STEP ATTEN / SMA / 31DB
Request a Quote Datasheet
Description
DGTL STEP ATTEN / SMA / 31DB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuators - 3157-ZX76-31A-PPS+-ND - DigiKey
Thief River Falls, MN, United States
DGTL STEP ATTEN / SMA / 31DB

DGTL STEP ATTEN / SMA / 31DB

Buy Now Datasheet
Attenuators - ZX76-31A-PPS+ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
ZX76-31A-PPS+
Attenuators ZX76-31A-PPS+
RF Attenuators 0dB ~ 31dB 0 Hz ~ 4 GHz 50 Ohms 24dBm Module, SMA Connectors

RF Attenuators 0dB ~ 31dB 0 Hz ~ 4 GHz 50 Ohms 24dBm Module, SMA Connectors

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators
Product Number 3157-ZX76-31A-PPS+-ND ZX76-31A-PPS+
Product Name Attenuators Attenuators
Attenuation 0.0 to 31 dB 0.0 to 31 dB
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Attenuator 2W – N DC-6GHz - UIYCA2AN6 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.25 :1
View Details
Fixed Attenuators - High Power -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Attenuator Type Fixed
Frequency 50 GHz
Attenuation 0.0 to 30 dB
View Details
15 dB MMIC SMT Fixed Attenuator, DC - 60 GHz, 50Ω - BAT-15+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 0.0100 to 60 GHz
Attenuation 13.8 to 15.9 dB
View Details
2 suppliers
Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details