ZX75BP-135-S+ is a 50Ω bandpass filter in a connectorized package covering 120 to 150MHz. This offers good matching within the passband and high rejection in stopband.
LUMPED LC BPF, 120-150 MHZ, 50
| Mini-Circuits | DigiKey | |
|---|---|---|
| Product Category | RF Filters and Microwave Filters | RF Filters and Microwave Filters |
| Product Number | ZX75BP-135-S+ | 3157-ZX75BP-135-S+-ND |
| Product Name | Lumped LC Band Pass Filter, 120 - 150 MHz, 50Ω | RF Filters |
| Filter Type | Bandpass | Bandpass |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | |
| Insertion Loss | 135 dB | 3.5 dB |
| Package Type | Connectorized | SMA In line Module |